Visual Sound, Inc. 2 Channel Stereo Mixer Amplifier - 30W x 2 @ 8? AV30MX-2

Description
Stewart Audio 2 channel stereo mixer amplifier in a subcompact, 1/4 rack form factor. This amplifier is plenum rated for above-ceiling applications and uses our Signal Sense Technology for Energy Star compliance. The sub compact AV30MX-2 is built to meet the rigorous demands of high quality commercial, industrial and Pro Audio sound installations. Low cost, lightweight and convection cooling make this Class D mixer amplifier flexible enough for a broad range of applications requiring quiet amplification. With an extremely compact form factor, the AV30MX-2 allows amplifi cation to be located in places off limits to normal mixer amplifiers without compromising sound or power. Like all Stewart products, the AV30MX-2 is designed for sonic accuracy, high efficiency and extended duty cycles. Our Signal Sense Power Technology™ (SSPT ™) ensures the amplifier is only powered when there is a signal present, saving energy and extending product life.
Description
Stewart Audio 2 channel stereo mixer amplifier in a subcompact, 1/4 rack form factor. This amplifier is plenum rated for above-ceiling applications and uses our Signal Sense Technology for Energy Star compliance. The sub compact AV30MX-2 is built to meet the rigorous demands of high quality commercial, industrial and Pro Audio sound installations. Low cost, lightweight and convection cooling make this Class D mixer amplifier flexible enough for a broad range of applications requiring quiet amplification. With an extremely compact form factor, the AV30MX-2 allows amplifi cation to be located in places off limits to normal mixer amplifiers without compromising sound or power. Like all Stewart products, the AV30MX-2 is designed for sonic accuracy, high efficiency and extended duty cycles. Our Signal Sense Power Technology™ (SSPT ™) ensures the amplifier is only powered when there is a signal present, saving energy and extending product life.

Suppliers

Company
Product
Description
Supplier Links
2 Channel Stereo Mixer Amplifier - 30W x 2 @ 8? - AV30MX-2 - Visual Sound, Inc.
Broomall, PA, USA
2 Channel Stereo Mixer Amplifier - 30W x 2 @ 8?
AV30MX-2
2 Channel Stereo Mixer Amplifier - 30W x 2 @ 8? AV30MX-2
Stewart Audio 2 channel stereo mixer amplifier in a subcompact, 1/4 rack form factor. This amplifier is plenum rated for above-ceiling applications and uses our Signal Sense Technology for Energy Star compliance. The sub compact AV30MX-2 is built to meet the rigorous demands of high quality commercial, industrial and Pro Audio sound installations. Low cost, lightweight and convection cooling make this Class D mixer amplifier flexible enough for a broad range of applications requiring quiet amplification. With an extremely compact form factor, the AV30MX-2 allows amplifi cation to be located in places off limits to normal mixer amplifiers without compromising sound or power. Like all Stewart products, the AV30MX-2 is designed for sonic accuracy, high efficiency and extended duty cycles. Our Signal Sense Power Technology™ (SSPT ™) ensures the amplifier is only powered when there is a signal present, saving energy and extending product life.

Stewart Audio

2 channel stereo mixer amplifier in a subcompact, 1/4 rack form factor. This amplifier is plenum rated for above-ceiling applications and uses our Signal Sense Technology for Energy Star compliance.

The sub compact AV30MX-2 is built to meet the rigorous demands of high quality commercial, industrial and Pro Audio sound installations. Low cost, lightweight and convection cooling make this Class D mixer amplifier flexible enough for a broad range of applications requiring quiet amplification. With an extremely compact form factor, the AV30MX-2 allows amplifi cation to be located in places off limits to normal mixer amplifiers without compromising sound or power. Like all Stewart products, the AV30MX-2 is designed for sonic accuracy, high efficiency and extended duty cycles. Our Signal Sense Power Technology™ (SSPT ™) ensures the amplifier is only powered when there is a signal present, saving energy and extending product life.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number AV30MX-2
Product Name 2 Channel Stereo Mixer Amplifier - 30W x 2 @ 8?
Unlock Full Specs
to access all available technical data

Similar Products

 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Preamplifier - CRY502 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details