Visual Sound, Inc. 25Wx2 @ 8 Ohm Half Rack Amplifier AV-50-2

Description
Stewart Audio The half rack AV Series is built to meet the rigorous demands of high quality commercial, industrial and Pro Audio sound installations. Low cost, lightweight and convection cooling make this Class AB amplifier flexible enough for a broad range of applications requiring compact quiet amplification. Like all Stewart Audio products, the AV-50 is designed for sonic accuracy, high efficiency, low power consumption and extended duty cycles. In addition to rack mounting, the AV50 has the option of being pole mounted with projection systems. The AV Series allows bridging to mono for increased power and will also accept unbalanced signals by way of 1/4" TRS input connectors. Compact half rack package Two channel amplifier, optimized to drive 4 Ohm and 8 Ohm loads Convection cooled (no fans) Clean full-range dynamic power World class reliability Bridgeable Ultra efficient switch mode power supply Made in the USA
Description
Stewart Audio The half rack AV Series is built to meet the rigorous demands of high quality commercial, industrial and Pro Audio sound installations. Low cost, lightweight and convection cooling make this Class AB amplifier flexible enough for a broad range of applications requiring compact quiet amplification. Like all Stewart Audio products, the AV-50 is designed for sonic accuracy, high efficiency, low power consumption and extended duty cycles. In addition to rack mounting, the AV50 has the option of being pole mounted with projection systems. The AV Series allows bridging to mono for increased power and will also accept unbalanced signals by way of 1/4" TRS input connectors. Compact half rack package Two channel amplifier, optimized to drive 4 Ohm and 8 Ohm loads Convection cooled (no fans) Clean full-range dynamic power World class reliability Bridgeable Ultra efficient switch mode power supply Made in the USA

Suppliers

Company
Product
Description
Supplier Links
25Wx2 @ 8 Ohm Half Rack Amplifier - AV-50-2 - Visual Sound, Inc.
Broomall, PA, USA
25Wx2 @ 8 Ohm Half Rack Amplifier
AV-50-2
25Wx2 @ 8 Ohm Half Rack Amplifier AV-50-2
Stewart Audio The half rack AV Series is built to meet the rigorous demands of high quality commercial, industrial and Pro Audio sound installations. Low cost, lightweight and convection cooling make this Class AB amplifier flexible enough for a broad range of applications requiring compact quiet amplification. Like all Stewart Audio products, the AV-50 is designed for sonic accuracy, high efficiency, low power consumption and extended duty cycles. In addition to rack mounting, the AV50 has the option of being pole mounted with projection systems. The AV Series allows bridging to mono for increased power and will also accept unbalanced signals by way of 1/4" TRS input connectors. Compact half rack package Two channel amplifier, optimized to drive 4 Ohm and 8 Ohm loads Convection cooled (no fans) Clean full-range dynamic power World class reliability Bridgeable Ultra efficient switch mode power supply Made in the USA

Stewart Audio

The half rack AV Series is built to meet the rigorous demands of high quality commercial, industrial and Pro Audio sound installations. Low cost, lightweight and convection cooling make this Class AB amplifier flexible enough for a broad range of applications requiring compact quiet amplification. Like all Stewart Audio products, the AV-50 is designed for sonic accuracy, high efficiency, low power consumption and extended duty cycles. In addition to rack mounting, the AV50 has the option of being pole mounted with projection systems. The AV Series allows bridging to mono for increased power and will also accept unbalanced signals by way of 1/4" TRS input connectors.

  • Compact half rack package
  • Two channel amplifier, optimized to drive 4 Ohm and 8 Ohm loads
  • Convection cooled (no fans)
  • Clean full-range dynamic power
  • World class reliability
  • Bridgeable
  • Ultra efficient switch mode power supply
  • Made in the USA
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number AV-50-2
Product Name 25Wx2 @ 8 Ohm Half Rack Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Single-ended, OTL Headphone and pre amplifier - WA2 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details
Monoblock Class D Subwoofer Amplifier, 500 W x 1 @ 1.5-4 Ω - 500/1v2 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 5.00E-6 to 2.50E-4 MHz
View Details