Visual Sound, Inc. Frequency-agile True Diversity UHF Wireless Systems ATW-3141b (3000 Series)

Description
Audio-Technica U.S., Inc. 3000 Series Wireless System includes ATW-R3100b receiver and ATW-T341b handheld cardioid dynamic microphone/transmitt er. Audio-Technica's third-generation 3000 Series wireless systems offer up to 1001 selectable UHF frequencies and new features for clear sound & intuitive operation. We've simplified selection of usable frequencies, increased system reliability, and illuminated transmitter screens for clear reads on dark stages. It all adds up to the luxury of rock-solid, richly detailed high-fidelity sound. The versatile ATW-T310b UniPak® body-pack transmitter features a secure 4-pin locking connector compatible with a wide range of microphones, as well as a guitar cable. A 3-position sliding cover on the transmitter's control panel prevents accidental shut-off or channel-switching. A new locking battery compartment provides a more secure latch and more robust design. The 3000 Series is available with either a dynamic or condenser handheld transmitter featuring rugged metal construction and slim ergonomic design. The ATW-T341b handheld transmitter includes the stage-proven Artist Elite® AE4100 cardioid dynamic element, and the ATW-T371b handheld transmitter features the studio-quality Artist Series ATM710 cardioid condenser element. The ATW-3141b System includes ATW-R3100b receiver and ATW-T341b handheld cardioid dynamic microphone/transmitt er.
Description
Audio-Technica U.S., Inc. 3000 Series Wireless System includes ATW-R3100b receiver and ATW-T341b handheld cardioid dynamic microphone/transmitt er. Audio-Technica's third-generation 3000 Series wireless systems offer up to 1001 selectable UHF frequencies and new features for clear sound & intuitive operation. We've simplified selection of usable frequencies, increased system reliability, and illuminated transmitter screens for clear reads on dark stages. It all adds up to the luxury of rock-solid, richly detailed high-fidelity sound. The versatile ATW-T310b UniPak® body-pack transmitter features a secure 4-pin locking connector compatible with a wide range of microphones, as well as a guitar cable. A 3-position sliding cover on the transmitter's control panel prevents accidental shut-off or channel-switching. A new locking battery compartment provides a more secure latch and more robust design. The 3000 Series is available with either a dynamic or condenser handheld transmitter featuring rugged metal construction and slim ergonomic design. The ATW-T341b handheld transmitter includes the stage-proven Artist Elite® AE4100 cardioid dynamic element, and the ATW-T371b handheld transmitter features the studio-quality Artist Series ATM710 cardioid condenser element. The ATW-3141b System includes ATW-R3100b receiver and ATW-T341b handheld cardioid dynamic microphone/transmitt er.

Suppliers

Company
Product
Description
Supplier Links
Frequency-agile True Diversity UHF Wireless Systems - ATW-3141b (3000 Series) - Visual Sound, Inc.
Broomall, PA, USA
Frequency-agile True Diversity UHF Wireless Systems
ATW-3141b (3000 Series)
Frequency-agile True Diversity UHF Wireless Systems ATW-3141b (3000 Series)
Audio-Technica U.S., Inc. 3000 Series Wireless System includes ATW-R3100b receiver and ATW-T341b handheld cardioid dynamic microphone/transmitt er. Audio-Technica's third-generation 3000 Series wireless systems offer up to 1001 selectable UHF frequencies and new features for clear sound & intuitive operation. We've simplified selection of usable frequencies, increased system reliability, and illuminated transmitter screens for clear reads on dark stages. It all adds up to the luxury of rock-solid, richly detailed high-fidelity sound. The versatile ATW-T310b UniPak® body-pack transmitter features a secure 4-pin locking connector compatible with a wide range of microphones, as well as a guitar cable. A 3-position sliding cover on the transmitter's control panel prevents accidental shut-off or channel-switching. A new locking battery compartment provides a more secure latch and more robust design. The 3000 Series is available with either a dynamic or condenser handheld transmitter featuring rugged metal construction and slim ergonomic design. The ATW-T341b handheld transmitter includes the stage-proven Artist Elite® AE4100 cardioid dynamic element, and the ATW-T371b handheld transmitter features the studio-quality Artist Series ATM710 cardioid condenser element. The ATW-3141b System includes ATW-R3100b receiver and ATW-T341b handheld cardioid dynamic microphone/transmitt er.

Audio-Technica U.S., Inc.

3000 Series Wireless System includes ATW-R3100b receiver and ATW-T341b handheld cardioid dynamic microphone/transmitter.

Audio-Technica's third-generation 3000 Series wireless systems offer up to 1001 selectable UHF frequencies and new features for clear sound & intuitive operation. We've simplified selection of usable frequencies, increased system reliability, and illuminated transmitter screens for clear reads on dark stages. It all adds up to the luxury of rock-solid, richly detailed high-fidelity sound.
The versatile ATW-T310b UniPak® body-pack transmitter features a secure 4-pin locking connector compatible with a wide range of microphones, as well as a guitar cable. A 3-position sliding cover on the transmitter's control panel prevents accidental shut-off or channel-switching. A new locking battery compartment provides a more secure latch and more robust design.
The 3000 Series is available with either a dynamic or condenser handheld transmitter featuring rugged metal construction and slim ergonomic design. The ATW-T341b handheld transmitter includes the stage-proven Artist Elite® AE4100 cardioid dynamic element, and the ATW-T371b handheld transmitter features the studio-quality Artist Series ATM710 cardioid condenser element.
The ATW-3141b System includes ATW-R3100b receiver and ATW-T341b handheld cardioid dynamic microphone/transmitter.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ATW-3141b (3000 Series)
Product Name Frequency-agile True Diversity UHF Wireless Systems
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM73D122V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Microphones - 2603-CM04M-10P40-BA-2-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Sensitivity 10 mV/Pa (68946 mV/psi)
SN Ratio 60 dB
View Details