Challenge Electronics Microphones CM04M-10P40-BA-2

Description
4MM ANALOG BACK ELECTRET
Request a Quote Datasheet
Description
4MM ANALOG BACK ELECTRET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 2603-CM04M-10P40-BA-2-ND - DigiKey
Thief River Falls, MN, United States
4MM ANALOG BACK ELECTRET

4MM ANALOG BACK ELECTRET

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Microphones
Product Number 2603-CM04M-10P40-BA-2-ND
Product Name Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM63D135AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details
Omnidirectional Microphones - CEM-OB6027-8JAD403CR - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 50 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details