Visual Sound, Inc. Attenuator ATTEN

Description
Exact Furniture The attenuator is needed if you order the PA-Amp, Microphone and Speaker option to ensure proper sound.... The attenuator is needed if you order the PA-Amp, Microphone and Speaker option to ensure proper sound.
Description
Exact Furniture The attenuator is needed if you order the PA-Amp, Microphone and Speaker option to ensure proper sound.... The attenuator is needed if you order the PA-Amp, Microphone and Speaker option to ensure proper sound.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Attenuator
ATTEN
Attenuator ATTEN
Exact Furniture The attenuator is needed if you order the PA-Amp, Microphone and Speaker option to ensure proper sound.... The attenuator is needed if you order the PA-Amp, Microphone and Speaker option to ensure proper sound.

Exact Furniture

The attenuator is needed if you order the PA-Amp, Microphone and Speaker option to ensure proper sound....

The attenuator is needed if you order the PA-Amp, Microphone and Speaker option to ensure proper sound.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ATTEN
Product Name Attenuator
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM68D121JV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - WM7211IMSE/RV - 1117965-WM7211IMSE/RV - Win Source Electronics
Specs
Frequency Response 20 to 20000 Hz
View Details
3 suppliers
 - KM-2 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Sensitivity 2.24 mV/Pa (15435 mV/psi)
Impedance 250 ohms
View Details