Visual Sound, Inc. Garden Speaker (Tall Base) 8 Ohm ATS183GL8

Description
Atlas Sound The Atlas Sound ATS183GL8 garden speaker, designed for theme parks, hotels, or any architecturally landscaped area, simplify installation and deliver deep, rich sound. The speaker is a coaxial 8", polypropylene/kevlar cone with rubber surround, 1.5" voice coil, 21 oz. magnet and a 1/2" mylar dome tweeter. The Atlas Sound garden speakers are designed to blend into any environment. They are available with two different base models. Model includes a deep base for in-landscape burial. The two-piece design allows for a two-phase installation. In phase one, the base is installed. Phase two, after initial construction is done, the system contractor can return to install the speaker/transformer. This multiple step process protects the speakers from being damaged during the construction/landsca ping process and also eliminates the potential for theft from the construction site. The ATS183GL8 Garden Speaker base even has a protective cover to keep debris out during construction. Inside the enclosure is a durable 8" coaxial speaker with a great sounding 360-degree horizontal dispersion pattern. The enclosure is made of stable polyethylene, which ensures performance in even the most temperamental and unpredictable climates. Available in a green finish Deep base for landscape Installations Down firing speaker cannot collect dust or condensation and is protected by triple layer grille assembly Durable 8" coaxial speakers with a 360-degree horizontal dispersion pattern Hi-Fidelity 8 Ohm 100W Revolutionary two-piece design allows for two-phase installation Rugged construction can support up to 250 lbs.
Description
Atlas Sound The Atlas Sound ATS183GL8 garden speaker, designed for theme parks, hotels, or any architecturally landscaped area, simplify installation and deliver deep, rich sound. The speaker is a coaxial 8", polypropylene/kevlar cone with rubber surround, 1.5" voice coil, 21 oz. magnet and a 1/2" mylar dome tweeter. The Atlas Sound garden speakers are designed to blend into any environment. They are available with two different base models. Model includes a deep base for in-landscape burial. The two-piece design allows for a two-phase installation. In phase one, the base is installed. Phase two, after initial construction is done, the system contractor can return to install the speaker/transformer. This multiple step process protects the speakers from being damaged during the construction/landsca ping process and also eliminates the potential for theft from the construction site. The ATS183GL8 Garden Speaker base even has a protective cover to keep debris out during construction. Inside the enclosure is a durable 8" coaxial speaker with a great sounding 360-degree horizontal dispersion pattern. The enclosure is made of stable polyethylene, which ensures performance in even the most temperamental and unpredictable climates. Available in a green finish Deep base for landscape Installations Down firing speaker cannot collect dust or condensation and is protected by triple layer grille assembly Durable 8" coaxial speakers with a 360-degree horizontal dispersion pattern Hi-Fidelity 8 Ohm 100W Revolutionary two-piece design allows for two-phase installation Rugged construction can support up to 250 lbs.

Suppliers

Company
Product
Description
Supplier Links
Garden Speaker (Tall Base) 8 Ohm - ATS183GL8 - Visual Sound, Inc.
Broomall, PA, USA
Garden Speaker (Tall Base) 8 Ohm
ATS183GL8
Garden Speaker (Tall Base) 8 Ohm ATS183GL8
Atlas Sound The Atlas Sound ATS183GL8 garden speaker, designed for theme parks, hotels, or any architecturally landscaped area, simplify installation and deliver deep, rich sound. The speaker is a coaxial 8", polypropylene/kevlar cone with rubber surround, 1.5" voice coil, 21 oz. magnet and a 1/2" mylar dome tweeter. The Atlas Sound garden speakers are designed to blend into any environment. They are available with two different base models. Model includes a deep base for in-landscape burial. The two-piece design allows for a two-phase installation. In phase one, the base is installed. Phase two, after initial construction is done, the system contractor can return to install the speaker/transformer. This multiple step process protects the speakers from being damaged during the construction/landsca ping process and also eliminates the potential for theft from the construction site. The ATS183GL8 Garden Speaker base even has a protective cover to keep debris out during construction. Inside the enclosure is a durable 8" coaxial speaker with a great sounding 360-degree horizontal dispersion pattern. The enclosure is made of stable polyethylene, which ensures performance in even the most temperamental and unpredictable climates. Available in a green finish Deep base for landscape Installations Down firing speaker cannot collect dust or condensation and is protected by triple layer grille assembly Durable 8" coaxial speakers with a 360-degree horizontal dispersion pattern Hi-Fidelity 8 Ohm 100W Revolutionary two-piece design allows for two-phase installation Rugged construction can support up to 250 lbs.

Atlas Sound

The Atlas Sound ATS183GL8 garden speaker, designed for theme parks, hotels, or any architecturally landscaped area, simplify installation and deliver deep, rich sound. The speaker is a coaxial 8", polypropylene/kevlar cone with rubber surround, 1.5" voice coil, 21 oz. magnet and a 1/2" mylar dome tweeter.
The Atlas Sound garden speakers are designed to blend into any environment. They are available with two different base models. Model includes a deep base for in-landscape burial. The two-piece design allows for a two-phase installation. In phase one, the base is installed. Phase two, after initial construction is done, the system contractor can return to install the speaker/transformer. This multiple step process protects the speakers from being damaged during the construction/landscaping process and also eliminates the potential for theft from the construction site. The ATS183GL8 Garden Speaker base even has a protective cover to keep debris out during construction. Inside the enclosure is a durable 8" coaxial speaker with a great sounding 360-degree horizontal dispersion pattern. The enclosure is made of stable polyethylene, which ensures performance in even the most temperamental and unpredictable climates.

  • Available in a green finish
  • Deep base for landscape Installations
  • Down firing speaker cannot collect dust or condensation and is protected by triple layer grille assembly
  • Durable 8" coaxial speakers with a 360-degree horizontal dispersion pattern
  • Hi-Fidelity 8 Ohm 100W
  • Revolutionary two-piece design allows for two-phase installation
  • Rugged construction can support up to 250 lbs.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ATS183GL8
Product Name Garden Speaker (Tall Base) 8 Ohm
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 7564602 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
NE Tweeter, 3/4
Specs
Nominal Power 100 watts
Sensitivity 86.8 dB
Resonance Frequency 769 Hz
View Details