Tymphany Corporation NE Tweeter, 3/4" (19 mm), deep anodized alu dome, NdFeB motor, round alu faceplate, 4 ohm NE19VTC-04

Description
Peerless Platinum Tweeters (NE19VTC-04) NE Tweeter, 3/4" (19 mm), deep anodized alu dome, NdFeB motor, round alu faceplate, 4 ohm
Description
Peerless Platinum Tweeters (NE19VTC-04) NE Tweeter, 3/4" (19 mm), deep anodized alu dome, NdFeB motor, round alu faceplate, 4 ohm

Suppliers

Company
Product
Description
Supplier Links
NE Tweeter, 3/4
Cupertino, CA, USA
NE Tweeter, 3/4" (19 mm), deep anodized alu dome, NdFeB motor, round alu faceplate, 4 ohm
NE19VTC-04
NE Tweeter, 3/4" (19 mm), deep anodized alu dome, NdFeB motor, round alu faceplate, 4 ohm NE19VTC-04
Peerless Platinum Tweeters (NE19VTC-04) NE Tweeter, 3/4" (19 mm), deep anodized alu dome, NdFeB motor, round alu faceplate, 4 ohm

Peerless Platinum Tweeters (NE19VTC-04)
NE Tweeter, 3/4" (19 mm), deep anodized alu dome, NdFeB motor, round alu faceplate, 4 ohm

Supplier's Site

Technical Specifications

  Tymphany Corporation
Product Category Speakers
Product Number NE19VTC-04
Product Name NE Tweeter, 3/4" (19 mm), deep anodized alu dome, NdFeB motor, round alu faceplate, 4 ohm
Nominal Power 100 watts
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SO-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 9.88 inch (251 mm)
View Details
Speakers - 526952 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 4 ohms
View Details
SPB-3D Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 3 to ? watts
Impedance ? to 16 ohms
Application Telephone or Voice Communication
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details