Visual Sound, Inc. 3 Input Stereo/Mono Audio Amplifier AT-PA100

Description
Atlona Technologies The Atlona AT-PA100 is a Professional Stereo/Mono Audio Amplifier with 3 Inputs (2 x Stereo, 1 x MIC). The PC100 is based on the digital amplification circuit (Class-D) and allows to work in either Stereo mode 2x20w or in Bridge mode (Mono) at 1x40W. The Atlona AT-PA100 is a Professional Stereo/Mono Audio Amplifier with 3 Inputs (2 x Stereo, 1 x MIC). The PC100 is based on the digital amplification circuit (Class-D) and allows the ability to work in either Stereo mode 2x20w or in Bridge mode (Mono) at 1x40W. The Atlona amplifier has a built-in EQ control to allow user to adjust Bass and Treble and also mix Mic signal. In addition to all the above, Atlona had added an RS232 control, which is very useful for any commercial applications where a 3rd party control system is being used. Commercial Class-D Stereo/Mono Audio Amplifier 2x20Watt @ 4Ohm or 1x40Watt @ 8Ohm, amplifier could be used to amplifier 2 speakers or one speaker when in Bridge mode. Dual-Mono Ability. Mono could be shared between 2 speakers at a higher impedance. Microphone mixer function. The microphone can be mixed with line audio output, and separately controllable. Two stereo audio inputs and one Microphone input, switchable by front panel buttons or RS232. Volume/Bass/Treble controllable by front panel buttons or RS232, which makes it a perfect device for any commercial application where a 3rd party control system is used. Line audio output, with volume control. RS232 control ability includes feedbacks which will allow control panel to know whether the certain change was made or not. Antistatic case design: providing good protection for long-term and intermittent performance. Internal international power supply (100Volt~240Volt AC, 50/60Hz) for worldwide compatibility. Fast switching speed. LED indicator, for power and input status.
Description
Atlona Technologies The Atlona AT-PA100 is a Professional Stereo/Mono Audio Amplifier with 3 Inputs (2 x Stereo, 1 x MIC). The PC100 is based on the digital amplification circuit (Class-D) and allows to work in either Stereo mode 2x20w or in Bridge mode (Mono) at 1x40W. The Atlona AT-PA100 is a Professional Stereo/Mono Audio Amplifier with 3 Inputs (2 x Stereo, 1 x MIC). The PC100 is based on the digital amplification circuit (Class-D) and allows the ability to work in either Stereo mode 2x20w or in Bridge mode (Mono) at 1x40W. The Atlona amplifier has a built-in EQ control to allow user to adjust Bass and Treble and also mix Mic signal. In addition to all the above, Atlona had added an RS232 control, which is very useful for any commercial applications where a 3rd party control system is being used. Commercial Class-D Stereo/Mono Audio Amplifier 2x20Watt @ 4Ohm or 1x40Watt @ 8Ohm, amplifier could be used to amplifier 2 speakers or one speaker when in Bridge mode. Dual-Mono Ability. Mono could be shared between 2 speakers at a higher impedance. Microphone mixer function. The microphone can be mixed with line audio output, and separately controllable. Two stereo audio inputs and one Microphone input, switchable by front panel buttons or RS232. Volume/Bass/Treble controllable by front panel buttons or RS232, which makes it a perfect device for any commercial application where a 3rd party control system is used. Line audio output, with volume control. RS232 control ability includes feedbacks which will allow control panel to know whether the certain change was made or not. Antistatic case design: providing good protection for long-term and intermittent performance. Internal international power supply (100Volt~240Volt AC, 50/60Hz) for worldwide compatibility. Fast switching speed. LED indicator, for power and input status.

Suppliers

Company
Product
Description
Supplier Links
3 Input Stereo/Mono Audio Amplifier - AT-PA100 - Visual Sound, Inc.
Broomall, PA, USA
3 Input Stereo/Mono Audio Amplifier
AT-PA100
3 Input Stereo/Mono Audio Amplifier AT-PA100
Atlona Technologies The Atlona AT-PA100 is a Professional Stereo/Mono Audio Amplifier with 3 Inputs (2 x Stereo, 1 x MIC). The PC100 is based on the digital amplification circuit (Class-D) and allows to work in either Stereo mode 2x20w or in Bridge mode (Mono) at 1x40W. The Atlona AT-PA100 is a Professional Stereo/Mono Audio Amplifier with 3 Inputs (2 x Stereo, 1 x MIC). The PC100 is based on the digital amplification circuit (Class-D) and allows the ability to work in either Stereo mode 2x20w or in Bridge mode (Mono) at 1x40W. The Atlona amplifier has a built-in EQ control to allow user to adjust Bass and Treble and also mix Mic signal. In addition to all the above, Atlona had added an RS232 control, which is very useful for any commercial applications where a 3rd party control system is being used. Commercial Class-D Stereo/Mono Audio Amplifier 2x20Watt @ 4Ohm or 1x40Watt @ 8Ohm, amplifier could be used to amplifier 2 speakers or one speaker when in Bridge mode. Dual-Mono Ability. Mono could be shared between 2 speakers at a higher impedance. Microphone mixer function. The microphone can be mixed with line audio output, and separately controllable. Two stereo audio inputs and one Microphone input, switchable by front panel buttons or RS232. Volume/Bass/Treble controllable by front panel buttons or RS232, which makes it a perfect device for any commercial application where a 3rd party control system is used. Line audio output, with volume control. RS232 control ability includes feedbacks which will allow control panel to know whether the certain change was made or not. Antistatic case design: providing good protection for long-term and intermittent performance. Internal international power supply (100Volt~240Volt AC, 50/60Hz) for worldwide compatibility. Fast switching speed. LED indicator, for power and input status.

Atlona Technologies

The Atlona AT-PA100 is a Professional Stereo/Mono Audio Amplifier with 3 Inputs (2 x Stereo, 1 x MIC). The PC100 is based on the digital amplification circuit (Class-D) and allows to work in either Stereo mode 2x20w or in Bridge mode (Mono) at 1x40W.

The Atlona AT-PA100 is a Professional Stereo/Mono Audio Amplifier with 3 Inputs (2 x Stereo, 1 x MIC). The PC100 is based on the digital amplification circuit (Class-D) and allows the ability to work in either Stereo mode 2x20w or in Bridge mode (Mono) at 1x40W. The Atlona amplifier has a built-in EQ control to allow user to adjust Bass and Treble and also mix Mic signal. In addition to all the above, Atlona had added an RS232 control, which is very useful for any commercial applications where a 3rd party control system is being used.

  • Commercial Class-D Stereo/Mono Audio Amplifier
  • 2x20Watt @ 4Ohm or 1x40Watt @ 8Ohm, amplifier could be used to amplifier 2 speakers or one speaker when in Bridge mode.
  • Dual-Mono Ability. Mono could be shared between 2 speakers at a higher impedance.
  • Microphone mixer function. The microphone can be mixed with line audio output, and separately controllable.
  • Two stereo audio inputs and one Microphone input, switchable by front panel buttons or RS232.
  • Volume/Bass/Treble controllable by front panel buttons or RS232, which makes it a perfect device for any commercial application where
  • a 3rd party control system is used.
  • Line audio output, with volume control.
  • RS232 control ability includes feedbacks which will allow control panel to know whether the certain change was made or not.
  • Antistatic case design: providing good protection for long-term and intermittent performance.
  • Internal international power supply (100Volt~240Volt AC, 50/60Hz) for worldwide compatibility.
  • Fast switching speed.
  • LED indicator, for power and input status.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number AT-PA100
Product Name 3 Input Stereo/Mono Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Commercial Audio Mixing Amplifiers - MA120 - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Amplifier Class Class D
Continuous Power 120 watts
View Details
Fully balanced Transformer coupled headphone amp - WA22 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.0500 MHz
Nominal Impedance 100000 ohms
View Details