Visual Sound, Inc. 2-Way Digital Audio Converter AT-AD2

Description
Atlona Technologies Atlona's AT-AD-2 Toslink/Coaxial Audio converter is a great little gadget for those who need to convert optical to coaxial or coaxial to optical or even input a single optical or coaxial and get both outputs working simultaneously. Supports two-way conversion: Digital Coaxial to Toslink or Toslink to Coaxial. Supports audio input from 2 channels up to 5.1 channels Supports amplification of S/PDIF audio and extends the transferring distance, through coaxial and/or Toslink cables. Select one input from Coaxial or Toslink input ports, and send S/PDIF audio signal to both Coaxial and Toslink output ports simultaneously. Compact size and easy to install.
Description
Atlona Technologies Atlona's AT-AD-2 Toslink/Coaxial Audio converter is a great little gadget for those who need to convert optical to coaxial or coaxial to optical or even input a single optical or coaxial and get both outputs working simultaneously. Supports two-way conversion: Digital Coaxial to Toslink or Toslink to Coaxial. Supports audio input from 2 channels up to 5.1 channels Supports amplification of S/PDIF audio and extends the transferring distance, through coaxial and/or Toslink cables. Select one input from Coaxial or Toslink input ports, and send S/PDIF audio signal to both Coaxial and Toslink output ports simultaneously. Compact size and easy to install.

Suppliers

Company
Product
Description
Supplier Links
2-Way Digital Audio Converter - AT-AD2 - Visual Sound, Inc.
Broomall, PA, USA
2-Way Digital Audio Converter
AT-AD2
2-Way Digital Audio Converter AT-AD2
Atlona Technologies Atlona's AT-AD-2 Toslink/Coaxial Audio converter is a great little gadget for those who need to convert optical to coaxial or coaxial to optical or even input a single optical or coaxial and get both outputs working simultaneously. Supports two-way conversion: Digital Coaxial to Toslink or Toslink to Coaxial. Supports audio input from 2 channels up to 5.1 channels Supports amplification of S/PDIF audio and extends the transferring distance, through coaxial and/or Toslink cables. Select one input from Coaxial or Toslink input ports, and send S/PDIF audio signal to both Coaxial and Toslink output ports simultaneously. Compact size and easy to install.

Atlona Technologies

Atlona's AT-AD-2 Toslink/Coaxial Audio converter is a great little gadget for those who need to convert optical to coaxial or coaxial to optical or even input a single optical or coaxial and get both outputs working simultaneously.

  • Supports two-way conversion: Digital Coaxial to Toslink or Toslink to Coaxial.
  • Supports audio input from 2 channels up to 5.1 channels
  • Supports amplification of S/PDIF audio and extends the transferring distance, through coaxial and/or Toslink cables.
  • Select one input from Coaxial or Toslink input ports, and send S/PDIF audio signal to both Coaxial and Toslink output ports simultaneously.
  • Compact size and easy to install.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number AT-AD2
Product Name 2-Way Digital Audio Converter
Unlock Full Specs
to access all available technical data

Similar Products

 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Fully balanced Transformer coupled headphone amp - WA22 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.0500 MHz
Nominal Impedance 100000 ohms
View Details
Monoblock Class D Full-Range Amplifier, 750 W x 1 @ 1.5-4 Ω - HD750/1 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 6.00E-6 to 0.0300 MHz
View Details