Visual Sound, Inc. 8"-Cone Amplified Loudspeaker AS1

Description
Bogen Communications, Inc. The AS1 amplified speaker systems is designed for small installations. It eliminates the use of a centralized amplifier and provides volume adjustment at each location. Amplified speaker systems are easy to install and interface with phone systems. 8"-cone speaker Compact IC amplifier and volume control Operates on 24-V DC Power Supply: Up to nine AS1 speakers can be driven from one Bogen model PRSASAC; larger systems use PRS624DA
Description
Bogen Communications, Inc. The AS1 amplified speaker systems is designed for small installations. It eliminates the use of a centralized amplifier and provides volume adjustment at each location. Amplified speaker systems are easy to install and interface with phone systems. 8"-cone speaker Compact IC amplifier and volume control Operates on 24-V DC Power Supply: Up to nine AS1 speakers can be driven from one Bogen model PRSASAC; larger systems use PRS624DA

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
8"-Cone Amplified Loudspeaker
AS1
8"-Cone Amplified Loudspeaker AS1
Bogen Communications, Inc. The AS1 amplified speaker systems is designed for small installations. It eliminates the use of a centralized amplifier and provides volume adjustment at each location. Amplified speaker systems are easy to install and interface with phone systems. 8"-cone speaker Compact IC amplifier and volume control Operates on 24-V DC Power Supply: Up to nine AS1 speakers can be driven from one Bogen model PRSASAC; larger systems use PRS624DA

Bogen Communications, Inc.

The AS1 amplified speaker systems is designed for small installations. It eliminates the use of a centralized amplifier and provides volume adjustment at each location. Amplified speaker systems are easy to install and interface with phone systems.

  • 8"-cone speaker
  • Compact IC amplifier and volume control
  • Operates on 24-V DC
  • Power Supply: Up to nine AS1 speakers can be driven from one Bogen model PRSASAC; larger systems use PRS624DA
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AS1
Product Name 8"-Cone Amplified Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7717008P - RS Components, Ltd.
Specs
SPL 88 dB
Nominal Power 0.1000 watts
Impedance 8 ohms
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
MVP Series II 18
Specs
SPL 130 dB
Nominal Power 300 watts
Sensitivity 98 dB
View Details