Biamp Systems, Ltd. MVP Series II 18" Subwoofer MVP-18S

Description
The MVP18S is a rugged, high-sensitivity, subwoofer system. The sys- tem utilizes one 18" woofer for solid bass and excellent power handling capability. This transducer is matched to an optimally tuned direct-radi- ating bass-reflex enclosure. The system is specifically designed for easy pole mounting of MVP full-range systems with an integral 1 3/8" diameter stand socket on top. The recessed handles, black carpeted exterior and injection molded corners also make this system attractive and rugged. The MVP18S offers a unique 150 Hz high-pass crossover output that makes it easy to add to existing full-range systems without additional amplifiers and electronic crossovers. This product should never be suspended by its handles. Loudspeaker Type: Subwoofer Operating Range: 40 Hz - 250 Hz, 60 Hz - 150 Hz (+/-3dB) Max Input Ratings: 300W continuous, 750W Program Maximum Output: 123 dB SPL / 130 dB SPL (peak) Nominal Impedance: 8 Ohms Nominal -6dB Beamwidth: 360° H x 360° V Drivers: LF (1) 18" Input Connection: (1) 1/4" jack, (2) Locking Connectors Mounting / Rigging Provisions: (1) 1-3/8" stand socket Weight: 89 lb. / 40.4 kg
Description
The MVP18S is a rugged, high-sensitivity, subwoofer system. The sys- tem utilizes one 18" woofer for solid bass and excellent power handling capability. This transducer is matched to an optimally tuned direct-radi- ating bass-reflex enclosure. The system is specifically designed for easy pole mounting of MVP full-range systems with an integral 1 3/8" diameter stand socket on top. The recessed handles, black carpeted exterior and injection molded corners also make this system attractive and rugged. The MVP18S offers a unique 150 Hz high-pass crossover output that makes it easy to add to existing full-range systems without additional amplifiers and electronic crossovers. This product should never be suspended by its handles. Loudspeaker Type: Subwoofer Operating Range: 40 Hz - 250 Hz, 60 Hz - 150 Hz (+/-3dB) Max Input Ratings: 300W continuous, 750W Program Maximum Output: 123 dB SPL / 130 dB SPL (peak) Nominal Impedance: 8 Ohms Nominal -6dB Beamwidth: 360° H x 360° V Drivers: LF (1) 18" Input Connection: (1) 1/4" jack, (2) Locking Connectors Mounting / Rigging Provisions: (1) 1-3/8" stand socket Weight: 89 lb. / 40.4 kg

Suppliers

Company
Product
Description
Supplier Links
MVP Series II 18
Berlin, CT, USA
MVP Series II 18" Subwoofer
58161
MVP Series II 18" Subwoofer 58161
The MVP18S is a rugged, high-sensitivity, subwoofer system. The sys- tem utilizes one 18" woofer for solid bass and excellent power handling capability. This transducer is matched to an optimally tuned direct-radi- ating bass-reflex enclosure. The system is specifically designed for easy pole mounting of MVP full-range systems with an integral 1 3/8" diameter stand socket on top. The recessed handles, black carpeted exterior and injection molded corners also make this system attractive and rugged. The MVP18S offers a unique 150 Hz high-pass crossover output that makes it easy to add to existing full-range systems without additional amplifiers and electronic crossovers. This product should never be suspended by its handles. Loudspeaker Type: Subwoofer Operating Range: 40 Hz - 250 Hz, 60 Hz - 150 Hz (+/-3dB) Max Input Ratings: 300W continuous, 750W Program Maximum Output: 123 dB SPL / 130 dB SPL (peak) Nominal Impedance: 8 Ohms Nominal -6dB Beamwidth: 360° H x 360° V Drivers: LF (1) 18" Input Connection: (1) 1/4" jack, (2) Locking Connectors Mounting / Rigging Provisions: (1) 1-3/8" stand socket Weight: 89 lb. / 40.4 kg

The MVP18S is a rugged, high-sensitivity, subwoofer system. The sys- tem utilizes one 18" woofer for solid bass and excellent power handling capability. This transducer is matched to an optimally tuned direct-radi- ating bass-reflex enclosure. The system is specifically designed for easy pole mounting of MVP full-range systems with an integral 1 3/8" diameter stand socket on top. The recessed handles, black carpeted exterior and injection molded corners also make this system attractive and rugged.
The MVP18S offers a unique 150 Hz high-pass crossover output that makes it easy to add to existing full-range systems without additional amplifiers and electronic crossovers. This product should never be suspended by its handles.
Loudspeaker Type: Subwoofer
Operating Range: 40 Hz - 250 Hz, 60 Hz - 150 Hz (+/-3dB)
Max Input Ratings: 300W continuous, 750W Program
Maximum Output: 123 dB SPL / 130 dB SPL (peak)
Nominal Impedance: 8 Ohms
Nominal -6dB Beamwidth: 360° H x 360° V
Drivers: LF (1) 18"
Input Connection: (1) 1/4" jack, (2) Locking Connectors
Mounting / Rigging Provisions: (1) 1-3/8" stand socket
Weight: 89 lb. / 40.4 kg

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 58161
Product Name MVP Series II 18" Subwoofer
SPL 130 dB
Nominal Power 300 watts
Sensitivity 98 dB
Unlock Full Specs
to access all available technical data

Similar Products

AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-100K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
Speakers - 526876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.50 inch (38 mm)
View Details
High Performance 8-inch Pendant Loudspeaker - DP8 - Biamp Systems, Ltd.
Specs
SPL 3 to 6 dB
Impedance 8 ohms
Size 8.00 inch (203 mm)
View Details