Visual Sound, Inc. 2x210W Commercial Power Amplifier, 4/8? or High-Power 70V AMP-2210HT

Description
Crestron Electronics, Inc. High-output ENERGY STAR® qualified power amplifiers for all types of professional audio applications. Crestron® AMP-series Commercial Power Amplifiers provide a perfect combination of high output and efficiency for all types of professional audio applications. 100% Crestron engineered and built, these amplifiers are ENERGY STAR® qualified to enable organizations to fulfill their green initiatives without compromising on audio performance. Advanced design features include a high-efficiency amp topology with active power factor corrected power supply, delivering a generous amount of power in a space-saving 1U rack-mountable chassis. The AMP-2210HT provides two independent channels of amplification with configurable outputs to suit a range of system designs. Each channel is configurable via a simple selector switch to handle either low-Z or 70V constant-voltage speaker systems. Each channel is rated for 210W @ 70V or 4?, or 120W @ 8?. Additionally, the two channels may be bridged together to deliver a robust 420W @ 8? to a single load.[1] ENERGY STAR® Qualified Its ultra-efficient design allows the AMP-2210HT to meet demanding ENERGY STAR qualification requirements, affording a cost-reducing solution for everything from boardrooms and auditoriums to paging and background music systems. Auto power-down places the amplifier into a low-power standby state if no input signal is detected for 30 minutes. The amplifier quickly powers back on the instant an input signal is detected. In addition, each amp channel can be independently enabled or disabled via jumpers or remote contacts, reducing power consumption by shutting down individual channels when they are not needed. Whether switched remotely or through an AC power controller, the AMP-2210HT draws no added inrush current during power-up, reducing AC circuit requirements and potentially eliminating the need for extra power sequencing equipment. Professional System Integration The AMP-2210HT includes professional balanced inputs with rear-panel ?10dB input level adjustments to assure compatibility with a wide range of audio sources. Remote power control is enabled for each channel using external contact closures, switches, or control system relays. All input, output, and remote control connections are facilitated via detachable screw-terminal connectors to simplify installation and servicing. Cool and Compact The AMP-2210HT features a durable, lightweight chassis that may be placed on a shelf, or rack-mounted using the rack ears provided. At only one rack space high and under 15 inches deep, it is ideal for installations requiring a lot of power in a limited space. Its efficient, cool-running design gives off substantially less heat than comparably rated amplifiers. Convection cooling means there are no noisy fans, allowing the AMP-2210HT to be installed in a boardroom lectern or credenza without affecting noise levels. Rugged and Dependable All AMP-series amplifiers are designed for ultimate dependability in a wide range of commercial environments. Built-in over current and DC offset protection on each channel helps prevent damage to the amplifier and speakers due to external or internal faults. Discrete thermal protection is also provided on each channel and the power supply. Front panel indicators are provided for each channel to show signal presence, clipping, and fault conditions. Ultra-efficient amplifier design High-output, low noise, low distortion performance Each channel selectable for 4/8? or 70V Two Channels each rated 210W@4?, 120W@8?, and 210W@70V Individual channel power control via jumper or remote contact Auto power-down after 30 minutes of no signal Instant auto power-on when a signal is detected No inrush current during power-up Over current and DC offset protection per output Thermal protection on the power supply and each channel Front panel signal, clip, and fault indicators per channel Professional balanced inputs Detachable terminal block connectors Rear panel 10dB input level controls Convection cooled - no noisy fans Single-space 1U rack mountable Under 15 inches deep Universal power supply with active power factor correction 150W max consumption at any line voltage
Description
Crestron Electronics, Inc. High-output ENERGY STAR® qualified power amplifiers for all types of professional audio applications. Crestron® AMP-series Commercial Power Amplifiers provide a perfect combination of high output and efficiency for all types of professional audio applications. 100% Crestron engineered and built, these amplifiers are ENERGY STAR® qualified to enable organizations to fulfill their green initiatives without compromising on audio performance. Advanced design features include a high-efficiency amp topology with active power factor corrected power supply, delivering a generous amount of power in a space-saving 1U rack-mountable chassis. The AMP-2210HT provides two independent channels of amplification with configurable outputs to suit a range of system designs. Each channel is configurable via a simple selector switch to handle either low-Z or 70V constant-voltage speaker systems. Each channel is rated for 210W @ 70V or 4?, or 120W @ 8?. Additionally, the two channels may be bridged together to deliver a robust 420W @ 8? to a single load.[1] ENERGY STAR® Qualified Its ultra-efficient design allows the AMP-2210HT to meet demanding ENERGY STAR qualification requirements, affording a cost-reducing solution for everything from boardrooms and auditoriums to paging and background music systems. Auto power-down places the amplifier into a low-power standby state if no input signal is detected for 30 minutes. The amplifier quickly powers back on the instant an input signal is detected. In addition, each amp channel can be independently enabled or disabled via jumpers or remote contacts, reducing power consumption by shutting down individual channels when they are not needed. Whether switched remotely or through an AC power controller, the AMP-2210HT draws no added inrush current during power-up, reducing AC circuit requirements and potentially eliminating the need for extra power sequencing equipment. Professional System Integration The AMP-2210HT includes professional balanced inputs with rear-panel ?10dB input level adjustments to assure compatibility with a wide range of audio sources. Remote power control is enabled for each channel using external contact closures, switches, or control system relays. All input, output, and remote control connections are facilitated via detachable screw-terminal connectors to simplify installation and servicing. Cool and Compact The AMP-2210HT features a durable, lightweight chassis that may be placed on a shelf, or rack-mounted using the rack ears provided. At only one rack space high and under 15 inches deep, it is ideal for installations requiring a lot of power in a limited space. Its efficient, cool-running design gives off substantially less heat than comparably rated amplifiers. Convection cooling means there are no noisy fans, allowing the AMP-2210HT to be installed in a boardroom lectern or credenza without affecting noise levels. Rugged and Dependable All AMP-series amplifiers are designed for ultimate dependability in a wide range of commercial environments. Built-in over current and DC offset protection on each channel helps prevent damage to the amplifier and speakers due to external or internal faults. Discrete thermal protection is also provided on each channel and the power supply. Front panel indicators are provided for each channel to show signal presence, clipping, and fault conditions. Ultra-efficient amplifier design High-output, low noise, low distortion performance Each channel selectable for 4/8? or 70V Two Channels each rated 210W@4?, 120W@8?, and 210W@70V Individual channel power control via jumper or remote contact Auto power-down after 30 minutes of no signal Instant auto power-on when a signal is detected No inrush current during power-up Over current and DC offset protection per output Thermal protection on the power supply and each channel Front panel signal, clip, and fault indicators per channel Professional balanced inputs Detachable terminal block connectors Rear panel 10dB input level controls Convection cooled - no noisy fans Single-space 1U rack mountable Under 15 inches deep Universal power supply with active power factor correction 150W max consumption at any line voltage

Suppliers

Company
Product
Description
Supplier Links
2x210W Commercial Power Amplifier, 4/8? or High-Power 70V - AMP-2210HT - Visual Sound, Inc.
Broomall, PA, USA
2x210W Commercial Power Amplifier, 4/8? or High-Power 70V
AMP-2210HT
2x210W Commercial Power Amplifier, 4/8? or High-Power 70V AMP-2210HT
Crestron Electronics, Inc. High-output ENERGY STAR® qualified power amplifiers for all types of professional audio applications. Crestron® AMP-series Commercial Power Amplifiers provide a perfect combination of high output and efficiency for all types of professional audio applications. 100% Crestron engineered and built, these amplifiers are ENERGY STAR® qualified to enable organizations to fulfill their green initiatives without compromising on audio performance. Advanced design features include a high-efficiency amp topology with active power factor corrected power supply, delivering a generous amount of power in a space-saving 1U rack-mountable chassis. The AMP-2210HT provides two independent channels of amplification with configurable outputs to suit a range of system designs. Each channel is configurable via a simple selector switch to handle either low-Z or 70V constant-voltage speaker systems. Each channel is rated for 210W @ 70V or 4?, or 120W @ 8?. Additionally, the two channels may be bridged together to deliver a robust 420W @ 8? to a single load.[1] ENERGY STAR® Qualified Its ultra-efficient design allows the AMP-2210HT to meet demanding ENERGY STAR qualification requirements, affording a cost-reducing solution for everything from boardrooms and auditoriums to paging and background music systems. Auto power-down places the amplifier into a low-power standby state if no input signal is detected for 30 minutes. The amplifier quickly powers back on the instant an input signal is detected. In addition, each amp channel can be independently enabled or disabled via jumpers or remote contacts, reducing power consumption by shutting down individual channels when they are not needed. Whether switched remotely or through an AC power controller, the AMP-2210HT draws no added inrush current during power-up, reducing AC circuit requirements and potentially eliminating the need for extra power sequencing equipment. Professional System Integration The AMP-2210HT includes professional balanced inputs with rear-panel ?10dB input level adjustments to assure compatibility with a wide range of audio sources. Remote power control is enabled for each channel using external contact closures, switches, or control system relays. All input, output, and remote control connections are facilitated via detachable screw-terminal connectors to simplify installation and servicing. Cool and Compact The AMP-2210HT features a durable, lightweight chassis that may be placed on a shelf, or rack-mounted using the rack ears provided. At only one rack space high and under 15 inches deep, it is ideal for installations requiring a lot of power in a limited space. Its efficient, cool-running design gives off substantially less heat than comparably rated amplifiers. Convection cooling means there are no noisy fans, allowing the AMP-2210HT to be installed in a boardroom lectern or credenza without affecting noise levels. Rugged and Dependable All AMP-series amplifiers are designed for ultimate dependability in a wide range of commercial environments. Built-in over current and DC offset protection on each channel helps prevent damage to the amplifier and speakers due to external or internal faults. Discrete thermal protection is also provided on each channel and the power supply. Front panel indicators are provided for each channel to show signal presence, clipping, and fault conditions. Ultra-efficient amplifier design High-output, low noise, low distortion performance Each channel selectable for 4/8? or 70V Two Channels each rated 210W@4?, 120W@8?, and 210W@70V Individual channel power control via jumper or remote contact Auto power-down after 30 minutes of no signal Instant auto power-on when a signal is detected No inrush current during power-up Over current and DC offset protection per output Thermal protection on the power supply and each channel Front panel signal, clip, and fault indicators per channel Professional balanced inputs Detachable terminal block connectors Rear panel 10dB input level controls Convection cooled - no noisy fans Single-space 1U rack mountable Under 15 inches deep Universal power supply with active power factor correction 150W max consumption at any line voltage

Crestron Electronics, Inc.

High-output ENERGY STAR® qualified power amplifiers for all types of professional audio applications.

Crestron® AMP-series Commercial Power Amplifiers provide a perfect combination of high output and efficiency for all types of professional audio applications. 100% Crestron engineered and built, these amplifiers are ENERGY STAR® qualified to enable organizations to fulfill their green initiatives without compromising on audio performance. Advanced design features include a high-efficiency amp topology with active power factor corrected power supply, delivering a generous amount of power in a space-saving 1U rack-mountable chassis. The AMP-2210HT provides two independent channels of amplification with configurable outputs to suit a range of system designs. Each channel is configurable via a simple selector switch to handle either low-Z or 70V constant-voltage speaker systems. Each channel is rated for 210W @ 70V or 4?, or 120W @ 8?. Additionally, the two channels may be bridged together to deliver a robust 420W @ 8? to a single load.[1] ENERGY STAR® Qualified Its ultra-efficient design allows the AMP-2210HT to meet demanding ENERGY STAR qualification requirements, affording a cost-reducing solution for everything from boardrooms and auditoriums to paging and background music systems. Auto power-down places the amplifier into a low-power standby state if no input signal is detected for 30 minutes. The amplifier quickly powers back on the instant an input signal is detected. In addition, each amp channel can be independently enabled or disabled via jumpers or remote contacts, reducing power consumption by shutting down individual channels when they are not needed. Whether switched remotely or through an AC power controller, the AMP-2210HT draws no added inrush current during power-up, reducing AC circuit requirements and potentially eliminating the need for extra power sequencing equipment. Professional System Integration The AMP-2210HT includes professional balanced inputs with rear-panel ?10dB input level adjustments to assure compatibility with a wide range of audio sources. Remote power control is enabled for each channel using external contact closures, switches, or control system relays. All input, output, and remote control connections are facilitated via detachable screw-terminal connectors to simplify installation and servicing. Cool and Compact The AMP-2210HT features a durable, lightweight chassis that may be placed on a shelf, or rack-mounted using the rack ears provided. At only one rack space high and under 15 inches deep, it is ideal for installations requiring a lot of power in a limited space. Its efficient, cool-running design gives off substantially less heat than comparably rated amplifiers. Convection cooling means there are no noisy fans, allowing the AMP-2210HT to be installed in a boardroom lectern or credenza without affecting noise levels. Rugged and Dependable All AMP-series amplifiers are designed for ultimate dependability in a wide range of commercial environments. Built-in over current and DC offset protection on each channel helps prevent damage to the amplifier and speakers due to external or internal faults. Discrete thermal protection is also provided on each channel and the power supply. Front panel indicators are provided for each channel to show signal presence, clipping, and fault conditions.

  • Ultra-efficient amplifier design
  • High-output, low noise, low distortion performance
  • Each channel selectable for 4/8? or 70V
  • Two Channels each rated 210W@4?, 120W@8?, and 210W@70V
  • Individual channel power control via jumper or remote contact
  • Auto power-down after 30 minutes of no signal
  • Instant auto power-on when a signal is detected
  • No inrush current during power-up
  • Over current and DC offset protection per output
  • Thermal protection on the power supply and each channel
  • Front panel signal, clip, and fault indicators per channel
  • Professional balanced inputs
  • Detachable terminal block connectors
  • Rear panel 10dB input level controls
  • Convection cooled - no noisy fans
  • Single-space 1U rack mountable
  • Under 15 inches deep
  • Universal power supply with active power factor correction
  • 150W max consumption at any line voltage
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number AMP-2210HT
Product Name 2x210W Commercial Power Amplifier, 4/8? or High-Power 70V
Unlock Full Specs
to access all available technical data

Similar Products

 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Preamplifier - CRY510 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
Commercial Audio Mixing Amplifiers - CONCEPT1T - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Continuous Power 60 watts
Number of Channels 2 #
View Details