Biamp Systems, Ltd. Commercial Audio Mixing Amplifiers CONCEPT1T

Description
For a long time, installers worldwide have been unhappy with consumer electronics and they were looking for a professional integrated amplifier for use in commercial environments, boardrooms or small businesses designed for 24/7 operation. Therefore, we developed the CONCEPT1T, a stereo or two mono channel (2 x 60 watts in 100 volt) amplifier for small and medium-sized projects. This CONCEPT1T 100-volt integrated mixing amplifier can operate with one stereo zone, two volume-linked zones or two individual-volume zones. The unit can be controlled via RS232 that makes integration into your AV solution possible. The built-in limiters and system design guarantee a failsafe solution 24 hours a day, 7 days a week. To make the life of the end-user as easy as can be, the CONCEPT1T has user settings and installer settings. Only the absolute necessary features like volume, tone control and source selection can be adjusted by the end-user. The other advanced settings (operation mode settings, maximum music and mic volume, gain input adjustment, automatic loudness on/off, paging on/off per zone) can be configured and secured by the installer.
Datasheet
Description
For a long time, installers worldwide have been unhappy with consumer electronics and they were looking for a professional integrated amplifier for use in commercial environments, boardrooms or small businesses designed for 24/7 operation. Therefore, we developed the CONCEPT1T, a stereo or two mono channel (2 x 60 watts in 100 volt) amplifier for small and medium-sized projects. This CONCEPT1T 100-volt integrated mixing amplifier can operate with one stereo zone, two volume-linked zones or two individual-volume zones. The unit can be controlled via RS232 that makes integration into your AV solution possible. The built-in limiters and system design guarantee a failsafe solution 24 hours a day, 7 days a week. To make the life of the end-user as easy as can be, the CONCEPT1T has user settings and installer settings. Only the absolute necessary features like volume, tone control and source selection can be adjusted by the end-user. The other advanced settings (operation mode settings, maximum music and mic volume, gain input adjustment, automatic loudness on/off, paging on/off per zone) can be configured and secured by the installer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial Audio Mixing Amplifiers - CONCEPT1T - Biamp Systems, Ltd.
Beaverton, OR, United States
Commercial Audio Mixing Amplifiers
CONCEPT1T
Commercial Audio Mixing Amplifiers CONCEPT1T
For a long time, installers worldwide have been unhappy with consumer electronics and they were looking for a professional integrated amplifier for use in commercial environments, boardrooms or small businesses designed for 24/7 operation. Therefore, we developed the CONCEPT1T, a stereo or two mono channel (2 x 60 watts in 100 volt) amplifier for small and medium-sized projects. This CONCEPT1T 100-volt integrated mixing amplifier can operate with one stereo zone, two volume-linked zones or two individual-volume zones. The unit can be controlled via RS232 that makes integration into your AV solution possible. The built-in limiters and system design guarantee a failsafe solution 24 hours a day, 7 days a week. To make the life of the end-user as easy as can be, the CONCEPT1T has user settings and installer settings. Only the absolute necessary features like volume, tone control and source selection can be adjusted by the end-user. The other advanced settings (operation mode settings, maximum music and mic volume, gain input adjustment, automatic loudness on/off, paging on/off per zone) can be configured and secured by the installer.

For a long time, installers worldwide have been unhappy with consumer electronics and they were looking for a professional integrated amplifier for use in commercial environments, boardrooms or small businesses designed for 24/7 operation. Therefore, we developed the CONCEPT1T, a stereo or two mono channel (2 x 60 watts in 100 volt) amplifier for small and medium-sized projects.

This CONCEPT1T 100-volt integrated mixing amplifier can operate with one stereo zone, two volume-linked zones or two individual-volume zones. The unit can be controlled via RS232 that makes integration into your AV solution possible. The built-in limiters and system design guarantee a failsafe solution 24 hours a day, 7 days a week.

To make the life of the end-user as easy as can be, the CONCEPT1T has user settings and installer settings. Only the absolute necessary features like volume, tone control and source selection can be adjusted by the end-user. The other advanced settings (operation mode settings, maximum music and mic volume, gain input adjustment, automatic loudness on/off, paging on/off per zone) can be configured and secured by the installer.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Audio Amplifiers and Preamplifiers
Product Number CONCEPT1T
Product Name Commercial Audio Mixing Amplifiers
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
2-Channel Class D Marine Full-Range Amplifier, 100 W x 2 @ 2 Ω / 75 W x 2 @ 4 Ω - 14.4V - M200/2 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.20E-5 to 0.0220 MHz
View Details
Commercial Audio Power Amplifiers - PA240P - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Continuous Power 240 watts
Nominal Impedance 4 ohms
View Details