Visual Sound, Inc. High Power 6.5 Inch Mid-High Frequency Loudspeaker & Rotatable Horn, 60 x 40 Degree Coverage, White Finish AM4200/64-WH

Description
JBL Professional AM4200/64 is a medium power midhigh frequency loudspeaker system comprised of one 150 mm (6 in) CMCD Cone Midrange Compression Driver and one 38 mm (1.5 in) exit/38 mm (1.5 in) voice-coil HF compression driver. The multi-band PT Progressive Transition mid-high frequency waveguide provides well-controlled 60° by 40° coverage and is rotatable for cabinet positioning in either horizontal or vertical orientation. High-slope crossovers minimize band overlap and well-controlled off-axis response enhances arrayability. The cabinet is fitted with M10 threaded suspension points. Preengineered array bracketry is available. AM4200/64 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications. 60° x 40° Coverage, rotatable for use in either vertical or horizontal orientation CMCD™ Cone Midrange Compression Driver™ provides low midrange distortion, increased sensitivity, extended bandwidth and improved phase coherency PT™ Progressive Transition™ Waveguide for excellent pattern control with low distortion Bi-Amp/Passive Switchable Optional planar array frame kits PAF-2K for 3-wide array with ASB6118 subwoofer in center or PAF-3K for AL6115 LF in center Use with LF and/or subwoofer cabinets in fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live nightclubs, discotheques, sports facilities and themed entertainment venues
Description
JBL Professional AM4200/64 is a medium power midhigh frequency loudspeaker system comprised of one 150 mm (6 in) CMCD Cone Midrange Compression Driver and one 38 mm (1.5 in) exit/38 mm (1.5 in) voice-coil HF compression driver. The multi-band PT Progressive Transition mid-high frequency waveguide provides well-controlled 60° by 40° coverage and is rotatable for cabinet positioning in either horizontal or vertical orientation. High-slope crossovers minimize band overlap and well-controlled off-axis response enhances arrayability. The cabinet is fitted with M10 threaded suspension points. Preengineered array bracketry is available. AM4200/64 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications. 60° x 40° Coverage, rotatable for use in either vertical or horizontal orientation CMCD™ Cone Midrange Compression Driver™ provides low midrange distortion, increased sensitivity, extended bandwidth and improved phase coherency PT™ Progressive Transition™ Waveguide for excellent pattern control with low distortion Bi-Amp/Passive Switchable Optional planar array frame kits PAF-2K for 3-wide array with ASB6118 subwoofer in center or PAF-3K for AL6115 LF in center Use with LF and/or subwoofer cabinets in fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live nightclubs, discotheques, sports facilities and themed entertainment venues

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
High Power 6.5 Inch Mid-High Frequency Loudspeaker & Rotatable Horn, 60 x 40 Degree Coverage, White Finish
AM4200/64-WH
High Power 6.5 Inch Mid-High Frequency Loudspeaker & Rotatable Horn, 60 x 40 Degree Coverage, White Finish AM4200/64-WH
JBL Professional AM4200/64 is a medium power midhigh frequency loudspeaker system comprised of one 150 mm (6 in) CMCD Cone Midrange Compression Driver and one 38 mm (1.5 in) exit/38 mm (1.5 in) voice-coil HF compression driver. The multi-band PT Progressive Transition mid-high frequency waveguide provides well-controlled 60° by 40° coverage and is rotatable for cabinet positioning in either horizontal or vertical orientation. High-slope crossovers minimize band overlap and well-controlled off-axis response enhances arrayability. The cabinet is fitted with M10 threaded suspension points. Preengineered array bracketry is available. AM4200/64 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications. 60° x 40° Coverage, rotatable for use in either vertical or horizontal orientation CMCD™ Cone Midrange Compression Driver™ provides low midrange distortion, increased sensitivity, extended bandwidth and improved phase coherency PT™ Progressive Transition™ Waveguide for excellent pattern control with low distortion Bi-Amp/Passive Switchable Optional planar array frame kits PAF-2K for 3-wide array with ASB6118 subwoofer in center or PAF-3K for AL6115 LF in center Use with LF and/or subwoofer cabinets in fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live nightclubs, discotheques, sports facilities and themed entertainment venues

JBL Professional

AM4200/64 is a medium power midhigh frequency loudspeaker system comprised of one 150 mm (6 in) CMCD Cone Midrange Compression Driver and one 38 mm (1.5 in) exit/38 mm (1.5 in) voice-coil HF compression driver. The multi-band PT Progressive Transition mid-high frequency waveguide provides well-controlled 60° by 40° coverage and is rotatable for cabinet positioning in either horizontal or vertical orientation. High-slope crossovers minimize band overlap and well-controlled off-axis response enhances arrayability. The cabinet is fitted with M10 threaded suspension points. Preengineered array bracketry is available. AM4200/64 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications.

  • 60° x 40° Coverage, rotatable for use in either vertical or horizontal orientation
  • CMCD™ Cone Midrange Compression Driver™ provides low midrange distortion, increased sensitivity, extended bandwidth and improved phase coherency
  • PT™ Progressive Transition™ Waveguide for excellent pattern control with low distortion
  • Bi-Amp/Passive Switchable
  • Optional planar array frame kits PAF-2K for 3-wide array with ASB6118 subwoofer in center or PAF-3K for AL6115 LF in center
  • Use with LF and/or subwoofer cabinets in fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live nightclubs, discotheques, sports facilities and themed entertainment venues
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AM4200/64-WH
Product Name High Power 6.5 Inch Mid-High Frequency Loudspeaker & Rotatable Horn, 60 x 40 Degree Coverage, White Finish
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 7191982 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details