Visual Sound, Inc. High Power Low Frequency Loudspeaker with 2 x 15 Inch 2226H VGC Driver, Black Finish AL6125

Description
JBL Professional AL6125 is a high power, low frequency loudspeaker system comprised of two 380 mm (15 in) VGC Vented Gap Cooled low frequency drivers in a front-loaded, vented configuration. The rectangular cabinet is fitted with M10 threaded suspension points. AL6125 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of applications. Large vent area for high output Parallel/Discrete Switchable For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discothe ques, sports facilities and themed entertainment venues
Description
JBL Professional AL6125 is a high power, low frequency loudspeaker system comprised of two 380 mm (15 in) VGC Vented Gap Cooled low frequency drivers in a front-loaded, vented configuration. The rectangular cabinet is fitted with M10 threaded suspension points. AL6125 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of applications. Large vent area for high output Parallel/Discrete Switchable For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discothe ques, sports facilities and themed entertainment venues

Suppliers

Company
Product
Description
Supplier Links
High Power Low Frequency Loudspeaker with 2 x 15 Inch 2226H VGC Driver, Black Finish - AL6125 - Visual Sound, Inc.
Broomall, PA, USA
High Power Low Frequency Loudspeaker with 2 x 15 Inch 2226H VGC Driver, Black Finish
AL6125
High Power Low Frequency Loudspeaker with 2 x 15 Inch 2226H VGC Driver, Black Finish AL6125
JBL Professional AL6125 is a high power, low frequency loudspeaker system comprised of two 380 mm (15 in) VGC Vented Gap Cooled low frequency drivers in a front-loaded, vented configuration. The rectangular cabinet is fitted with M10 threaded suspension points. AL6125 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of applications. Large vent area for high output Parallel/Discrete Switchable For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discothe ques, sports facilities and themed entertainment venues

JBL Professional

AL6125 is a high power, low frequency loudspeaker system comprised of two 380 mm (15 in) VGC Vented Gap Cooled low frequency drivers in a front-loaded, vented configuration. The rectangular cabinet is fitted with M10 threaded suspension points. AL6125 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of applications.

  • Large vent area for high output
  • Parallel/Discrete Switchable
  • For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discotheques, sports facilities and themed entertainment venues
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AL6125
Product Name High Power Low Frequency Loudspeaker with 2 x 15 Inch 2226H VGC Driver, Black Finish
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276842 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 82 dB
Nominal Power 0.1000 watts
Impedance 8 ohms
View Details
ASHX and ASUX Explosion-Proof Amplified Speakers - ASUX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
OX Tweeter, 3/4
Specs
Nominal Power 80 watts
Sensitivity 91 dB
Resonance Frequency 1110 Hz
View Details
2 suppliers