Tymphany Corporation OX Tweeter, 3/4" (19 mm), fabric dome, NdFeB motor, no faceplate, 4 ohm OX20SC00-04

Description
Peerless Gold Tweeters (OX20SC00-04) OX Tweeter, 3/4" (19 mm), fabric dome, NdFeB motor, no faceplate, 4 ohm
Request a Quote Datasheet
Description
Peerless Gold Tweeters (OX20SC00-04) OX Tweeter, 3/4" (19 mm), fabric dome, NdFeB motor, no faceplate, 4 ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OX Tweeter, 3/4
Cupertino, CA, USA
OX Tweeter, 3/4" (19 mm), fabric dome, NdFeB motor, no faceplate, 4 ohm
OX20SC00-04
OX Tweeter, 3/4" (19 mm), fabric dome, NdFeB motor, no faceplate, 4 ohm OX20SC00-04
Peerless Gold Tweeters (OX20SC00-04) OX Tweeter, 3/4" (19 mm), fabric dome, NdFeB motor, no faceplate, 4 ohm

Peerless Gold Tweeters (OX20SC00-04)
OX Tweeter, 3/4" (19 mm), fabric dome, NdFeB motor, no faceplate, 4 ohm

Supplier's Site
Speakers - OX20SC00-04-ND - DigiKey
Thief River Falls, MN, United States
3.46 Ohms Tweeter Speaker 80W 2.5kHz ~ 20kHz Top Round

3.46 Ohms Tweeter Speaker 80W 2.5kHz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  Tymphany Corporation DigiKey
Product Category Speakers Speakers
Product Number OX20SC00-04 OX20SC00-04-ND
Product Name OX Tweeter, 3/4" (19 mm), fabric dome, NdFeB motor, no faceplate, 4 ohm Speakers
Nominal Power 80 watts
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7564624 - RS Components, Ltd.
Specs
Impedance 4 ohms
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
XT Tweeter, 1
Specs
Nominal Power 100 watts
Sensitivity 90.1 dB
Resonance Frequency 825 Hz
View Details
2 suppliers