Federal Signal Corporation - Industrial Signaling and Systems ASHX and ASUX Explosion-Proof Amplified Speakers ASUX-024

Description
15 watt (ASHX) or 30 watt (ASUX) 24VDC Built-in gain control Four wire supervisable power circuit Swivel mount bracket Type 4X, IP66 enclosure CSFM Approved UL and cUL listed for Class I, Division 1, Groups B, C and D; Class I, Division 2, Group A, B, C, and D; Class II, Division 2, Groups F and G; Class III ASHX and ASUX UL Fire Listed Features Federal Signal’s Models ASHX and ASUX Explosion-Proof Amplified Speakers are designed to produce crisp, clear tones in supervised alarm notification systems. Both models are compatible with fire alarm, voice evacuation, suppression supervised control panels, and power boosters. These amplified speakers can broadcast tones generated by a Tone Card installed into the speaker (the plug-in 32-tone UTM) or by a central tone source in a voice evacuation or paging system. When live public address or voice messages are required, plug-in Connector Cards (AM25CK or AM70CK) interface with the Vrms of the EVAC panel. The speaker cone and projector are constructed of rugged spun aluminum. The solid-state amplifier circuit is protected in a die-cast aluminum housing. Dust- and moisture-proof gaskets provide protection from the elements. All external surfaces are sealed with red powder coat paint.
Request a Quote
Description
15 watt (ASHX) or 30 watt (ASUX) 24VDC Built-in gain control Four wire supervisable power circuit Swivel mount bracket Type 4X, IP66 enclosure CSFM Approved UL and cUL listed for Class I, Division 1, Groups B, C and D; Class I, Division 2, Group A, B, C, and D; Class II, Division 2, Groups F and G; Class III ASHX and ASUX UL Fire Listed Features Federal Signal’s Models ASHX and ASUX Explosion-Proof Amplified Speakers are designed to produce crisp, clear tones in supervised alarm notification systems. Both models are compatible with fire alarm, voice evacuation, suppression supervised control panels, and power boosters. These amplified speakers can broadcast tones generated by a Tone Card installed into the speaker (the plug-in 32-tone UTM) or by a central tone source in a voice evacuation or paging system. When live public address or voice messages are required, plug-in Connector Cards (AM25CK or AM70CK) interface with the Vrms of the EVAC panel. The speaker cone and projector are constructed of rugged spun aluminum. The solid-state amplifier circuit is protected in a die-cast aluminum housing. Dust- and moisture-proof gaskets provide protection from the elements. All external surfaces are sealed with red powder coat paint.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ASHX and ASUX Explosion-Proof Amplified Speakers - ASUX-024 - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
ASHX and ASUX Explosion-Proof Amplified Speakers
ASUX-024
ASHX and ASUX Explosion-Proof Amplified Speakers ASUX-024
15 watt (ASHX) or 30 watt (ASUX) 24VDC Built-in gain control Four wire supervisable power circuit Swivel mount bracket Type 4X, IP66 enclosure CSFM Approved UL and cUL listed for Class I, Division 1, Groups B, C and D; Class I, Division 2, Group A, B, C, and D; Class II, Division 2, Groups F and G; Class III ASHX and ASUX UL Fire Listed Features Federal Signal’s Models ASHX and ASUX Explosion-Proof Amplified Speakers are designed to produce crisp, clear tones in supervised alarm notification systems. Both models are compatible with fire alarm, voice evacuation, suppression supervised control panels, and power boosters. These amplified speakers can broadcast tones generated by a Tone Card installed into the speaker (the plug-in 32-tone UTM) or by a central tone source in a voice evacuation or paging system. When live public address or voice messages are required, plug-in Connector Cards (AM25CK or AM70CK) interface with the Vrms of the EVAC panel. The speaker cone and projector are constructed of rugged spun aluminum. The solid-state amplifier circuit is protected in a die-cast aluminum housing. Dust- and moisture-proof gaskets provide protection from the elements. All external surfaces are sealed with red powder coat paint.
  • 15 watt (ASHX) or 30 watt (ASUX)
  • 24VDC
  • Built-in gain control
  • Four wire supervisable power circuit
  • Swivel mount bracket
  • Type 4X, IP66 enclosure
  • CSFM Approved
  • UL and cUL listed for Class I, Division 1, Groups B, C and D; Class I, Division 2, Group A, B, C, and D; Class II, Division 2, Groups F and G; Class III
  • ASHX and ASUX UL Fire Listed

Features

Federal Signal’s Models ASHX and ASUX Explosion-Proof Amplified Speakers are designed to produce crisp, clear tones in supervised alarm notification systems. Both models are compatible with fire alarm, voice evacuation, suppression supervised control panels, and power boosters.

These amplified speakers can broadcast tones generated by a Tone Card installed into the speaker (the plug-in 32-tone UTM) or by a central tone source in a voice evacuation or paging system. When live public address or voice messages are required, plug-in Connector Cards (AM25CK or AM70CK) interface with the Vrms of the EVAC panel.

The speaker cone and projector are constructed of rugged spun aluminum. The solid-state amplifier circuit is protected in a die-cast aluminum housing. Dust- and moisture-proof gaskets provide protection from the elements. All external surfaces are sealed with red powder coat paint.

Supplier's Site

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Speakers
Product Number ASUX-024
Product Name ASHX and ASUX Explosion-Proof Amplified Speakers
SPL 110 dB
Unlock Full Specs
to access all available technical data

Similar Products

AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM302GCX-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMA-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
300GC SelecTone® Amplified Speakers - 300GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM302X-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 122 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details