Visual Sound, Inc. Integrated Infrared Receiver and System Amplifier AL2430

Description
Atlas Sound The AL2430 coordinates all of the functions of the Atlas Learn system and brings all of the features together for a single unit control center. The AL2430 is loaded with features that not only enhance the quality of audio generated by the system but that are also easy to use and understand. Physically the AL2430 is very compact making it easy to install on a desk or in a small rack. The unit features Atlas Sound's patent pending through chassis design which allows the unit to be mounted to a pole in conjunction with a projector or other equipment if security is a concern. The front of the unit features a main power switch as well as volume controls for two microphones (A and B), as well as four other external audio sources like Computer, TV, CD, or Auxiliary audio. The rear panel of the AL2430 has all of the connections and adjustments needed to set up the Atlas Learn system to maximize it efficacy in any size classroom. The AL2430 can support up to three infrared (IR) domes that receive the signal from the wireless microphones and transmit that signal back to the amplifier for playing through the speakers in the classroom. Additionally the AL2430 has equalization adjustments for the microphones to optimize their sound quality, a priority page input that allows the local audio to be overridden when a page is initiated by the administration, and a line output for connection to an external amplifier, recording device, or hearing assistance system based on the classroom requirements. The versatility of the AL2430 receiver/amplifier is what sets it apart from other classroom amplification systems.
Description
Atlas Sound The AL2430 coordinates all of the functions of the Atlas Learn system and brings all of the features together for a single unit control center. The AL2430 is loaded with features that not only enhance the quality of audio generated by the system but that are also easy to use and understand. Physically the AL2430 is very compact making it easy to install on a desk or in a small rack. The unit features Atlas Sound's patent pending through chassis design which allows the unit to be mounted to a pole in conjunction with a projector or other equipment if security is a concern. The front of the unit features a main power switch as well as volume controls for two microphones (A and B), as well as four other external audio sources like Computer, TV, CD, or Auxiliary audio. The rear panel of the AL2430 has all of the connections and adjustments needed to set up the Atlas Learn system to maximize it efficacy in any size classroom. The AL2430 can support up to three infrared (IR) domes that receive the signal from the wireless microphones and transmit that signal back to the amplifier for playing through the speakers in the classroom. Additionally the AL2430 has equalization adjustments for the microphones to optimize their sound quality, a priority page input that allows the local audio to be overridden when a page is initiated by the administration, and a line output for connection to an external amplifier, recording device, or hearing assistance system based on the classroom requirements. The versatility of the AL2430 receiver/amplifier is what sets it apart from other classroom amplification systems.

Suppliers

Company
Product
Description
Supplier Links
Integrated Infrared Receiver and System Amplifier - AL2430 - Visual Sound, Inc.
Broomall, PA, USA
Integrated Infrared Receiver and System Amplifier
AL2430
Integrated Infrared Receiver and System Amplifier AL2430
Atlas Sound The AL2430 coordinates all of the functions of the Atlas Learn system and brings all of the features together for a single unit control center. The AL2430 is loaded with features that not only enhance the quality of audio generated by the system but that are also easy to use and understand. Physically the AL2430 is very compact making it easy to install on a desk or in a small rack. The unit features Atlas Sound's patent pending through chassis design which allows the unit to be mounted to a pole in conjunction with a projector or other equipment if security is a concern. The front of the unit features a main power switch as well as volume controls for two microphones (A and B), as well as four other external audio sources like Computer, TV, CD, or Auxiliary audio. The rear panel of the AL2430 has all of the connections and adjustments needed to set up the Atlas Learn system to maximize it efficacy in any size classroom. The AL2430 can support up to three infrared (IR) domes that receive the signal from the wireless microphones and transmit that signal back to the amplifier for playing through the speakers in the classroom. Additionally the AL2430 has equalization adjustments for the microphones to optimize their sound quality, a priority page input that allows the local audio to be overridden when a page is initiated by the administration, and a line output for connection to an external amplifier, recording device, or hearing assistance system based on the classroom requirements. The versatility of the AL2430 receiver/amplifier is what sets it apart from other classroom amplification systems.

Atlas Sound

The AL2430 coordinates all of the functions of the Atlas Learn system and brings all of the features together for a single unit control center.

The AL2430 is loaded with features that not only enhance the quality of audio generated by the system but that are also easy to use and understand. Physically the AL2430 is very compact making it easy to install on a desk or in a small rack. The unit features Atlas Sound's patent pending through chassis design which allows the unit to be mounted to a pole in conjunction with a projector or other equipment if security is a concern. The front of the unit features a main power switch as well as volume controls for two microphones (A and B), as well as four other external audio sources like Computer, TV, CD, or Auxiliary audio. The rear panel of the AL2430 has all of the connections and adjustments needed to set up the Atlas Learn system to maximize it efficacy in any size classroom. The AL2430 can support up to three infrared (IR) domes that receive the signal from the wireless microphones and transmit that signal back to the amplifier for playing through the speakers in the classroom. Additionally the AL2430 has equalization adjustments for the microphones to optimize their sound quality, a priority page input that allows the local audio to be overridden when a page is initiated by the administration, and a line output for connection to an external amplifier, recording device, or hearing assistance system based on the classroom requirements. The versatility of the AL2430 receiver/amplifier is what sets it apart from other classroom amplification systems.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number AL2430
Product Name Integrated Infrared Receiver and System Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
Fully balanced Transformer coupled headphone amp - WA22 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.0500 MHz
Nominal Impedance 100000 ohms
View Details
Class-D Speaker Amplifier for Digital Input - BD5451EFV - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 26 to ? dB
View Details