AFL-CS007806 -- MM, 50UM, 10GIG, SC, 2.0MM, AQUA
Visual Sound, Inc.
MM, 50UM, 10GIG, SC, 2.0MM, Aqua
AFL-CS007806
Description
BTX Technologies, Inc.
Description
BTX Technologies, Inc.
Technical Specifications
|
Product Category
|
Fiber Optic Cables |
|
Product Number
|
AFL-CS007806 |
|
Product Name
|
MM, 50UM, 10GIG, SC, 2.0MM, Aqua |
Unlock Full Specs
to access all available technical data
Similar Products
Cable Type
Simplex; Multifiber (optional feature)
Fiber Mode
Multimode
Number of Fibers
1
View Details
Cable Type
Simplex; Duplex (optional feature)
Fiber Mode
SingleMode
Core Size
900 µm (35.43 mils)
View Details
Fiber Mode
SingleMode
Core Size
0.0720 µm (0.0028 mils)
Connector Type
SC; Sc
View Details
Fiber Mode
Multimode
Core Size
1000 µm (39.37 mils)
Wavelength
500 to 1100 nm (5000 to 11000 Å)
View Details