S.I.Tech Fiber Optic Cable Assembly part number 9201 is a plastic optical fiber cable with a 1000 micron core, designed for indoor use, with a single fiber and an attenuation of 250 dB/km at the specified wavelength. It is paired with an LC connector and sold as an assembly tested for attenuation, serialized, and individually packed. The cable type is not ruggedized and has no breakout kit. The standard part number format includes the cable type, length, and connector specification.
S.I.Tech Fiber Optic Cable Assemblies are precision made to customer specifications or S.I.Tech specifications. Each assembly is tested for attenuation, serialized, and individually packed.
| S.I. Tech, Inc. | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | 9201 |
| Product Name | Fiber Optic Cable |
| Cable Type | Simplex; Multifiber (optional feature) |
| Fiber Mode | Multimode |
| Number of Fibers | 1 |
| Core Size | 1000 µm (39.37 mils) |