Visual Sound, Inc. Amplifier Failure Detector Substitutor AFDS2

Description
Bogen Communications, Inc. Provides continuous electronic supervision of the main and standby power amplifiers in a sound system, and substitutes the standby power amplifier should the main power amplifier's output drop as little as 2 dB.. The changeover is almost instantaneous with virtually no loss of signal, thereby assuring uninterrupted performance.This device is a critical, highly desirable component in systems with a dedicated emergency announcement amplifier. The AFDS2 pulses a 40 kHz frequency into the inputs of the main and standby power amplifiers and continuously analyzes their output. If the 40 kHz level from either amplifier should fall below 2 dB*, a fault alert tone will sound, indicating a failure. Front, panel-mounted LEDs indicate which (main or standby) amplifier has failed.The fault alert tone may be silenced by momentarily pressing the SILENCE button; however, the LED will stay on for the duration of the malfunction and the SILENCE button will automatically reset when the failure is corrected.
Description
Bogen Communications, Inc. Provides continuous electronic supervision of the main and standby power amplifiers in a sound system, and substitutes the standby power amplifier should the main power amplifier's output drop as little as 2 dB.. The changeover is almost instantaneous with virtually no loss of signal, thereby assuring uninterrupted performance.This device is a critical, highly desirable component in systems with a dedicated emergency announcement amplifier. The AFDS2 pulses a 40 kHz frequency into the inputs of the main and standby power amplifiers and continuously analyzes their output. If the 40 kHz level from either amplifier should fall below 2 dB*, a fault alert tone will sound, indicating a failure. Front, panel-mounted LEDs indicate which (main or standby) amplifier has failed.The fault alert tone may be silenced by momentarily pressing the SILENCE button; however, the LED will stay on for the duration of the malfunction and the SILENCE button will automatically reset when the failure is corrected.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Amplifier Failure Detector Substitutor
AFDS2
Amplifier Failure Detector Substitutor AFDS2
Bogen Communications, Inc. Provides continuous electronic supervision of the main and standby power amplifiers in a sound system, and substitutes the standby power amplifier should the main power amplifier's output drop as little as 2 dB.. The changeover is almost instantaneous with virtually no loss of signal, thereby assuring uninterrupted performance.This device is a critical, highly desirable component in systems with a dedicated emergency announcement amplifier. The AFDS2 pulses a 40 kHz frequency into the inputs of the main and standby power amplifiers and continuously analyzes their output. If the 40 kHz level from either amplifier should fall below 2 dB*, a fault alert tone will sound, indicating a failure. Front, panel-mounted LEDs indicate which (main or standby) amplifier has failed.The fault alert tone may be silenced by momentarily pressing the SILENCE button; however, the LED will stay on for the duration of the malfunction and the SILENCE button will automatically reset when the failure is corrected.

Bogen Communications, Inc.

Provides continuous electronic supervision of the main and standby power amplifiers in a sound system, and substitutes the standby power amplifier should the main power amplifier's output drop as little as 2 dB..

The changeover is almost instantaneous with virtually no loss of signal, thereby assuring uninterrupted performance.This device is a critical, highly desirable component in systems with a dedicated emergency announcement amplifier. The AFDS2 pulses a 40 kHz frequency into the inputs of the main and standby power amplifiers and continuously analyzes their output. If the 40 kHz level from either amplifier should fall below 2 dB*, a fault alert tone will sound, indicating a failure. Front, panel-mounted LEDs indicate which (main or standby) amplifier has failed.The fault alert tone may be silenced by momentarily pressing the SILENCE button; however, the LED will stay on for the duration of the malfunction and the SILENCE button will automatically reset when the failure is corrected.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number AFDS2
Product Name Amplifier Failure Detector Substitutor
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
 - 4661621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
SET Class A Transformer coupled headphone amp - WA6 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0300 MHz
Nominal Impedance 100000 ohms
View Details
20W+20W Class D Speaker Amplifier for Digital Input - BD28620MUV - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Amplifier Class Class D
Continuous Power 20 watts
View Details