Visual Sound, Inc. Ceiling Mount Loudspeaker System AD-C42T

Description
QSC Audio Products, Inc. The AcousticDesign Series of installation loudspeaker products from QSC Audio expands with the new AD-C42T ceiling mount loudspeaker system. Designed for background and general purpose audio playback, the new AD-C42T is compact and acoustically matched to the entire AD Series. Rated for 40 watts continuous power handling and able to take up to 160 watt peaks, the compact AD-C42T is suitable for a wide variety of ceiling installations The 4" woofer is equipped with a polypropylene cone for protection in humid environments. The driver features a synthetic rubber surround and in its sealed enclosure is optimized to deliver useable low-frequency extension below 70 Hz. The high frequency device is a co-axial, post mounted 0.75" dome tweeter with a titanium diaphragm and a cloth surround. The coaxial post is mounted slightly off center in relation to the low-frequency driver in order to lessen the destructive interference often found with axisymmetric post mounted coaxial systems. The conical dispersion of the AD-C42T is 100° and sensitivity measures 88 dB SPL. The baffle and mounting tabs are molded from high-impact polystyrene. The rear enclosure is a heavy gauge, powder coated steel. The attractive aluminum grille is backed with an acoustically transparent white cloth. On the rear of the enclosure is an input cup that features a conduit attachment point plus an additional knockout for daisy-chain wiring. Input signal connection is made with a high temperature resistant ceramic screw terminal for compliance with European safety standards. The AD-C42T is factory shipped with C-rings and tile rails for installation. New construction rings (ADC-NC4) and mud rings (ADC-MR4) are also available separately. The AD-C42T is equipped with a 70/100 V transformer with multiple taps and an 8 ohm bypass. 4" polypropylene cone woofer 0.75" titanium dome tweeter 40 watt continuous power handling, 160 watt peak 70/100 V multitap transformer with 8 ohm bypass C-ring and tile rails included
Description
QSC Audio Products, Inc. The AcousticDesign Series of installation loudspeaker products from QSC Audio expands with the new AD-C42T ceiling mount loudspeaker system. Designed for background and general purpose audio playback, the new AD-C42T is compact and acoustically matched to the entire AD Series. Rated for 40 watts continuous power handling and able to take up to 160 watt peaks, the compact AD-C42T is suitable for a wide variety of ceiling installations The 4" woofer is equipped with a polypropylene cone for protection in humid environments. The driver features a synthetic rubber surround and in its sealed enclosure is optimized to deliver useable low-frequency extension below 70 Hz. The high frequency device is a co-axial, post mounted 0.75" dome tweeter with a titanium diaphragm and a cloth surround. The coaxial post is mounted slightly off center in relation to the low-frequency driver in order to lessen the destructive interference often found with axisymmetric post mounted coaxial systems. The conical dispersion of the AD-C42T is 100° and sensitivity measures 88 dB SPL. The baffle and mounting tabs are molded from high-impact polystyrene. The rear enclosure is a heavy gauge, powder coated steel. The attractive aluminum grille is backed with an acoustically transparent white cloth. On the rear of the enclosure is an input cup that features a conduit attachment point plus an additional knockout for daisy-chain wiring. Input signal connection is made with a high temperature resistant ceramic screw terminal for compliance with European safety standards. The AD-C42T is factory shipped with C-rings and tile rails for installation. New construction rings (ADC-NC4) and mud rings (ADC-MR4) are also available separately. The AD-C42T is equipped with a 70/100 V transformer with multiple taps and an 8 ohm bypass. 4" polypropylene cone woofer 0.75" titanium dome tweeter 40 watt continuous power handling, 160 watt peak 70/100 V multitap transformer with 8 ohm bypass C-ring and tile rails included

Suppliers

Company
Product
Description
Supplier Links
Ceiling Mount Loudspeaker System - AD-C42T - Visual Sound, Inc.
Broomall, PA, USA
Ceiling Mount Loudspeaker System
AD-C42T
Ceiling Mount Loudspeaker System AD-C42T
QSC Audio Products, Inc. The AcousticDesign Series of installation loudspeaker products from QSC Audio expands with the new AD-C42T ceiling mount loudspeaker system. Designed for background and general purpose audio playback, the new AD-C42T is compact and acoustically matched to the entire AD Series. Rated for 40 watts continuous power handling and able to take up to 160 watt peaks, the compact AD-C42T is suitable for a wide variety of ceiling installations The 4" woofer is equipped with a polypropylene cone for protection in humid environments. The driver features a synthetic rubber surround and in its sealed enclosure is optimized to deliver useable low-frequency extension below 70 Hz. The high frequency device is a co-axial, post mounted 0.75" dome tweeter with a titanium diaphragm and a cloth surround. The coaxial post is mounted slightly off center in relation to the low-frequency driver in order to lessen the destructive interference often found with axisymmetric post mounted coaxial systems. The conical dispersion of the AD-C42T is 100° and sensitivity measures 88 dB SPL. The baffle and mounting tabs are molded from high-impact polystyrene. The rear enclosure is a heavy gauge, powder coated steel. The attractive aluminum grille is backed with an acoustically transparent white cloth. On the rear of the enclosure is an input cup that features a conduit attachment point plus an additional knockout for daisy-chain wiring. Input signal connection is made with a high temperature resistant ceramic screw terminal for compliance with European safety standards. The AD-C42T is factory shipped with C-rings and tile rails for installation. New construction rings (ADC-NC4) and mud rings (ADC-MR4) are also available separately. The AD-C42T is equipped with a 70/100 V transformer with multiple taps and an 8 ohm bypass. 4" polypropylene cone woofer 0.75" titanium dome tweeter 40 watt continuous power handling, 160 watt peak 70/100 V multitap transformer with 8 ohm bypass C-ring and tile rails included

QSC Audio Products, Inc.

The AcousticDesign Series of installation loudspeaker products from QSC Audio expands with the new AD-C42T ceiling mount loudspeaker system. Designed for background and general purpose audio playback, the new AD-C42T is compact and acoustically matched to the entire AD Series. Rated for 40 watts continuous power handling and able to take up to 160 watt peaks, the compact AD-C42T is suitable for a wide variety of ceiling installations
The 4" woofer is equipped with a polypropylene cone for protection in humid environments. The driver features a synthetic rubber surround and in its sealed enclosure is optimized to deliver useable low-frequency extension below 70 Hz. The high frequency device is a co-axial, post mounted 0.75" dome tweeter with a titanium diaphragm and a cloth surround. The coaxial post is mounted slightly off center in relation to the low-frequency driver in order to lessen the destructive interference often found with axisymmetric post mounted coaxial systems. The conical dispersion of the AD-C42T is 100° and sensitivity measures 88 dB SPL.
The baffle and mounting tabs are molded from high-impact polystyrene. The rear enclosure is a heavy gauge, powder coated steel. The attractive aluminum grille is backed with an acoustically transparent white cloth. On the rear of the enclosure is an input cup that features a conduit attachment point plus an additional knockout for daisy-chain wiring. Input signal connection is made with a high temperature resistant ceramic screw terminal for compliance with European safety standards.
The AD-C42T is factory shipped with C-rings and tile rails for installation. New construction rings (ADC-NC4) and mud rings (ADC-MR4) are also available separately. The AD-C42T is equipped with a 70/100 V transformer with multiple taps and an 8 ohm bypass.

  • 4" polypropylene cone woofer
  • 0.75" titanium dome tweeter
  • 40 watt continuous power handling, 160 watt peak
  • 70/100 V multitap transformer with 8 ohm bypass
  • C-ring and tile rails included
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AD-C42T
Product Name Ceiling Mount Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Frequency Response 9600 Hz
Size 3.96 inch (100 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details