Visual Sound, Inc. RF Antenna Cable AC50

Description
Audio-Technica U.S., Inc. RF antenna cable with BNC to BNC connectors, RG8-type cable (50').
Description
Audio-Technica U.S., Inc. RF antenna cable with BNC to BNC connectors, RG8-type cable (50').

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
RF Antenna Cable
AC50
RF Antenna Cable AC50
Audio-Technica U.S., Inc. RF antenna cable with BNC to BNC connectors, RG8-type cable (50').

Audio-Technica U.S., Inc.

RF antenna cable with BNC to BNC connectors, RG8-type cable (50').

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number AC50
Product Name RF Antenna Cable
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D130 - IM69D130 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMOF-9745W-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Condenser Instrument Microphone - f90 Condenser Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 50 to 18000 Hz
Sensitivity 8.8 mV/Pa (60673 mV/psi)
View Details