Infineon Technologies AG Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D128S IM69D128S

Description
Discover the IM69D128S – an ultra-low power digital XENSIVTM MEMS microphone, designed for applications which require high SNR (low self-noise), long battery life, and high reliability. Great signal-to-noise ratio (SNR) of 69 dB(A) enables crystal clear audio experience without compromising on battery life. Enabled by a revolutionary digital microphone ASIC, the IM69D128S sets a new benchmark by cutting current consumption to 520 μA – almost the half of what models with similar performance on the market can offer. Additionally, IM69D128S masters the art of switching between different power & performance profiles without any audible artifacts, i.e. glitches that the user can hear. This microphone is based on Infineon’s new Sealed Dual Membrane MEMS technology which delivers high ingress protection (IP57) at a microphone level. Summary of Features Very low self-noise / high SNR of 69dB(A) Ultra-low current consumption: 520 μA in high performance profile; 420 μA in power saving profile; 180 μA in low power mode Sealed Dual Membrane (SDM) technology with IP57 ingress protection at microphone level Very high dynamic range and acoustic overload point (AOP) of 128dBSPL Very tight part-to-part phase and sensitivity matching (± 1dB) Flat frequency response with an LFRO (low frequency roll-off) of 30Hz Small package size of 3.5*2.65*0.98 mm Benefits Substantial battery saving without compromising on acoustic performance Crystal clear audio signals even for highest sound pressure levels Enablement of advanced audio features (ANC, transparent hearing, audio zoom, beamforming) PCB area savings for space-critical applications Potential Applications True wirelesss earbuds and overear headsets Active noise cancelling headphones Smartphones Wearables Smart speakers Hearing enhancement devices Home automation and IOT devices Applications Bringing a whole new lifestyle and health experience to today’s connected citizen Consumer electronics General purpose motor drive - variating frequency and voltage Mobile devices and smartphones Designers who used this product also designed with ESD150-B1-W0201 | Low capacitance diodes for ESD protection ESD128-B1-W0201 | Low capacitance diodes for ESD protection ESD150-B1-W0201 | Low capacitance diodes for ESD protection ESD128-B1-W0201 | Low capacitance diodes for ESD protection ESD150-B1-W0201 | Low capacitance diodes for ESD protection ESD128-B1-W0201 | Low capacitance diodes for ESD protection
Request a Quote Datasheet
Description
Discover the IM69D128S – an ultra-low power digital XENSIVTM MEMS microphone, designed for applications which require high SNR (low self-noise), long battery life, and high reliability. Great signal-to-noise ratio (SNR) of 69 dB(A) enables crystal clear audio experience without compromising on battery life. Enabled by a revolutionary digital microphone ASIC, the IM69D128S sets a new benchmark by cutting current consumption to 520 μA – almost the half of what models with similar performance on the market can offer. Additionally, IM69D128S masters the art of switching between different power & performance profiles without any audible artifacts, i.e. glitches that the user can hear. This microphone is based on Infineon’s new Sealed Dual Membrane MEMS technology which delivers high ingress protection (IP57) at a microphone level. Summary of Features Very low self-noise / high SNR of 69dB(A) Ultra-low current consumption: 520 μA in high performance profile; 420 μA in power saving profile; 180 μA in low power mode Sealed Dual Membrane (SDM) technology with IP57 ingress protection at microphone level Very high dynamic range and acoustic overload point (AOP) of 128dBSPL Very tight part-to-part phase and sensitivity matching (± 1dB) Flat frequency response with an LFRO (low frequency roll-off) of 30Hz Small package size of 3.5*2.65*0.98 mm Benefits Substantial battery saving without compromising on acoustic performance Crystal clear audio signals even for highest sound pressure levels Enablement of advanced audio features (ANC, transparent hearing, audio zoom, beamforming) PCB area savings for space-critical applications Potential Applications True wirelesss earbuds and overear headsets Active noise cancelling headphones Smartphones Wearables Smart speakers Hearing enhancement devices Home automation and IOT devices Applications Bringing a whole new lifestyle and health experience to today’s connected citizen Consumer electronics General purpose motor drive - variating frequency and voltage Mobile devices and smartphones Designers who used this product also designed with ESD150-B1-W0201 | Low capacitance diodes for ESD protection ESD128-B1-W0201 | Low capacitance diodes for ESD protection ESD150-B1-W0201 | Low capacitance diodes for ESD protection ESD128-B1-W0201 | Low capacitance diodes for ESD protection ESD150-B1-W0201 | Low capacitance diodes for ESD protection ESD128-B1-W0201 | Low capacitance diodes for ESD protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D128S - IM69D128S - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D128S
IM69D128S
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D128S IM69D128S
Discover the IM69D128S – an ultra-low power digital XENSIVTM MEMS microphone, designed for applications which require high SNR (low self-noise), long battery life, and high reliability. Great signal-to-noise ratio (SNR) of 69 dB(A) enables crystal clear audio experience without compromising on battery life. Enabled by a revolutionary digital microphone ASIC, the IM69D128S sets a new benchmark by cutting current consumption to 520 μA – almost the half of what models with similar performance on the market can offer. Additionally, IM69D128S masters the art of switching between different power & performance profiles without any audible artifacts, i.e. glitches that the user can hear. This microphone is based on Infineon’s new Sealed Dual Membrane MEMS technology which delivers high ingress protection (IP57) at a microphone level. Summary of Features Very low self-noise / high SNR of 69dB(A) Ultra-low current consumption: 520 μA in high performance profile; 420 μA in power saving profile; 180 μA in low power mode Sealed Dual Membrane (SDM) technology with IP57 ingress protection at microphone level Very high dynamic range and acoustic overload point (AOP) of 128dBSPL Very tight part-to-part phase and sensitivity matching (± 1dB) Flat frequency response with an LFRO (low frequency roll-off) of 30Hz Small package size of 3.5*2.65*0.98 mm Benefits Substantial battery saving without compromising on acoustic performance Crystal clear audio signals even for highest sound pressure levels Enablement of advanced audio features (ANC, transparent hearing, audio zoom, beamforming) PCB area savings for space-critical applications Potential Applications True wirelesss earbuds and overear headsets Active noise cancelling headphones Smartphones Wearables Smart speakers Hearing enhancement devices Home automation and IOT devices Applications Bringing a whole new lifestyle and health experience to today’s connected citizen Consumer electronics General purpose motor drive - variating frequency and voltage Mobile devices and smartphones Designers who used this product also designed with ESD150-B1-W0201 | Low capacitance diodes for ESD protection ESD128-B1-W0201 | Low capacitance diodes for ESD protection ESD150-B1-W0201 | Low capacitance diodes for ESD protection ESD128-B1-W0201 | Low capacitance diodes for ESD protection ESD150-B1-W0201 | Low capacitance diodes for ESD protection ESD128-B1-W0201 | Low capacitance diodes for ESD protection

Discover the IM69D128S – an ultra-low power digital XENSIVTM MEMS microphone, designed for applications which require high SNR (low self-noise), long battery life, and high reliability.

Great signal-to-noise ratio (SNR) of 69 dB(A) enables crystal clear audio experience without compromising on battery life. Enabled by a revolutionary digital microphone ASIC, the IM69D128S sets a new benchmark by cutting current consumption to 520 μA – almost the half of what models with similar performance on the market can offer. Additionally, IM69D128S masters the art of switching between different power & performance profiles without any audible artifacts, i.e. glitches that the user can hear. This microphone is based on Infineon’s new Sealed Dual Membrane MEMS technology which delivers high ingress protection (IP57) at a microphone level.


Summary of Features

  • Very low self-noise / high SNR of 69dB(A)
  • Ultra-low current consumption: 520 μA in high performance profile; 420 μA in power saving profile; 180 μA in low power mode
  • Sealed Dual Membrane (SDM) technology with IP57 ingress protection at microphone level
  • Very high dynamic range and acoustic overload point (AOP) of 128dBSPL
  • Very tight part-to-part phase and sensitivity matching (± 1dB)
  • Flat frequency response with an LFRO (low frequency roll-off) of 30Hz
  • Small package size of 3.5*2.65*0.98 mm

Benefits

  • Substantial battery saving without compromising on acoustic performance
  • Crystal clear audio signals even for highest sound pressure levels
  • Enablement of advanced audio features (ANC, transparent hearing, audio zoom, beamforming)
  • PCB area savings for space-critical applications

Potential Applications

  • True wirelesss earbuds and overear headsets
  • Active noise cancelling headphones
  • Smartphones
  • Wearables
  • Smart speakers
  • Hearing enhancement devices
  • Home automation and IOT devices

Applications

  • Bringing a whole new lifestyle and health experience to today’s connected citizen
  • Consumer electronics
  • General purpose motor drive - variating frequency and voltage
  • Mobile devices and smartphones

Designers who used this product also designed with


  • ESD150-B1-W0201 |
    Low capacitance diodes for ESD protection
  • ESD128-B1-W0201 |
    Low capacitance diodes for ESD protection
  • ESD150-B1-W0201 |
    Low capacitance diodes for ESD protection
  • ESD128-B1-W0201 |
    Low capacitance diodes for ESD protection
  • ESD150-B1-W0201 |
    Low capacitance diodes for ESD protection
  • ESD128-B1-W0201 |
    Low capacitance diodes for ESD protection
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Audio Microphones
Product Number IM69D128S
Product Name Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D128S
SN Ratio 69 dB
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D120 - IM69D120 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 448-IM73A135V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D130 - IM69D130 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details