Biamp Systems, Ltd. Huddle Room Solutions Devio DCM-1

Description
The DCM-1 ceiling microphone includes Beamtracking™ technology with three 120-degree zones, providing full 360-degree coverage of the meeting space. The DCM-1 microphone actively tracks and intelligently mixes conversations from around the table, allowing far-end conference participants to experience the conversation naturally. The Devio DCM-1 has four software-selectable elevation angle modes for optimal sound pickup, and a second DCM-1 microphone can be added to the meeting room if needed. Beamtracking technology actively tracks and intelligently mixes conversations around the table Three 120-degree zones for 360 degrees of coverage Three LED mute status indicators Four selectable elevation angle modes User-adjustable mic height Pendant microphone available in either white or black Optional tile bridge mounting accessory available Easy single-cable installation process Evaluated to the requirements of UL 2043 and is suitable for use in air handling spaces Additional RJ-45 for daisy-chain connection to another DCM-1 microphone (maximum of two mics per daisy chain) Covered by Biamp Systems' two-year warranty
Datasheet
Description
The DCM-1 ceiling microphone includes Beamtracking™ technology with three 120-degree zones, providing full 360-degree coverage of the meeting space. The DCM-1 microphone actively tracks and intelligently mixes conversations from around the table, allowing far-end conference participants to experience the conversation naturally. The Devio DCM-1 has four software-selectable elevation angle modes for optimal sound pickup, and a second DCM-1 microphone can be added to the meeting room if needed. Beamtracking technology actively tracks and intelligently mixes conversations around the table Three 120-degree zones for 360 degrees of coverage Three LED mute status indicators Four selectable elevation angle modes User-adjustable mic height Pendant microphone available in either white or black Optional tile bridge mounting accessory available Easy single-cable installation process Evaluated to the requirements of UL 2043 and is suitable for use in air handling spaces Additional RJ-45 for daisy-chain connection to another DCM-1 microphone (maximum of two mics per daisy chain) Covered by Biamp Systems' two-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Huddle Room Solutions - Devio DCM-1 - Biamp Systems, Ltd.
Beaverton, OR, United States
Huddle Room Solutions
Devio DCM-1
Huddle Room Solutions Devio DCM-1
The DCM-1 ceiling microphone includes Beamtracking™ technology with three 120-degree zones, providing full 360-degree coverage of the meeting space. The DCM-1 microphone actively tracks and intelligently mixes conversations from around the table, allowing far-end conference participants to experience the conversation naturally. The Devio DCM-1 has four software-selectable elevation angle modes for optimal sound pickup, and a second DCM-1 microphone can be added to the meeting room if needed. Beamtracking technology actively tracks and intelligently mixes conversations around the table Three 120-degree zones for 360 degrees of coverage Three LED mute status indicators Four selectable elevation angle modes User-adjustable mic height Pendant microphone available in either white or black Optional tile bridge mounting accessory available Easy single-cable installation process Evaluated to the requirements of UL 2043 and is suitable for use in air handling spaces Additional RJ-45 for daisy-chain connection to another DCM-1 microphone (maximum of two mics per daisy chain) Covered by Biamp Systems' two-year warranty

The DCM-1 ceiling microphone includes Beamtracking™ technology with three 120-degree zones, providing full 360-degree coverage of the meeting space. The DCM-1 microphone actively tracks and intelligently mixes conversations from around the table, allowing far-end conference participants to experience the conversation naturally. The Devio DCM-1 has four software-selectable elevation angle modes for optimal sound pickup, and a second DCM-1 microphone can be added to the meeting room if needed.

  • Beamtracking technology actively tracks and intelligently mixes conversations around the table
  • Three 120-degree zones for 360 degrees of coverage
  • Three LED mute status indicators
  • Four selectable elevation angle modes
  • User-adjustable mic height
  • Pendant microphone available in either white or black
  • Optional tile bridge mounting accessory available
  • Easy single-cable installation process
  • Evaluated to the requirements of UL 2043 and is suitable for use in air handling spaces
  • Additional RJ-45 for daisy-chain connection to another DCM-1 microphone (maximum of two mics per daisy chain)
  • Covered by Biamp Systems' two-year warranty
Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Audio Microphones
Product Number Devio DCM-1
Product Name Huddle Room Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM72D128VV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 522923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Commercial Audio Microphones - MDS.CHAIR - Biamp Systems, Ltd.
Specs
Application Voice
View Details
Noise Canceling Microphones - CEM-NF6027-2JAD443NR - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 50 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details