Visual Sound, Inc. 600 Ohms isolation input transformer for all AA series amplifiers AAIT-600

Description
Atlas Sound 600 Ohms isolation input transformer for all AA series amplifiers This AAIT-600 optional input transformer is used to isolate input 1 of all the AA Series mixer amplifier from possible ground loops when connecting to various music or paging sources. 600 ohm input impedance Easily installed on main circuit board Provides ground loop isolation
Description
Atlas Sound 600 Ohms isolation input transformer for all AA series amplifiers This AAIT-600 optional input transformer is used to isolate input 1 of all the AA Series mixer amplifier from possible ground loops when connecting to various music or paging sources. 600 ohm input impedance Easily installed on main circuit board Provides ground loop isolation

Suppliers

Company
Product
Description
Supplier Links
600 Ohms isolation input transformer for all AA series amplifiers - AAIT-600 - Visual Sound, Inc.
Broomall, PA, USA
600 Ohms isolation input transformer for all AA series amplifiers
AAIT-600
600 Ohms isolation input transformer for all AA series amplifiers AAIT-600
Atlas Sound 600 Ohms isolation input transformer for all AA series amplifiers This AAIT-600 optional input transformer is used to isolate input 1 of all the AA Series mixer amplifier from possible ground loops when connecting to various music or paging sources. 600 ohm input impedance Easily installed on main circuit board Provides ground loop isolation

Atlas Sound

600 Ohms isolation input transformer for all AA series amplifiers
This AAIT-600 optional input transformer is used to isolate input 1 of all the AA Series mixer amplifier from possible ground loops when connecting to various music or paging sources.

  • 600 ohm input impedance
  • Easily installed on main circuit board
  • Provides ground loop isolation
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number AAIT-600
Product Name 600 Ohms isolation input transformer for all AA series amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Preamplifier - CRY508 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details