Biamp Systems, Ltd. Commercial Audio Mixing Amplifiers MA65

Description
MA65 is probably the most compact and complete 65-watt 100 volt mixing amplifier. No doubt this product can be the heart of many small installation projects where priority or mixed microphone calls and background music dispersion are needed. On top of that this amplifier can also be used in mobile applications as the MA65 functions with 24 volt (truck, autobus, emergency power supply). The MA65 has 4 inputs: 2 MIC, 1 MIC-Line and 1 line input. A two step priority system is standard: MIC1 can have voice activated priority (VOX) that mutes all other inputs. This VOX mute can be switched off via an internal jumper. The contact closure (via DIN5 on MIC1 or Euro block on MIC1-2) will activate the chime and will mute input 3 (MIC3/LINE3) and 4. The pre-amp out, power-amp input allows you to insert extra signal processors or to link the signal to other power amplifiers. Furthermore, the MA65 is equipped with a bass – treble tone control, a record output and limiter circuit on the output to avoid clipping. The MA65 has been built into a compact and sturdy metal housing. A 19” mounting bracket (Ref: MA35-19) is available as an option for rack mounting.
Datasheet
Description
MA65 is probably the most compact and complete 65-watt 100 volt mixing amplifier. No doubt this product can be the heart of many small installation projects where priority or mixed microphone calls and background music dispersion are needed. On top of that this amplifier can also be used in mobile applications as the MA65 functions with 24 volt (truck, autobus, emergency power supply). The MA65 has 4 inputs: 2 MIC, 1 MIC-Line and 1 line input. A two step priority system is standard: MIC1 can have voice activated priority (VOX) that mutes all other inputs. This VOX mute can be switched off via an internal jumper. The contact closure (via DIN5 on MIC1 or Euro block on MIC1-2) will activate the chime and will mute input 3 (MIC3/LINE3) and 4. The pre-amp out, power-amp input allows you to insert extra signal processors or to link the signal to other power amplifiers. Furthermore, the MA65 is equipped with a bass – treble tone control, a record output and limiter circuit on the output to avoid clipping. The MA65 has been built into a compact and sturdy metal housing. A 19” mounting bracket (Ref: MA35-19) is available as an option for rack mounting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial Audio Mixing Amplifiers - MA65 - Biamp Systems, Ltd.
Beaverton, OR, United States
Commercial Audio Mixing Amplifiers
MA65
Commercial Audio Mixing Amplifiers MA65
MA65 is probably the most compact and complete 65-watt 100 volt mixing amplifier. No doubt this product can be the heart of many small installation projects where priority or mixed microphone calls and background music dispersion are needed. On top of that this amplifier can also be used in mobile applications as the MA65 functions with 24 volt (truck, autobus, emergency power supply). The MA65 has 4 inputs: 2 MIC, 1 MIC-Line and 1 line input. A two step priority system is standard: MIC1 can have voice activated priority (VOX) that mutes all other inputs. This VOX mute can be switched off via an internal jumper. The contact closure (via DIN5 on MIC1 or Euro block on MIC1-2) will activate the chime and will mute input 3 (MIC3/LINE3) and 4. The pre-amp out, power-amp input allows you to insert extra signal processors or to link the signal to other power amplifiers. Furthermore, the MA65 is equipped with a bass – treble tone control, a record output and limiter circuit on the output to avoid clipping. The MA65 has been built into a compact and sturdy metal housing. A 19” mounting bracket (Ref: MA35-19) is available as an option for rack mounting.

MA65 is probably the most compact and complete 65-watt 100 volt mixing amplifier. No doubt this product can be the heart of many small installation projects where priority or mixed microphone calls and background music dispersion are needed. On top of that this amplifier can also be used in mobile applications as the MA65 functions with 24 volt (truck, autobus, emergency power supply).

The MA65 has 4 inputs: 2 MIC, 1 MIC-Line and 1 line input. A two step priority system is standard: MIC1 can have voice activated priority (VOX) that mutes all other inputs. This VOX mute can be switched off via an internal jumper. The contact closure (via DIN5 on MIC1 or Euro block on MIC1-2) will activate the chime and will mute input 3 (MIC3/LINE3) and 4.

The pre-amp out, power-amp input allows you to insert extra signal processors or to link the signal to other power amplifiers. Furthermore, the MA65 is equipped with a bass – treble tone control, a record output and limiter circuit on the output to avoid clipping.

The MA65 has been built into a compact and sturdy metal housing. A 19” mounting bracket (Ref: MA35-19) is available as an option for rack mounting.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Audio Amplifiers and Preamplifiers
Product Number MA65
Product Name Commercial Audio Mixing Amplifiers
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Amplifiers - Tesira AMP-4350R - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Continuous Power 350 watts
Number of Channels 4 #
View Details
SET Class A Transformer coupled headphone amp - WA6-SE - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.50E-5 to 0.0400 MHz
Nominal Impedance 100000 ohms
View Details