Visual Sound, Inc. Modular Digital Matrix Mixer/Amplifier A-9120S

Description
TOA Electronics, Inc. 1x 120W @ 25/70V, 4/8 ohms Single Amplifier The TOA 9000 Series Digital Matrix Mixer/Amplifiers redefine the conventional mixer/amplifier category by combining a modular matrix mixer, digital signal processor (DSP) and amplifiers in a compact, two rack space package. The versatile new series is ideal for multi-zone paging, music distribution and room-combining applications. 9000 Series models include dual and single channel amplifiers with high or low impedance outputs plus a matrix mixer-only version. Dual channel amplifier models feature flexible output power allowing 50% of one amplifier channel to be allocated to the second channel.
Description
TOA Electronics, Inc. 1x 120W @ 25/70V, 4/8 ohms Single Amplifier The TOA 9000 Series Digital Matrix Mixer/Amplifiers redefine the conventional mixer/amplifier category by combining a modular matrix mixer, digital signal processor (DSP) and amplifiers in a compact, two rack space package. The versatile new series is ideal for multi-zone paging, music distribution and room-combining applications. 9000 Series models include dual and single channel amplifiers with high or low impedance outputs plus a matrix mixer-only version. Dual channel amplifier models feature flexible output power allowing 50% of one amplifier channel to be allocated to the second channel.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Modular Digital Matrix Mixer/Amplifier
A-9120S
Modular Digital Matrix Mixer/Amplifier A-9120S
TOA Electronics, Inc. 1x 120W @ 25/70V, 4/8 ohms Single Amplifier The TOA 9000 Series Digital Matrix Mixer/Amplifiers redefine the conventional mixer/amplifier category by combining a modular matrix mixer, digital signal processor (DSP) and amplifiers in a compact, two rack space package. The versatile new series is ideal for multi-zone paging, music distribution and room-combining applications. 9000 Series models include dual and single channel amplifiers with high or low impedance outputs plus a matrix mixer-only version. Dual channel amplifier models feature flexible output power allowing 50% of one amplifier channel to be allocated to the second channel.

TOA Electronics, Inc.

1x 120W @ 25/70V, 4/8 ohms Single Amplifier

The TOA 9000 Series Digital Matrix Mixer/Amplifiers redefine the conventional mixer/amplifier category by combining a modular matrix mixer, digital signal processor (DSP) and amplifiers in a compact, two rack space package. The versatile new series is ideal for multi-zone paging, music distribution and room-combining applications.
9000 Series models include dual and single channel amplifiers with high or low impedance outputs plus a matrix mixer-only version. Dual channel amplifier models feature flexible output power allowing 50% of one amplifier channel to be allocated to the second channel.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number A-9120S
Product Name Modular Digital Matrix Mixer/Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Single-ended, OTL Headphone and pre amplifier - WA2 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details
2-Channel Class D Marine Full-Range Amplifier, 100 W x 2 @ 2 Ω / 75 W x 2 @ 4 Ω - 14.4V - M200/2 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.20E-5 to 0.0220 MHz
View Details