Visual Sound, Inc. Modular Digital Matrix Mixer/Amplifier A-9060DH

Description
TOA Electronics, Inc. 2x 60W @ 70V Dual Amplifier The TOA 9000 Series Digital Matrix Mixer/Amplifiers redefine the conventional mixer/amplifier category by combining a modular matrix mixer, digital signal processor (DSP) and amplifiers in a compact, two rack space package. The versatile new series is ideal for multi-zone paging, music distribution and room-combining applications. 9000 Series models include dual and single channel amplifiers with high or low impedance outputs plus a matrix mixer-only version. Dual channel amplifier models feature flexible output power allowing 50% of one amplifier channel to be allocated to the second channel. All models include eight module ports allowing designers to easily configure custom systems with up to eight mic/line inputs and eight outputs. Each 9000 Series chassis has two channels of built-in digital signal processing (DSP) with ten band parametric EQ, compressor, eight-level ducking and more. Input and output modules provide additional DSP. Two discrete operation modes, "Matrix" and "Mixer", allow the 9000 Series to be used in both simple mixing and complex multi-zone paging applications. Versatile features include telephone zone paging, automatic microphone mixing and ambient noise control. Modules include the D-001T dual channel mic/line input module, T-001T dual channel line output module, ZP-001T telephone access zone paging module, C-001T control expansion module, and AN-001T Ambient Noise Control module. Accessories include the AN-9001 ceiling/wall-mount microphone, ZM-9001 and ZM-9002 remote panels, and SS-9001 4-zone speaker selector. The 9000 Series products are UL and cUL Listed and backed with TOA's five year product warranty.
Description
TOA Electronics, Inc. 2x 60W @ 70V Dual Amplifier The TOA 9000 Series Digital Matrix Mixer/Amplifiers redefine the conventional mixer/amplifier category by combining a modular matrix mixer, digital signal processor (DSP) and amplifiers in a compact, two rack space package. The versatile new series is ideal for multi-zone paging, music distribution and room-combining applications. 9000 Series models include dual and single channel amplifiers with high or low impedance outputs plus a matrix mixer-only version. Dual channel amplifier models feature flexible output power allowing 50% of one amplifier channel to be allocated to the second channel. All models include eight module ports allowing designers to easily configure custom systems with up to eight mic/line inputs and eight outputs. Each 9000 Series chassis has two channels of built-in digital signal processing (DSP) with ten band parametric EQ, compressor, eight-level ducking and more. Input and output modules provide additional DSP. Two discrete operation modes, "Matrix" and "Mixer", allow the 9000 Series to be used in both simple mixing and complex multi-zone paging applications. Versatile features include telephone zone paging, automatic microphone mixing and ambient noise control. Modules include the D-001T dual channel mic/line input module, T-001T dual channel line output module, ZP-001T telephone access zone paging module, C-001T control expansion module, and AN-001T Ambient Noise Control module. Accessories include the AN-9001 ceiling/wall-mount microphone, ZM-9001 and ZM-9002 remote panels, and SS-9001 4-zone speaker selector. The 9000 Series products are UL and cUL Listed and backed with TOA's five year product warranty.

Suppliers

Company
Product
Description
Supplier Links
Modular Digital Matrix Mixer/Amplifier - A-9060DH - Visual Sound, Inc.
Broomall, PA, USA
Modular Digital Matrix Mixer/Amplifier
A-9060DH
Modular Digital Matrix Mixer/Amplifier A-9060DH
TOA Electronics, Inc. 2x 60W @ 70V Dual Amplifier The TOA 9000 Series Digital Matrix Mixer/Amplifiers redefine the conventional mixer/amplifier category by combining a modular matrix mixer, digital signal processor (DSP) and amplifiers in a compact, two rack space package. The versatile new series is ideal for multi-zone paging, music distribution and room-combining applications. 9000 Series models include dual and single channel amplifiers with high or low impedance outputs plus a matrix mixer-only version. Dual channel amplifier models feature flexible output power allowing 50% of one amplifier channel to be allocated to the second channel. All models include eight module ports allowing designers to easily configure custom systems with up to eight mic/line inputs and eight outputs. Each 9000 Series chassis has two channels of built-in digital signal processing (DSP) with ten band parametric EQ, compressor, eight-level ducking and more. Input and output modules provide additional DSP. Two discrete operation modes, "Matrix" and "Mixer", allow the 9000 Series to be used in both simple mixing and complex multi-zone paging applications. Versatile features include telephone zone paging, automatic microphone mixing and ambient noise control. Modules include the D-001T dual channel mic/line input module, T-001T dual channel line output module, ZP-001T telephone access zone paging module, C-001T control expansion module, and AN-001T Ambient Noise Control module. Accessories include the AN-9001 ceiling/wall-mount microphone, ZM-9001 and ZM-9002 remote panels, and SS-9001 4-zone speaker selector. The 9000 Series products are UL and cUL Listed and backed with TOA's five year product warranty.

TOA Electronics, Inc.

2x 60W @ 70V Dual Amplifier

The TOA 9000 Series Digital Matrix Mixer/Amplifiers redefine the conventional mixer/amplifier category by combining a modular matrix mixer, digital signal processor (DSP) and amplifiers in a compact, two rack space package. The versatile new series is ideal for multi-zone paging, music distribution and room-combining applications.
9000 Series models include dual and single channel amplifiers with high or low impedance outputs plus a matrix mixer-only version. Dual channel amplifier models feature flexible output power allowing 50% of one amplifier channel to be allocated to the second channel.
All models include eight module ports allowing designers to easily configure custom systems with up to eight mic/line inputs and eight outputs. Each 9000 Series chassis has two channels of built-in digital signal processing (DSP) with ten band parametric EQ, compressor, eight-level ducking and more. Input and output modules provide additional DSP.
Two discrete operation modes, "Matrix" and "Mixer", allow the 9000 Series to be used in both simple mixing and complex multi-zone paging applications. Versatile features include telephone zone paging, automatic microphone mixing and ambient noise control.
Modules include the D-001T dual channel mic/line input module, T-001T dual channel line output module, ZP-001T telephone access zone paging module, C-001T control expansion module, and AN-001T Ambient Noise Control module. Accessories include the AN-9001 ceiling/wall-mount microphone, ZM-9001 and ZM-9002 remote panels, and SS-9001 4-zone speaker selector.
The 9000 Series products are UL and cUL Listed and backed with TOA's five year product warranty.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number A-9060DH
Product Name Modular Digital Matrix Mixer/Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Preamplifier - CRY512 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
Amplifiers - Vocia VA-4030e - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Type Audio Amplifier
View Details