Biamp Systems, Ltd. Amplifiers Vocia VA-4030e

Description
The VA-4030e has local analog inputs, a dual power supply, and is EN 54-16 certified. Local background source support with single mic/line analog audio input for each channel (gain-adjustable, switchable phantom power) Dual power supply: AC Mains Single or Dual 24V DC inputs EN 54-16 certified, EN 60849 and AS 60849 verified Covered by Biamp Systems’ five-year warranty
Datasheet
Description
The VA-4030e has local analog inputs, a dual power supply, and is EN 54-16 certified. Local background source support with single mic/line analog audio input for each channel (gain-adjustable, switchable phantom power) Dual power supply: AC Mains Single or Dual 24V DC inputs EN 54-16 certified, EN 60849 and AS 60849 verified Covered by Biamp Systems’ five-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amplifiers - Vocia VA-4030e - Biamp Systems, Ltd.
Beaverton, OR, United States
Amplifiers
Vocia VA-4030e
Amplifiers Vocia VA-4030e
The VA-4030e has local analog inputs, a dual power supply, and is EN 54-16 certified. Local background source support with single mic/line analog audio input for each channel (gain-adjustable, switchable phantom power) Dual power supply: AC Mains Single or Dual 24V DC inputs EN 54-16 certified, EN 60849 and AS 60849 verified Covered by Biamp Systems’ five-year warranty

The VA-4030e has local analog inputs, a dual power supply, and is EN 54-16 certified.

  • Local background source support with single mic/line analog audio input for each channel (gain-adjustable, switchable phantom power)
  • Dual power supply:
    • AC Mains
    • Single or Dual 24V DC inputs
  • EN 54-16 certified, EN 60849 and AS 60849 verified
  • Covered by Biamp Systems’ five-year warranty
Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Audio Amplifiers and Preamplifiers
Product Number Vocia VA-4030e
Product Name Amplifiers
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
 - The PE-2A/PE-3 Line Amplifier - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
Specs
Type Audio Amplifier
Frequency Response 0.0200 MHz
View Details
Preamplifier - CRY508 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details