Visual Sound, Inc. Personal Stereo Sound Amplifier A 200

Description
Sennheiser Electronic Corp. The A200 is a stereo personal sound amplifier for people who may sometimes need to rely on artificial assistance for their hearing. Due to the stereo amplification via two integrated electret microphones, the user can clearly determine the direction of the sound source within an 8' to 10' radius. Dynamic headphone transducers ensure a natural and transparent sound reproduction with optimum speech intelligibility. The A 200 features an auxiliary audio input for connecting an external microphone or infra-red receiver. Automatic limiter system Extremely easy to operate Adjustment of frequency response Integrated charger for storing and charging the A 200 Keeps volume levels within a comfortable range Facilitates operation by anyone Allows customization to individual user
Description
Sennheiser Electronic Corp. The A200 is a stereo personal sound amplifier for people who may sometimes need to rely on artificial assistance for their hearing. Due to the stereo amplification via two integrated electret microphones, the user can clearly determine the direction of the sound source within an 8' to 10' radius. Dynamic headphone transducers ensure a natural and transparent sound reproduction with optimum speech intelligibility. The A 200 features an auxiliary audio input for connecting an external microphone or infra-red receiver. Automatic limiter system Extremely easy to operate Adjustment of frequency response Integrated charger for storing and charging the A 200 Keeps volume levels within a comfortable range Facilitates operation by anyone Allows customization to individual user

Suppliers

Company
Product
Description
Supplier Links
Personal Stereo Sound Amplifier - A 200 - Visual Sound, Inc.
Broomall, PA, USA
Personal Stereo Sound Amplifier
A 200
Personal Stereo Sound Amplifier A 200
Sennheiser Electronic Corp. The A200 is a stereo personal sound amplifier for people who may sometimes need to rely on artificial assistance for their hearing. Due to the stereo amplification via two integrated electret microphones, the user can clearly determine the direction of the sound source within an 8' to 10' radius. Dynamic headphone transducers ensure a natural and transparent sound reproduction with optimum speech intelligibility. The A 200 features an auxiliary audio input for connecting an external microphone or infra-red receiver. Automatic limiter system Extremely easy to operate Adjustment of frequency response Integrated charger for storing and charging the A 200 Keeps volume levels within a comfortable range Facilitates operation by anyone Allows customization to individual user

Sennheiser Electronic Corp.

The A200 is a stereo personal sound amplifier for people who may sometimes need to rely on artificial assistance for their hearing. Due to the stereo amplification via two integrated electret microphones, the user can clearly determine the direction of the sound source within an 8' to 10' radius. Dynamic headphone transducers ensure a natural and transparent sound reproduction with optimum speech intelligibility. The A 200 features an auxiliary audio input for connecting an external microphone or infra-red receiver.

  • Automatic limiter system
  • Extremely easy to operate
  • Adjustment of frequency response
  • Integrated charger for storing and charging the A 200
  • Keeps volume levels within a comfortable range
  • Facilitates operation by anyone
  • Allows customization to individual user
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number A 200
Product Name Personal Stereo Sound Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
Amplifier assembly, 30 watt, for Series D - K2005502D-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
4-Channel Class A/B Full-Range Amplifier, 75 W x 4 @ 1.5-4 Ω - 300/4v2 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class AB
Frequency Response 5.00E-6 to 0.0300 MHz
View Details