Visual Sound, Inc. PreVIEW Dual 6.4 LCD Rack Mount Monitor 999-5500-002

Description
Vaddio Features two 6.4-inch (16.26cm) high resolution active matrix LCD monitors for exceptional video clarity and color handling. The Vaddio PreVIEW Dual 6.4 features two 6.4-inch (16.26cm) high-resolution active matrix LCD monitors for exceptional video clarity and color handling. The PreVIEW Dual 6.4 comes equipped with two 960 x 234 resolution LCDs for previewing details and has brightness, contrast and color controls for fine-tuning the video display. Each of the LCD panels on the Dual 6.4 have their own input and amplified loop through on BNC connectors for ease of configuring video systems. Constructed of heavy gauge aluminum and steel, the enclosure is both tough and attractive and can be a tilted &plusm; 25° for setting up optimum viewing angles when installed in standard racks. Active matrix 960 x 234 LCD screens Two inputs with active looping outputs on BNCs Color, contrast, brightness and On/Off controls per LCD 3-RU Rack enclosure with tilt mechanism
Description
Vaddio Features two 6.4-inch (16.26cm) high resolution active matrix LCD monitors for exceptional video clarity and color handling. The Vaddio PreVIEW Dual 6.4 features two 6.4-inch (16.26cm) high-resolution active matrix LCD monitors for exceptional video clarity and color handling. The PreVIEW Dual 6.4 comes equipped with two 960 x 234 resolution LCDs for previewing details and has brightness, contrast and color controls for fine-tuning the video display. Each of the LCD panels on the Dual 6.4 have their own input and amplified loop through on BNC connectors for ease of configuring video systems. Constructed of heavy gauge aluminum and steel, the enclosure is both tough and attractive and can be a tilted &plusm; 25° for setting up optimum viewing angles when installed in standard racks. Active matrix 960 x 234 LCD screens Two inputs with active looping outputs on BNCs Color, contrast, brightness and On/Off controls per LCD 3-RU Rack enclosure with tilt mechanism

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
PreVIEW Dual 6.4 LCD Rack Mount Monitor
999-5500-002
PreVIEW Dual 6.4 LCD Rack Mount Monitor 999-5500-002
Vaddio Features two 6.4-inch (16.26cm) high resolution active matrix LCD monitors for exceptional video clarity and color handling. The Vaddio PreVIEW Dual 6.4 features two 6.4-inch (16.26cm) high-resolution active matrix LCD monitors for exceptional video clarity and color handling. The PreVIEW Dual 6.4 comes equipped with two 960 x 234 resolution LCDs for previewing details and has brightness, contrast and color controls for fine-tuning the video display. Each of the LCD panels on the Dual 6.4 have their own input and amplified loop through on BNC connectors for ease of configuring video systems. Constructed of heavy gauge aluminum and steel, the enclosure is both tough and attractive and can be a tilted &plusm; 25° for setting up optimum viewing angles when installed in standard racks. Active matrix 960 x 234 LCD screens Two inputs with active looping outputs on BNCs Color, contrast, brightness and On/Off controls per LCD 3-RU Rack enclosure with tilt mechanism

Vaddio

Features two 6.4-inch (16.26cm) high resolution active matrix LCD monitors for exceptional video clarity and color handling.

The Vaddio PreVIEW Dual 6.4 features two 6.4-inch (16.26cm) high-resolution active matrix LCD monitors for exceptional video clarity and color handling. The PreVIEW Dual 6.4 comes equipped with two 960 x 234 resolution LCDs for previewing details and has brightness, contrast and color controls for fine-tuning the video display. Each of the LCD panels on the Dual 6.4 have their own input and amplified loop through on BNC connectors for ease of configuring video systems. Constructed of heavy gauge aluminum and steel, the enclosure is both tough and attractive and can be a tilted &plusm; 25° for setting up optimum viewing angles when installed in standard racks.

  • Active matrix 960 x 234 LCD screens
  • Two inputs with active looping outputs on BNCs
  • Color, contrast, brightness and On/Off controls per LCD
  • 3-RU Rack enclosure with tilt mechanism
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number 999-5500-002
Product Name PreVIEW Dual 6.4 LCD Rack Mount Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 204629 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types Serial Interface; SPI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
FastTrackStand-Alone TFT Displays - 9968-01 - New Vision Display
Specs
Monitor Type LCD Display
Color Color
Input Types RGB; 24-Bit RGB
View Details
Specs
Monitor Type LCD Display
Color Color
Input Types Composite; DVI; Serial Interface (optional feature); S-Video; USB (optional feature); VGA
View Details