Marshall 10.4" Marshall HD Field Monitor HDSDI
The perfect alternative to 8 and 9-inch CRTs. Ideal in broadcasting, professional video and multimedia applications.
V-R104DP-HDSDI includes the Marshalls' Award Wining Digital TFT-MegapixelT system with 1.44 million pixels.
Inputs are provided for a single HDSDI/SDI source and an output is available repeating the input data as a re-clocked and re-shaped signal.
Features:
Large 10.4-inch screen
800x600 Dots (1.44 million RGB pixels)
Hyper Process for Interlace Images
Match Color Conversion to emulate SMPTE-C phosphor of a CRT
100% digital processing
5 Year /50,000 backlight life
Totally Digital Image Processing
Wide viewing radius - 130-degree
600 (cd/m2) luminance
500:1 contrast ratio
Response rates less than 25 ms
4:3 and 16:9 screen aspect ratios
Direct access for all adjustments
Three color tally indicators
On Screen Display (OSD)
Blue Screen for color adjustment
Color Temperature adjustment
Adjustment Settings Memory
| ZGC, Inc. | |
|---|---|
| Product Category | Video Displays |
| Product Number | V-R104DP-HDSDI |
| Product Name | Marshall 10.4" Marshall HD Field Monitor HDSDI |
| Color | Color |
| Input Types | HDSDI |
| Screen Resolution | SVGA (800 x 600) |
| Diagonal Screen Size | 10.4 inch (264 mm) |