Visual Sound, Inc. Logitech Z-5500 Digital 970115-0403

Description
Logitech, Inc. We have taken the award-winning Logitech Z-680 speaker system and made it even better. How? By improving everything from the subwoofer to the satellites and adding new innovations like real-time digit... We have taken the award-winning Logitech Z-680 speaker system and made it even better. How? By improving everything from the subwoofer to the satellites and adding new innovations like real-time digital sound equalization. The result is the Logitech Z-5500 Digital -- a THX-certified 500-watt 5.1 surround sound speaker system that offers everything you could possibly want and some things you did not even know you needed. And once you plug in your PC or DVD or music player or video game console -- you will never want to listen to anything else. Powerful distortion-free bass: The new larger 10-inch long-throw subwoofer driver with flared bass port delivers 188 watts of thunderous bass. Innovative driver technology: Polished aluminum phase-plug satellites combine two drivers into one--the clarity of a tweeter with the richness and fullness of a separate mid-range. Digital equalization: The Z-5500 Digital actively adjusts frequency response in real time for the cleanest most accurate sound reproduction. DTS 96/24 support: Enjoy studio-quality sound thanks to the Z-5500s support for 96 kHz / 24-bit digital audio streams. Amazingly powerful controls: The Digital SoundTouch Control Center lets you control volume to all speakers and set inputs and much more. And the separate wireless remote is great for home theaters and video game consoles. Innovative satellite design: Cloth grilles are removable for a pro-audio look. Pedestals rotate for easy wall mounting or desk placement. Center channel can be mounted on wall above or below monitor. Connect to multiple sources: Simultaneously connect 6 audio sources including PCs and video game consoles and DVD and CD & portable music players and control it all from the Digital SoundTouch Control Center. Digital SoundTouch Control CenterDigital LCD: Clear crisp high-contrast display Input: Select audio source (optical or coax or direct) Effect: Select digital surround sound effect Settings: Adjust parameters of digital surround sound effects Mute: Mute the entire system Level: Adjust volume and subwoofer and center and fader levels Pro-audio style knob: Oversized weighted control knob with digital precision System Power Auxiliary input jack: For convenient connection to portable audio devices (CD or MP3 or MiniDisc etc.) Dolby Digital is the universal standard for 5.1 digital sound. DVDs or PlayStation2 or Xbox or digital cable or satellite TV and HDTV all use Dolby Digital. The Z-5500 Digital includes a hardware Dolby Digital decoder for full rich 5.1 sound. THX certification is the seal of approval for speaker quality. It is an absolute assurance that these speakers accurately recreate the full sonic experience of a movie theater. The Z-5500 Digital is one of a select few speaker systems that meets the rigid standards for unparalleled THX-quality sound. DTS Digital Surround delivers 5.1 digital sound that rivals master soundtracks. DTS soundtracks are included in many DVD videos and DVD Audio discs and PlayStation2 games. The Z-5500 Digital includes a hardware DTS decoder for master-quality sound. The Z-5500 Digital also includes support for DTS 96/24 -- an enhanced higher-resolution studio-quality format available on many DVD video and DVD Audio discs. 2 year limited warranty.
Description
Logitech, Inc. We have taken the award-winning Logitech Z-680 speaker system and made it even better. How? By improving everything from the subwoofer to the satellites and adding new innovations like real-time digit... We have taken the award-winning Logitech Z-680 speaker system and made it even better. How? By improving everything from the subwoofer to the satellites and adding new innovations like real-time digital sound equalization. The result is the Logitech Z-5500 Digital -- a THX-certified 500-watt 5.1 surround sound speaker system that offers everything you could possibly want and some things you did not even know you needed. And once you plug in your PC or DVD or music player or video game console -- you will never want to listen to anything else. Powerful distortion-free bass: The new larger 10-inch long-throw subwoofer driver with flared bass port delivers 188 watts of thunderous bass. Innovative driver technology: Polished aluminum phase-plug satellites combine two drivers into one--the clarity of a tweeter with the richness and fullness of a separate mid-range. Digital equalization: The Z-5500 Digital actively adjusts frequency response in real time for the cleanest most accurate sound reproduction. DTS 96/24 support: Enjoy studio-quality sound thanks to the Z-5500s support for 96 kHz / 24-bit digital audio streams. Amazingly powerful controls: The Digital SoundTouch Control Center lets you control volume to all speakers and set inputs and much more. And the separate wireless remote is great for home theaters and video game consoles. Innovative satellite design: Cloth grilles are removable for a pro-audio look. Pedestals rotate for easy wall mounting or desk placement. Center channel can be mounted on wall above or below monitor. Connect to multiple sources: Simultaneously connect 6 audio sources including PCs and video game consoles and DVD and CD & portable music players and control it all from the Digital SoundTouch Control Center. Digital SoundTouch Control CenterDigital LCD: Clear crisp high-contrast display Input: Select audio source (optical or coax or direct) Effect: Select digital surround sound effect Settings: Adjust parameters of digital surround sound effects Mute: Mute the entire system Level: Adjust volume and subwoofer and center and fader levels Pro-audio style knob: Oversized weighted control knob with digital precision System Power Auxiliary input jack: For convenient connection to portable audio devices (CD or MP3 or MiniDisc etc.) Dolby Digital is the universal standard for 5.1 digital sound. DVDs or PlayStation2 or Xbox or digital cable or satellite TV and HDTV all use Dolby Digital. The Z-5500 Digital includes a hardware Dolby Digital decoder for full rich 5.1 sound. THX certification is the seal of approval for speaker quality. It is an absolute assurance that these speakers accurately recreate the full sonic experience of a movie theater. The Z-5500 Digital is one of a select few speaker systems that meets the rigid standards for unparalleled THX-quality sound. DTS Digital Surround delivers 5.1 digital sound that rivals master soundtracks. DTS soundtracks are included in many DVD videos and DVD Audio discs and PlayStation2 games. The Z-5500 Digital includes a hardware DTS decoder for master-quality sound. The Z-5500 Digital also includes support for DTS 96/24 -- an enhanced higher-resolution studio-quality format available on many DVD video and DVD Audio discs. 2 year limited warranty.

Suppliers

Company
Product
Description
Supplier Links
Logitech Z-5500 Digital - 970115-0403 - Visual Sound, Inc.
Broomall, PA, USA
Logitech Z-5500 Digital
970115-0403
Logitech Z-5500 Digital 970115-0403
Logitech, Inc. We have taken the award-winning Logitech Z-680 speaker system and made it even better. How? By improving everything from the subwoofer to the satellites and adding new innovations like real-time digit... We have taken the award-winning Logitech Z-680 speaker system and made it even better. How? By improving everything from the subwoofer to the satellites and adding new innovations like real-time digital sound equalization. The result is the Logitech Z-5500 Digital -- a THX-certified 500-watt 5.1 surround sound speaker system that offers everything you could possibly want and some things you did not even know you needed. And once you plug in your PC or DVD or music player or video game console -- you will never want to listen to anything else. Powerful distortion-free bass: The new larger 10-inch long-throw subwoofer driver with flared bass port delivers 188 watts of thunderous bass. Innovative driver technology: Polished aluminum phase-plug satellites combine two drivers into one--the clarity of a tweeter with the richness and fullness of a separate mid-range. Digital equalization: The Z-5500 Digital actively adjusts frequency response in real time for the cleanest most accurate sound reproduction. DTS 96/24 support: Enjoy studio-quality sound thanks to the Z-5500s support for 96 kHz / 24-bit digital audio streams. Amazingly powerful controls: The Digital SoundTouch Control Center lets you control volume to all speakers and set inputs and much more. And the separate wireless remote is great for home theaters and video game consoles. Innovative satellite design: Cloth grilles are removable for a pro-audio look. Pedestals rotate for easy wall mounting or desk placement. Center channel can be mounted on wall above or below monitor. Connect to multiple sources: Simultaneously connect 6 audio sources including PCs and video game consoles and DVD and CD & portable music players and control it all from the Digital SoundTouch Control Center. Digital SoundTouch Control CenterDigital LCD: Clear crisp high-contrast display Input: Select audio source (optical or coax or direct) Effect: Select digital surround sound effect Settings: Adjust parameters of digital surround sound effects Mute: Mute the entire system Level: Adjust volume and subwoofer and center and fader levels Pro-audio style knob: Oversized weighted control knob with digital precision System Power Auxiliary input jack: For convenient connection to portable audio devices (CD or MP3 or MiniDisc etc.) Dolby Digital is the universal standard for 5.1 digital sound. DVDs or PlayStation2 or Xbox or digital cable or satellite TV and HDTV all use Dolby Digital. The Z-5500 Digital includes a hardware Dolby Digital decoder for full rich 5.1 sound. THX certification is the seal of approval for speaker quality. It is an absolute assurance that these speakers accurately recreate the full sonic experience of a movie theater. The Z-5500 Digital is one of a select few speaker systems that meets the rigid standards for unparalleled THX-quality sound. DTS Digital Surround delivers 5.1 digital sound that rivals master soundtracks. DTS soundtracks are included in many DVD videos and DVD Audio discs and PlayStation2 games. The Z-5500 Digital includes a hardware DTS decoder for master-quality sound. The Z-5500 Digital also includes support for DTS 96/24 -- an enhanced higher-resolution studio-quality format available on many DVD video and DVD Audio discs. 2 year limited warranty.

Logitech, Inc.

We have taken the award-winning Logitech Z-680 speaker system and made it even better. How? By improving everything from the subwoofer to the satellites and adding new innovations like real-time digit...

We have taken the award-winning Logitech Z-680 speaker system and made it even better. How? By improving everything from the subwoofer to the satellites and adding new innovations like real-time digital sound equalization. The result is the Logitech Z-5500 Digital -- a THX-certified 500-watt 5.1 surround sound speaker system that offers everything you could possibly want and some things you did not even know you needed. And once you plug in your PC or DVD or music player or video game console -- you will never want to listen to anything else. Powerful distortion-free bass: The new larger 10-inch long-throw subwoofer driver with flared bass port delivers 188 watts of thunderous bass. Innovative driver technology: Polished aluminum phase-plug satellites combine two drivers into one--the clarity of a tweeter with the richness and fullness of a separate mid-range. Digital equalization: The Z-5500 Digital actively adjusts frequency response in real time for the cleanest most accurate sound reproduction. DTS 96/24 support: Enjoy studio-quality sound thanks to the Z-5500s support for 96 kHz / 24-bit digital audio streams. Amazingly powerful controls: The Digital SoundTouch Control Center lets you control volume to all speakers and set inputs and much more. And the separate wireless remote is great for home theaters and video game consoles. Innovative satellite design: Cloth grilles are removable for a pro-audio look. Pedestals rotate for easy wall mounting or desk placement. Center channel can be mounted on wall above or below monitor. Connect to multiple sources: Simultaneously connect 6 audio sources including PCs and video game consoles and DVD and CD & portable music players and control it all from the Digital SoundTouch Control Center. Digital SoundTouch Control CenterDigital LCD: Clear crisp high-contrast display Input: Select audio source (optical or coax or direct) Effect: Select digital surround sound effect Settings: Adjust parameters of digital surround sound effects Mute: Mute the entire system Level: Adjust volume and subwoofer and center and fader levels Pro-audio style knob: Oversized weighted control knob with digital precision System Power Auxiliary input jack: For convenient connection to portable audio devices (CD or MP3 or MiniDisc etc.) Dolby Digital is the universal standard for 5.1 digital sound. DVDs or PlayStation2 or Xbox or digital cable or satellite TV and HDTV all use Dolby Digital. The Z-5500 Digital includes a hardware Dolby Digital decoder for full rich 5.1 sound. THX certification is the seal of approval for speaker quality. It is an absolute assurance that these speakers accurately recreate the full sonic experience of a movie theater. The Z-5500 Digital is one of a select few speaker systems that meets the rigid standards for unparalleled THX-quality sound. DTS Digital Surround delivers 5.1 digital sound that rivals master soundtracks. DTS soundtracks are included in many DVD videos and DVD Audio discs and PlayStation2 games. The Z-5500 Digital includes a hardware DTS decoder for master-quality sound. The Z-5500 Digital also includes support for DTS 96/24 -- an enhanced higher-resolution studio-quality format available on many DVD video and DVD Audio discs. 2 year limited warranty.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 970115-0403
Product Name Logitech Z-5500 Digital
Unlock Full Specs
to access all available technical data

Similar Products

Sounder, AV1-LED, 24VDC - K8591002A-03 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Speakers - 526924 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 96 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
NE Tweeter, 3/4
Specs
Nominal Power 100 watts
Sensitivity 86.8 dB
Resonance Frequency 769 Hz
View Details