Visual Sound, Inc. Stereo Audio Power Amplifier (40 Watts per Channel) 907

Description
Kramer Electronics USA, Inc. 40 Watts Per Channel Proc Amp Volume & Mute Class D Operation Rack Kit - RK-1 The 907 is a high-performance power amplifier for line-level stereo audio signals. It accepts a balanced stereo audio signal on a terminal block connector and delivers 40 watts per channel into an 8? load. Inputs - 1 balanced stereo (terminal block). Output - Terminal block for speakers. Controls - Volume control knob & mute button. Gain Control DIP-Switch. Mute and On Indicator LEDs. Compact MultiTOOLS® - Up to 4 units can be rack mounted side-by-side in a 1U rack space with the optional RK-1 universal rack adapter.
Description
Kramer Electronics USA, Inc. 40 Watts Per Channel Proc Amp Volume & Mute Class D Operation Rack Kit - RK-1 The 907 is a high-performance power amplifier for line-level stereo audio signals. It accepts a balanced stereo audio signal on a terminal block connector and delivers 40 watts per channel into an 8? load. Inputs - 1 balanced stereo (terminal block). Output - Terminal block for speakers. Controls - Volume control knob & mute button. Gain Control DIP-Switch. Mute and On Indicator LEDs. Compact MultiTOOLS® - Up to 4 units can be rack mounted side-by-side in a 1U rack space with the optional RK-1 universal rack adapter.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Stereo Audio Power Amplifier (40 Watts per Channel)
907
Stereo Audio Power Amplifier (40 Watts per Channel) 907
Kramer Electronics USA, Inc. 40 Watts Per Channel Proc Amp Volume & Mute Class D Operation Rack Kit - RK-1 The 907 is a high-performance power amplifier for line-level stereo audio signals. It accepts a balanced stereo audio signal on a terminal block connector and delivers 40 watts per channel into an 8? load. Inputs - 1 balanced stereo (terminal block). Output - Terminal block for speakers. Controls - Volume control knob & mute button. Gain Control DIP-Switch. Mute and On Indicator LEDs. Compact MultiTOOLS® - Up to 4 units can be rack mounted side-by-side in a 1U rack space with the optional RK-1 universal rack adapter.

Kramer Electronics USA, Inc.

40 Watts Per Channel
Proc Amp Volume & Mute
Class D Operation
Rack Kit - RK-1

The 907 is a high-performance power amplifier for line-level stereo audio signals. It accepts a balanced stereo audio signal on a terminal block connector and delivers 40 watts per channel into an 8? load.

  • Inputs - 1 balanced stereo (terminal block).
  • Output - Terminal block for speakers.
  • Controls - Volume control knob & mute button.
  • Gain Control DIP-Switch.
  • Mute and On Indicator LEDs.
  • Compact MultiTOOLS® - Up to 4 units can be rack mounted side-by-side in a 1U rack space with the optional RK-1 universal rack adapter.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number 907
Product Name Stereo Audio Power Amplifier (40 Watts per Channel)
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
SET Class A Transformer coupled headphone amp - WA6 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0300 MHz
Nominal Impedance 100000 ohms
View Details
5W + 5W Stereo Speaker Amplifiers - BA5417 - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Output Gain 45 to ? dB
Continuous Power 5 watts
View Details