Visual Sound, Inc. 75 Watt RMS Power Amplifier 904

Description
Kramer Electronics USA, Inc. S/N Ratio - 60dB 75 Watts RMS Per Channel Digital Class T Technology Control - Volume & Mute The 904 is a high-performance power amplifier for balanced stereo audio signals. It amplifies a balanced stereo audio signal from a preamp and outputs 75 watts per channel delivered into a 4? load. Digital Class T Technology - Superb Sonic Quality Input - 1 pair of line level balanced stereo on terminal blocks Outputs - 1 pair of stereo speakers on terminal blocks and 1 headphone jack S/N Ratio - 60 db Control - Volume, mute Multi-color LED Stereo Level Indicators on the Front Panel Built-in Short Circuit Protection Worldwide Power - 110-220V AC Standard 19" Rack Mount Size - 1RU
Description
Kramer Electronics USA, Inc. S/N Ratio - 60dB 75 Watts RMS Per Channel Digital Class T Technology Control - Volume & Mute The 904 is a high-performance power amplifier for balanced stereo audio signals. It amplifies a balanced stereo audio signal from a preamp and outputs 75 watts per channel delivered into a 4? load. Digital Class T Technology - Superb Sonic Quality Input - 1 pair of line level balanced stereo on terminal blocks Outputs - 1 pair of stereo speakers on terminal blocks and 1 headphone jack S/N Ratio - 60 db Control - Volume, mute Multi-color LED Stereo Level Indicators on the Front Panel Built-in Short Circuit Protection Worldwide Power - 110-220V AC Standard 19" Rack Mount Size - 1RU

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
75 Watt RMS Power Amplifier
904
75 Watt RMS Power Amplifier 904
Kramer Electronics USA, Inc. S/N Ratio - 60dB 75 Watts RMS Per Channel Digital Class T Technology Control - Volume & Mute The 904 is a high-performance power amplifier for balanced stereo audio signals. It amplifies a balanced stereo audio signal from a preamp and outputs 75 watts per channel delivered into a 4? load. Digital Class T Technology - Superb Sonic Quality Input - 1 pair of line level balanced stereo on terminal blocks Outputs - 1 pair of stereo speakers on terminal blocks and 1 headphone jack S/N Ratio - 60 db Control - Volume, mute Multi-color LED Stereo Level Indicators on the Front Panel Built-in Short Circuit Protection Worldwide Power - 110-220V AC Standard 19" Rack Mount Size - 1RU

Kramer Electronics USA, Inc.

S/N Ratio - 60dB
75 Watts RMS Per Channel
Digital Class T Technology
Control - Volume & Mute

The 904 is a high-performance power amplifier for balanced stereo audio signals. It amplifies a balanced stereo audio signal from a preamp and outputs 75 watts per channel delivered into a 4? load.

  • Digital Class T Technology - Superb Sonic Quality
  • Input - 1 pair of line level balanced stereo on terminal blocks
  • Outputs - 1 pair of stereo speakers on terminal blocks and 1 headphone jack
  • S/N Ratio - 60 db
  • Control - Volume, mute
  • Multi-color LED Stereo Level Indicators on the Front Panel
  • Built-in Short Circuit Protection
  • Worldwide Power - 110-220V AC
  • Standard 19" Rack Mount Size - 1RU
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number 904
Product Name 75 Watt RMS Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
Amplifier assembly, 30 watt, for Series D - K2005502D-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Preamplifier - CRY547 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
Commercial Audio Power Amplifiers - PA240P - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Continuous Power 240 watts
Nominal Impedance 4 ohms
View Details