Biamp Systems, Ltd. Commercial Audio Power Amplifiers PA240P

Description
The PA240P is a fully equipped 240-watt constant voltage power amplifier that can meet all of your requirements. It is the device to build larger professional industrial sound applications. Besides high reliability and the basic functions of a power amplifier the PA240P excels above similar products by the inclusion of its extra technical features, possibilities and protection. The unit is able to drive 4 ohms or constant voltage loudspeaker lines (50 – 70 – 100 volts). The amplifier has an input for background music (with link through) and a priority line input (for paging or evacuation messages), which can be activated by contact closure. The bass – treble tone control guarantees an excellent sound experience, even in tough acoustical conditions. The PA240P comes with a removable metal protection cover so that unauthorized people cannot change the amplifier’s volume, bass, and treble tone controls from the front panel. The volume of the program input can be set at the front and the volume of the priority input at the back of the amplifier. When the priority input has been activated, 24V DC outputs will be available to activate priority relays of loudspeaker attenuators or other devices.
Datasheet
Description
The PA240P is a fully equipped 240-watt constant voltage power amplifier that can meet all of your requirements. It is the device to build larger professional industrial sound applications. Besides high reliability and the basic functions of a power amplifier the PA240P excels above similar products by the inclusion of its extra technical features, possibilities and protection. The unit is able to drive 4 ohms or constant voltage loudspeaker lines (50 – 70 – 100 volts). The amplifier has an input for background music (with link through) and a priority line input (for paging or evacuation messages), which can be activated by contact closure. The bass – treble tone control guarantees an excellent sound experience, even in tough acoustical conditions. The PA240P comes with a removable metal protection cover so that unauthorized people cannot change the amplifier’s volume, bass, and treble tone controls from the front panel. The volume of the program input can be set at the front and the volume of the priority input at the back of the amplifier. When the priority input has been activated, 24V DC outputs will be available to activate priority relays of loudspeaker attenuators or other devices.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial Audio Power Amplifiers - PA240P - Biamp Systems, Ltd.
Beaverton, OR, United States
Commercial Audio Power Amplifiers
PA240P
Commercial Audio Power Amplifiers PA240P
The PA240P is a fully equipped 240-watt constant voltage power amplifier that can meet all of your requirements. It is the device to build larger professional industrial sound applications. Besides high reliability and the basic functions of a power amplifier the PA240P excels above similar products by the inclusion of its extra technical features, possibilities and protection. The unit is able to drive 4 ohms or constant voltage loudspeaker lines (50 – 70 – 100 volts). The amplifier has an input for background music (with link through) and a priority line input (for paging or evacuation messages), which can be activated by contact closure. The bass – treble tone control guarantees an excellent sound experience, even in tough acoustical conditions. The PA240P comes with a removable metal protection cover so that unauthorized people cannot change the amplifier’s volume, bass, and treble tone controls from the front panel. The volume of the program input can be set at the front and the volume of the priority input at the back of the amplifier. When the priority input has been activated, 24V DC outputs will be available to activate priority relays of loudspeaker attenuators or other devices.

The PA240P is a fully equipped 240-watt constant voltage power amplifier that can meet all of your requirements. It is the device to build larger professional industrial sound applications. Besides high reliability and the basic functions of a power amplifier the PA240P excels above similar products by the inclusion of its extra technical features, possibilities and protection.

The unit is able to drive 4 ohms or constant voltage loudspeaker lines (50 – 70 – 100 volts). The amplifier has an input for background music (with link through) and a priority line input (for paging or evacuation messages), which can be activated by contact closure.

The bass – treble tone control guarantees an excellent sound experience, even in tough acoustical conditions. The PA240P comes with a removable metal protection cover so that unauthorized people cannot change the amplifier’s volume, bass, and treble tone controls from the front panel.

The volume of the program input can be set at the front and the volume of the priority input at the back of the amplifier. When the priority input has been activated, 24V DC outputs will be available to activate priority relays of loudspeaker attenuators or other devices.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Audio Amplifiers and Preamplifiers
Product Number PA240P
Product Name Commercial Audio Power Amplifiers
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
3-Channel Class D Marine System Amplifier, 75 W x 2 @ 4 Ω + 300 W x 1 @ 2 Ω - 14.4V - M500/3 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.20E-5 to 0.0220 MHz
View Details
Car Audio, Amplifier - GTA-602 - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class AB
Frequency Response 1.00E-5 to 0.0500 MHz
View Details