Visual Sound, Inc. 4x1 Personal Stereo Audio Amplifier & Switcher (10 Watts per Channel) 903

Description
Kramer Electronics USA, Inc. S/N Ratio - 77dB 10 Watts RMS Per Channel Inputs - 3 (dual) RCA & 1 3.5mm Control - Vol, bass, mid, treble, balance & loudness The 903 is a high-performance integrated personal stereo amplifier for unbalanced stereo signals. It allows selection between four inputs and delivers a speaker output of 10 watts RMS power per channel into a 4? load. S/N Ratio - 68dB (unweighted) Highly Efficient - Class D Operation Inputs - 3 stereo on RCA connectors and a single 3.5mm stereo mini-plug Outputs - 1/4" Headphone jack and terminal block for speakers Control - Volume, bass, mid, treble, balance, and loudness Compact Size - Part of the Kramer TOOLS™ family of compact, high quality and cost effective solutions Presentation rooms and multimedia applications Any personal audio listening - PC, portable CD player etc.
Description
Kramer Electronics USA, Inc. S/N Ratio - 77dB 10 Watts RMS Per Channel Inputs - 3 (dual) RCA & 1 3.5mm Control - Vol, bass, mid, treble, balance & loudness The 903 is a high-performance integrated personal stereo amplifier for unbalanced stereo signals. It allows selection between four inputs and delivers a speaker output of 10 watts RMS power per channel into a 4? load. S/N Ratio - 68dB (unweighted) Highly Efficient - Class D Operation Inputs - 3 stereo on RCA connectors and a single 3.5mm stereo mini-plug Outputs - 1/4" Headphone jack and terminal block for speakers Control - Volume, bass, mid, treble, balance, and loudness Compact Size - Part of the Kramer TOOLS™ family of compact, high quality and cost effective solutions Presentation rooms and multimedia applications Any personal audio listening - PC, portable CD player etc.

Suppliers

Company
Product
Description
Supplier Links
4x1 Personal Stereo Audio Amplifier & Switcher (10 Watts per Channel) - 903 - Visual Sound, Inc.
Broomall, PA, USA
4x1 Personal Stereo Audio Amplifier & Switcher (10 Watts per Channel)
903
4x1 Personal Stereo Audio Amplifier & Switcher (10 Watts per Channel) 903
Kramer Electronics USA, Inc. S/N Ratio - 77dB 10 Watts RMS Per Channel Inputs - 3 (dual) RCA & 1 3.5mm Control - Vol, bass, mid, treble, balance & loudness The 903 is a high-performance integrated personal stereo amplifier for unbalanced stereo signals. It allows selection between four inputs and delivers a speaker output of 10 watts RMS power per channel into a 4? load. S/N Ratio - 68dB (unweighted) Highly Efficient - Class D Operation Inputs - 3 stereo on RCA connectors and a single 3.5mm stereo mini-plug Outputs - 1/4" Headphone jack and terminal block for speakers Control - Volume, bass, mid, treble, balance, and loudness Compact Size - Part of the Kramer TOOLS™ family of compact, high quality and cost effective solutions Presentation rooms and multimedia applications Any personal audio listening - PC, portable CD player etc.

Kramer Electronics USA, Inc.

S/N Ratio - 77dB
10 Watts RMS Per Channel
Inputs - 3 (dual) RCA & 1 3.5mm
Control - Vol, bass, mid, treble, balance & loudness

The 903 is a high-performance integrated personal stereo amplifier for unbalanced stereo signals. It allows selection between four inputs and delivers a speaker output of 10 watts RMS power per channel into a 4? load.

  • S/N Ratio - 68dB (unweighted)
  • Highly Efficient - Class D Operation
  • Inputs - 3 stereo on RCA connectors and a single 3.5mm stereo mini-plug
  • Outputs - 1/4" Headphone jack and terminal block for speakers
  • Control - Volume, bass, mid, treble, balance, and loudness
  • Compact Size - Part of the Kramer TOOLS™ family of compact, high quality and cost effective solutions
  • Presentation rooms and multimedia applications
  • Any personal audio listening - PC, portable CD player etc.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number 903
Product Name 4x1 Personal Stereo Audio Amplifier & Switcher (10 Watts per Channel)
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Monoblock Class D Subwoofer Amplifier, 1000 W x 1 @ 1.5-4 Ω - 1000/1v2 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 5.00E-6 to 2.50E-4 MHz
View Details