Visual Sound, Inc. Speaker-8in Coax, 20oz Magnet, 50W, 8 ohm, 8W 70V xfmr 8A50-T870

Description
Lowell Manufacturing Company 8A50-T870: includes xfmr TLM870 (taps at 1, 2, 4, 8W @ 70V) 8A50-series: 50W high-performance coaxial speaker (8A50) with 20 oz. LF and 2 oz. HF magnets for 70V distributed sound systems provides even, high frequency sound dispersion with low distortion and clear fidelity for high quality foreground music. Features post-mounted dome tweeter, effective crossover, and woofer with long excursion, half-roll surround on poly cone. Not for use with torsion grille (unless IX-series backbox is used). Transformer varies by model. Premium 50 W coaxial 8-inch driver exhibits greater power handling, lower distortion, and smoother more musical sound for high quality commercial sound installations Available with factory-wired premium or high performance 32W, 16W or 8W transformer Compatible with a large selection of acoustic extradepth backboxes and attractive architectural grilles Also available premounted in Lowell's iMount SeriesTM high performance speaker systems for suspended installation and in Lowell's LT Series lay-in tile speaker assemblies for 1' x 2' or 2' x 2' ceilings
Description
Lowell Manufacturing Company 8A50-T870: includes xfmr TLM870 (taps at 1, 2, 4, 8W @ 70V) 8A50-series: 50W high-performance coaxial speaker (8A50) with 20 oz. LF and 2 oz. HF magnets for 70V distributed sound systems provides even, high frequency sound dispersion with low distortion and clear fidelity for high quality foreground music. Features post-mounted dome tweeter, effective crossover, and woofer with long excursion, half-roll surround on poly cone. Not for use with torsion grille (unless IX-series backbox is used). Transformer varies by model. Premium 50 W coaxial 8-inch driver exhibits greater power handling, lower distortion, and smoother more musical sound for high quality commercial sound installations Available with factory-wired premium or high performance 32W, 16W or 8W transformer Compatible with a large selection of acoustic extradepth backboxes and attractive architectural grilles Also available premounted in Lowell's iMount SeriesTM high performance speaker systems for suspended installation and in Lowell's LT Series lay-in tile speaker assemblies for 1' x 2' or 2' x 2' ceilings

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Speaker-8in Coax, 20oz Magnet, 50W, 8 ohm, 8W 70V xfmr
8A50-T870
Speaker-8in Coax, 20oz Magnet, 50W, 8 ohm, 8W 70V xfmr 8A50-T870
Lowell Manufacturing Company 8A50-T870: includes xfmr TLM870 (taps at 1, 2, 4, 8W @ 70V) 8A50-series: 50W high-performance coaxial speaker (8A50) with 20 oz. LF and 2 oz. HF magnets for 70V distributed sound systems provides even, high frequency sound dispersion with low distortion and clear fidelity for high quality foreground music. Features post-mounted dome tweeter, effective crossover, and woofer with long excursion, half-roll surround on poly cone. Not for use with torsion grille (unless IX-series backbox is used). Transformer varies by model. Premium 50 W coaxial 8-inch driver exhibits greater power handling, lower distortion, and smoother more musical sound for high quality commercial sound installations Available with factory-wired premium or high performance 32W, 16W or 8W transformer Compatible with a large selection of acoustic extradepth backboxes and attractive architectural grilles Also available premounted in Lowell's iMount SeriesTM high performance speaker systems for suspended installation and in Lowell's LT Series lay-in tile speaker assemblies for 1' x 2' or 2' x 2' ceilings

Lowell Manufacturing Company

8A50-T870: includes xfmr TLM870 (taps at 1, 2, 4, 8W @ 70V)
8A50-series: 50W high-performance coaxial speaker (8A50) with 20 oz. LF and 2 oz. HF magnets for 70V distributed sound systems provides even, high frequency sound dispersion with low distortion and clear fidelity for high quality foreground music. Features post-mounted dome tweeter, effective crossover, and woofer with long excursion, half-roll surround on poly cone. Not for use with torsion grille (unless IX-series backbox is used). Transformer varies by model.

  • Premium 50 W coaxial 8-inch driver exhibits greater power handling, lower distortion, and smoother more musical sound for high quality commercial sound installations
  • Available with factory-wired premium or high performance 32W, 16W or 8W transformer
  • Compatible with a large selection of acoustic extradepth backboxes and attractive architectural grilles
  • Also available premounted in Lowell's iMount SeriesTM high performance speaker systems for suspended installation and in Lowell's LT Series lay-in tile speaker assemblies for 1' x 2' or 2' x 2' ceilings
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 8A50-T870
Product Name Speaker-8in Coax, 20oz Magnet, 50W, 8 ohm, 8W 70V xfmr
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Speakers - 526847 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 4 ohms
Frequency Response 15000 Hz
View Details
Speaker - 57RA45M - MISCO
Specs
Nominal Power 0.0 watts
Impedance 45 ohms
Sensitivity 83 dB
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 630 ohms
Sensitivity 125 dB
Size 0.31 inch (8 mm)
View Details