Visual Sound, Inc. Zone Mix 760 760

Description
Symetrix Inc. Single rack space, paging and music management zone mixer. The first product in the new Integrator Series is the Zone Mix 760, designed specifically to save the integrator both time and money. The 760 includes an optimal feature set and I/O count for applications in restaurants, sports bars, fitness clubs, night clubs, hotels, retail locations and casinos - all at a ground breaking price. Featuring twelve inputs (four microphone, eight line level) and six outputs, the 760 hosts microphone pre-amplification, compression, AGC, matrix mixing, paging, feedback elimination, filters and equalization. Set-up is painless using a straight-forward Windows interface connected via Ethernet. The 760 also supports the full range of Symetrix Adaptive Remote Control (ARC) user wall panels. Single rack space, paging and music management zone mixer. Applications: Restaurants, Sports Bars, Fitness Clubs, Night Clubs, Hotels, Retail Locations, Casinos. Four (4) Mic/Line Inputs: Paging from up to three (3) locations plus emergency page. Eight (8) Audio Media Inputs: CD Player, IPod, Karaoke, Satellite, TV Audio, DVD Audio, Juke Box, DJ Mixer, Live Mixer. Six (6) Zone Outputs: Routes audio media inputs, plus paging & emergency paging to as many as six (6) unique locations. Wizard driven software set-up, multi-lingual GUI, network ready.
Description
Symetrix Inc. Single rack space, paging and music management zone mixer. The first product in the new Integrator Series is the Zone Mix 760, designed specifically to save the integrator both time and money. The 760 includes an optimal feature set and I/O count for applications in restaurants, sports bars, fitness clubs, night clubs, hotels, retail locations and casinos - all at a ground breaking price. Featuring twelve inputs (four microphone, eight line level) and six outputs, the 760 hosts microphone pre-amplification, compression, AGC, matrix mixing, paging, feedback elimination, filters and equalization. Set-up is painless using a straight-forward Windows interface connected via Ethernet. The 760 also supports the full range of Symetrix Adaptive Remote Control (ARC) user wall panels. Single rack space, paging and music management zone mixer. Applications: Restaurants, Sports Bars, Fitness Clubs, Night Clubs, Hotels, Retail Locations, Casinos. Four (4) Mic/Line Inputs: Paging from up to three (3) locations plus emergency page. Eight (8) Audio Media Inputs: CD Player, IPod, Karaoke, Satellite, TV Audio, DVD Audio, Juke Box, DJ Mixer, Live Mixer. Six (6) Zone Outputs: Routes audio media inputs, plus paging & emergency paging to as many as six (6) unique locations. Wizard driven software set-up, multi-lingual GUI, network ready.

Suppliers

Company
Product
Description
Supplier Links
Zone Mix 760 - 760 - Visual Sound, Inc.
Broomall, PA, USA
Zone Mix 760
760
Zone Mix 760 760
Symetrix Inc. Single rack space, paging and music management zone mixer. The first product in the new Integrator Series is the Zone Mix 760, designed specifically to save the integrator both time and money. The 760 includes an optimal feature set and I/O count for applications in restaurants, sports bars, fitness clubs, night clubs, hotels, retail locations and casinos - all at a ground breaking price. Featuring twelve inputs (four microphone, eight line level) and six outputs, the 760 hosts microphone pre-amplification, compression, AGC, matrix mixing, paging, feedback elimination, filters and equalization. Set-up is painless using a straight-forward Windows interface connected via Ethernet. The 760 also supports the full range of Symetrix Adaptive Remote Control (ARC) user wall panels. Single rack space, paging and music management zone mixer. Applications: Restaurants, Sports Bars, Fitness Clubs, Night Clubs, Hotels, Retail Locations, Casinos. Four (4) Mic/Line Inputs: Paging from up to three (3) locations plus emergency page. Eight (8) Audio Media Inputs: CD Player, IPod, Karaoke, Satellite, TV Audio, DVD Audio, Juke Box, DJ Mixer, Live Mixer. Six (6) Zone Outputs: Routes audio media inputs, plus paging & emergency paging to as many as six (6) unique locations. Wizard driven software set-up, multi-lingual GUI, network ready.

Symetrix Inc.

Single rack space, paging and music management zone mixer.

The first product in the new Integrator Series is the Zone Mix 760, designed specifically to save the integrator both time and money. The 760 includes an optimal feature set and I/O count for applications in restaurants, sports bars, fitness clubs, night clubs, hotels, retail locations and casinos - all at a ground breaking price. Featuring twelve inputs (four microphone, eight line level) and six outputs, the 760 hosts microphone pre-amplification, compression, AGC, matrix mixing, paging, feedback elimination, filters and equalization. Set-up is painless using a straight-forward Windows interface connected via Ethernet. The 760 also supports the full range of Symetrix Adaptive Remote Control (ARC) user wall panels.

  • Single rack space, paging and music management zone mixer. Applications: Restaurants, Sports Bars, Fitness Clubs, Night Clubs, Hotels, Retail Locations, Casinos.
  • Four (4) Mic/Line Inputs: Paging from up to three (3) locations plus emergency page.
  • Eight (8) Audio Media Inputs: CD Player, IPod, Karaoke, Satellite, TV Audio, DVD Audio, Juke Box, DJ Mixer, Live Mixer.
  • Six (6) Zone Outputs: Routes audio media inputs, plus paging & emergency paging to as many as six (6) unique locations.
  • Wizard driven software set-up, multi-lingual GUI, network ready.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number 760
Product Name Zone Mix 760
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
Single-ended, OTL Headphone and pre amplifier - WA2 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details
5-Channel Class D System Amplifier, 75 W x 4 @ 4 Ω + 300 W x 1 @ 2 Ω - 14.4V - XD700/5 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.20E-5 to 0.0220 MHz
View Details