Visual Sound, Inc. 6x4 Digital Zone Processor 640m ZonePRO

Description
dbx, Inc. The ZonePRO 640m offers fixed I/O, pre-configured architecture, configurable insert processing and optional duplication of audio channels to another ZonePRO device via a link bus. The 640m features a total of six inputs and four outputs. Inputs include four balanced mic/line switchable terminal block inputs and two mono-summed pairs of unbalanced RCA inputs. Hardware-controlled microphone gain allows adjustment of microphone gain per channel. The 640m device has a pre-configured architecture with input processing, a central matrix and output processing. Two input insert positions and one output insert position allow channel-specific insert processing to be configured. AutoWarmth®, a psychoacoustic function that maintains full frequency bandwidth even when the signal level has dropped, is permanently available on each output zone.
Description
dbx, Inc. The ZonePRO 640m offers fixed I/O, pre-configured architecture, configurable insert processing and optional duplication of audio channels to another ZonePRO device via a link bus. The 640m features a total of six inputs and four outputs. Inputs include four balanced mic/line switchable terminal block inputs and two mono-summed pairs of unbalanced RCA inputs. Hardware-controlled microphone gain allows adjustment of microphone gain per channel. The 640m device has a pre-configured architecture with input processing, a central matrix and output processing. Two input insert positions and one output insert position allow channel-specific insert processing to be configured. AutoWarmth®, a psychoacoustic function that maintains full frequency bandwidth even when the signal level has dropped, is permanently available on each output zone.

Suppliers

Company
Product
Description
Supplier Links
6x4 Digital Zone Processor - 640m ZonePRO - Visual Sound, Inc.
Broomall, PA, USA
6x4 Digital Zone Processor
640m ZonePRO
6x4 Digital Zone Processor 640m ZonePRO
dbx, Inc. The ZonePRO 640m offers fixed I/O, pre-configured architecture, configurable insert processing and optional duplication of audio channels to another ZonePRO device via a link bus. The 640m features a total of six inputs and four outputs. Inputs include four balanced mic/line switchable terminal block inputs and two mono-summed pairs of unbalanced RCA inputs. Hardware-controlled microphone gain allows adjustment of microphone gain per channel. The 640m device has a pre-configured architecture with input processing, a central matrix and output processing. Two input insert positions and one output insert position allow channel-specific insert processing to be configured. AutoWarmth®, a psychoacoustic function that maintains full frequency bandwidth even when the signal level has dropped, is permanently available on each output zone.

dbx, Inc.

The ZonePRO 640m offers fixed I/O, pre-configured architecture, configurable insert processing and optional duplication of audio channels to another ZonePRO device via a link bus. The 640m features a total of six inputs and four outputs. Inputs include four balanced mic/line switchable terminal block inputs and two mono-summed pairs of unbalanced RCA inputs. Hardware-controlled microphone gain allows adjustment of microphone gain per channel. The 640m device has a pre-configured architecture with input processing, a central matrix and output processing. Two input insert positions and one output insert position allow channel-specific insert processing to be configured. AutoWarmth®, a psychoacoustic function that maintains full frequency bandwidth even when the signal level has dropped, is permanently available on each output zone.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number 640m ZonePRO
Product Name 6x4 Digital Zone Processor
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
Single-ended, OTL Headphone and pre amplifier - WA2 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details
Analog Input / BTL Output Class-D Speaker Amplifier - BD5423MUV - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 28 to ? dB
View Details