Visual Sound, Inc. Dual 80-Watt Commercial Audio Mixer/Amplifier 280MA

Description
Crown International, Inc. Crown's Commercial Audio mixer/amplifiers deliver legendary Crown quality to the commercial audio industry. These high-value mixer/amplifiers provide both 4-ohm and constant-voltage outputs (70V and 100V) for use in a wide range of commercial applications including schools, hospitals, factories, restaurant/retail, houses of worship, fitness facilities, A/V boardrooms, prisons, and small offices. Easily configured for a range of uses such as paging, background music, security, and evacuation instructions, Crown's Commercial Audio units are the smart choice for commercial sound. 280MA has 8 inputs and dual 80W power amplifiers for two-zone systems. 8 inputs, 2 amplifier output channels Ideal for commercial and industrial use Expandable by adding Crown Commercial Audio Series mixers or power amplifiers Balanced Phoenix-type mic/line inputs; touch-proof screw-terminal speaker outputs Any input can be sent to any output Built-in four-tone generator Priority muting Three-Year, No-Fault, Fully Transferable Warranty completely protects your investment and guarantees its specifications
Description
Crown International, Inc. Crown's Commercial Audio mixer/amplifiers deliver legendary Crown quality to the commercial audio industry. These high-value mixer/amplifiers provide both 4-ohm and constant-voltage outputs (70V and 100V) for use in a wide range of commercial applications including schools, hospitals, factories, restaurant/retail, houses of worship, fitness facilities, A/V boardrooms, prisons, and small offices. Easily configured for a range of uses such as paging, background music, security, and evacuation instructions, Crown's Commercial Audio units are the smart choice for commercial sound. 280MA has 8 inputs and dual 80W power amplifiers for two-zone systems. 8 inputs, 2 amplifier output channels Ideal for commercial and industrial use Expandable by adding Crown Commercial Audio Series mixers or power amplifiers Balanced Phoenix-type mic/line inputs; touch-proof screw-terminal speaker outputs Any input can be sent to any output Built-in four-tone generator Priority muting Three-Year, No-Fault, Fully Transferable Warranty completely protects your investment and guarantees its specifications

Suppliers

Company
Product
Description
Supplier Links
Dual 80-Watt Commercial Audio Mixer/Amplifier - 280MA - Visual Sound, Inc.
Broomall, PA, USA
Dual 80-Watt Commercial Audio Mixer/Amplifier
280MA
Dual 80-Watt Commercial Audio Mixer/Amplifier 280MA
Crown International, Inc. Crown's Commercial Audio mixer/amplifiers deliver legendary Crown quality to the commercial audio industry. These high-value mixer/amplifiers provide both 4-ohm and constant-voltage outputs (70V and 100V) for use in a wide range of commercial applications including schools, hospitals, factories, restaurant/retail, houses of worship, fitness facilities, A/V boardrooms, prisons, and small offices. Easily configured for a range of uses such as paging, background music, security, and evacuation instructions, Crown's Commercial Audio units are the smart choice for commercial sound. 280MA has 8 inputs and dual 80W power amplifiers for two-zone systems. 8 inputs, 2 amplifier output channels Ideal for commercial and industrial use Expandable by adding Crown Commercial Audio Series mixers or power amplifiers Balanced Phoenix-type mic/line inputs; touch-proof screw-terminal speaker outputs Any input can be sent to any output Built-in four-tone generator Priority muting Three-Year, No-Fault, Fully Transferable Warranty completely protects your investment and guarantees its specifications

Crown International, Inc.

Crown's Commercial Audio mixer/amplifiers deliver legendary Crown quality to the commercial audio industry. These high-value mixer/amplifiers provide both 4-ohm and constant-voltage outputs (70V and 100V) for use in a wide range of commercial applications including schools, hospitals, factories, restaurant/retail, houses of worship, fitness facilities, A/V boardrooms, prisons, and small offices. Easily configured for a range of uses such as paging, background music, security, and evacuation instructions, Crown's Commercial Audio units are the smart choice for commercial sound. 280MA has 8 inputs and dual 80W power amplifiers for two-zone systems.

  • 8 inputs, 2 amplifier output channels
  • Ideal for commercial and industrial use
  • Expandable by adding Crown Commercial Audio Series mixers or power amplifiers
  • Balanced Phoenix-type mic/line inputs; touch-proof screw-terminal speaker outputs
  • Any input can be sent to any output
  • Built-in four-tone generator
  • Priority muting
  • Three-Year, No-Fault, Fully Transferable Warranty completely protects your investment and guarantees its specifications
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number 280MA
Product Name Dual 80-Watt Commercial Audio Mixer/Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Single-ended, OTL Headphone and pre amplifier - WA2 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details