Visual Sound, Inc. Extended LF Neodymium Driver 18ND9300

Description
Eighteen Sound - A Division of AEB SRL The 18ND9300 is an extended low frequency loudspeaker which sets a new industry standard in 18" (460 mm) neodymium high performance transducers. The speaker has been derived from our flagship 18LW1400, after in-depth studies on magnetic circuit design, which focused on dissipating the heat generated by the powerful 4" coil. The loudspeaker design provides clean and undistorted LF reproduction at a very high SPL and enables the speaker to withstand high power levels without damage. The neo magnet assembly assures high flux concentration, low power compression and excellent heat exchange. The external magnet configuration is considerably more efficient than traditional under-pole magnet topology. This results in high levels of force factor and power handling with an optimum power to weight ratio. The heatsink has been specifically studied using F.E.A. simulators and the necessary heat transfer to the dissipative structure has been improved. The heat sink concept has been further improved by using an air-diffractor that offers high thermal capacity and has been designed to force air moved by the dust cap through the heat sink fins and cool it down. The direct contact between the heat sink and the specially designed basket, together with the magnetic structure, represents a fundamental improvement in heat dissipation, increasing power handling capabilities and lowering power compression figure. The 18ND9300 design features include an exceptional displacement suspension system which, in conjunction with a carbon fibre reinforced, straight ribbed cone and a Double Silicon Spider (DSS), result in an ultra-linear piston action, providing full control across the entire working range. The state-of-the-art voice coil, based on Interleaved Sandwich Voice coil (ISV) technology, provides high levels of thermal stability and durability. The ISV technology achieves a balanced linear motor unit exerting an exceptionally high force factor. This is realised through a high strength fiberglas former with half the coil wound half on the outside and half on the inside and bonded together using unique high-temperature resin adhesives. The low distortion and unmatched sound quality of the 18ND9300 have been further improved by Double Demodulating Rings (DDR) embedded in the pole piece of the magnetic structure. 98 dB SPL 1W / 1m average sensitivity 100 mm (4 in) Interleaved Sandwich Voice coil (ISV) 1000 W AES power handling Neodymium magnet assembly Weather protected cone and plates for outdoor usage Double Silicon Spider (DSS) for improved excursion control and linearity Double Demodulating Rings (DDR) for lower distortion Improved heat dissipation via unique basket design
Description
Eighteen Sound - A Division of AEB SRL The 18ND9300 is an extended low frequency loudspeaker which sets a new industry standard in 18" (460 mm) neodymium high performance transducers. The speaker has been derived from our flagship 18LW1400, after in-depth studies on magnetic circuit design, which focused on dissipating the heat generated by the powerful 4" coil. The loudspeaker design provides clean and undistorted LF reproduction at a very high SPL and enables the speaker to withstand high power levels without damage. The neo magnet assembly assures high flux concentration, low power compression and excellent heat exchange. The external magnet configuration is considerably more efficient than traditional under-pole magnet topology. This results in high levels of force factor and power handling with an optimum power to weight ratio. The heatsink has been specifically studied using F.E.A. simulators and the necessary heat transfer to the dissipative structure has been improved. The heat sink concept has been further improved by using an air-diffractor that offers high thermal capacity and has been designed to force air moved by the dust cap through the heat sink fins and cool it down. The direct contact between the heat sink and the specially designed basket, together with the magnetic structure, represents a fundamental improvement in heat dissipation, increasing power handling capabilities and lowering power compression figure. The 18ND9300 design features include an exceptional displacement suspension system which, in conjunction with a carbon fibre reinforced, straight ribbed cone and a Double Silicon Spider (DSS), result in an ultra-linear piston action, providing full control across the entire working range. The state-of-the-art voice coil, based on Interleaved Sandwich Voice coil (ISV) technology, provides high levels of thermal stability and durability. The ISV technology achieves a balanced linear motor unit exerting an exceptionally high force factor. This is realised through a high strength fiberglas former with half the coil wound half on the outside and half on the inside and bonded together using unique high-temperature resin adhesives. The low distortion and unmatched sound quality of the 18ND9300 have been further improved by Double Demodulating Rings (DDR) embedded in the pole piece of the magnetic structure. 98 dB SPL 1W / 1m average sensitivity 100 mm (4 in) Interleaved Sandwich Voice coil (ISV) 1000 W AES power handling Neodymium magnet assembly Weather protected cone and plates for outdoor usage Double Silicon Spider (DSS) for improved excursion control and linearity Double Demodulating Rings (DDR) for lower distortion Improved heat dissipation via unique basket design

Suppliers

Company
Product
Description
Supplier Links
Extended LF Neodymium Driver - 18ND9300 - Visual Sound, Inc.
Broomall, PA, USA
Extended LF Neodymium Driver
18ND9300
Extended LF Neodymium Driver 18ND9300
Eighteen Sound - A Division of AEB SRL The 18ND9300 is an extended low frequency loudspeaker which sets a new industry standard in 18" (460 mm) neodymium high performance transducers. The speaker has been derived from our flagship 18LW1400, after in-depth studies on magnetic circuit design, which focused on dissipating the heat generated by the powerful 4" coil. The loudspeaker design provides clean and undistorted LF reproduction at a very high SPL and enables the speaker to withstand high power levels without damage. The neo magnet assembly assures high flux concentration, low power compression and excellent heat exchange. The external magnet configuration is considerably more efficient than traditional under-pole magnet topology. This results in high levels of force factor and power handling with an optimum power to weight ratio. The heatsink has been specifically studied using F.E.A. simulators and the necessary heat transfer to the dissipative structure has been improved. The heat sink concept has been further improved by using an air-diffractor that offers high thermal capacity and has been designed to force air moved by the dust cap through the heat sink fins and cool it down. The direct contact between the heat sink and the specially designed basket, together with the magnetic structure, represents a fundamental improvement in heat dissipation, increasing power handling capabilities and lowering power compression figure. The 18ND9300 design features include an exceptional displacement suspension system which, in conjunction with a carbon fibre reinforced, straight ribbed cone and a Double Silicon Spider (DSS), result in an ultra-linear piston action, providing full control across the entire working range. The state-of-the-art voice coil, based on Interleaved Sandwich Voice coil (ISV) technology, provides high levels of thermal stability and durability. The ISV technology achieves a balanced linear motor unit exerting an exceptionally high force factor. This is realised through a high strength fiberglas former with half the coil wound half on the outside and half on the inside and bonded together using unique high-temperature resin adhesives. The low distortion and unmatched sound quality of the 18ND9300 have been further improved by Double Demodulating Rings (DDR) embedded in the pole piece of the magnetic structure. 98 dB SPL 1W / 1m average sensitivity 100 mm (4 in) Interleaved Sandwich Voice coil (ISV) 1000 W AES power handling Neodymium magnet assembly Weather protected cone and plates for outdoor usage Double Silicon Spider (DSS) for improved excursion control and linearity Double Demodulating Rings (DDR) for lower distortion Improved heat dissipation via unique basket design

Eighteen Sound - A Division of AEB SRL

The 18ND9300 is an extended low frequency loudspeaker which sets a new industry standard in 18" (460 mm) neodymium high performance transducers. The speaker has been derived from our flagship 18LW1400, after in-depth studies on magnetic circuit design, which focused on dissipating the heat generated by the powerful 4" coil.
The loudspeaker design provides clean and undistorted LF reproduction at a very high SPL and enables the speaker to withstand high power levels without damage.
The neo magnet assembly assures high flux concentration, low power compression and excellent heat exchange. The external magnet configuration is considerably more efficient than traditional under-pole magnet topology. This results in high levels of force factor and power handling with an optimum power to weight ratio.
The heatsink has been specifically studied using F.E.A. simulators and the necessary heat transfer to the dissipative structure has been improved. The heat sink concept has been further improved by using an air-diffractor that offers high thermal capacity and has been designed to force air moved by the dust cap through the heat sink fins and cool it down. The direct contact between the heat sink and the specially designed basket, together with the magnetic structure, represents a fundamental improvement in heat dissipation, increasing power handling capabilities and lowering power compression figure.
The 18ND9300 design features include an exceptional displacement suspension system which, in conjunction with a carbon fibre reinforced, straight ribbed cone and a Double Silicon Spider (DSS), result in an ultra-linear piston action, providing full control across the entire working range.
The state-of-the-art voice coil, based on Interleaved Sandwich Voice coil (ISV) technology, provides high levels of thermal stability and durability. The ISV technology achieves a balanced linear motor unit exerting an exceptionally high force factor. This is realised through a high strength fiberglas former with half the coil wound half on the outside and half on the inside and bonded together using unique high-temperature resin adhesives.
The low distortion and unmatched sound quality of the 18ND9300 have been further improved by Double Demodulating Rings (DDR) embedded in the pole piece of the magnetic structure.

  • 98 dB SPL 1W / 1m average sensitivity
  • 100 mm (4 in) Interleaved Sandwich Voice coil (ISV)
  • 1000 W AES power handling
  • Neodymium magnet assembly
  • Weather protected cone and plates for outdoor usage
  • Double Silicon Spider (DSS) for improved excursion control and linearity
  • Double Demodulating Rings (DDR) for lower distortion
  • Improved heat dissipation via unique basket design
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 18ND9300
Product Name Extended LF Neodymium Driver
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7564595 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details