Visual Sound, Inc. Variable Polar Pattern Microphone 1800VP

Description
Astatic Commercial Audio Products The 1800VP is a continuously-variabl e pattern condenser gooseneck microphone system with remote polar control. The variable polar pattern with remote control allows the user to precisely adjust the shape of the pick-up pattern for best performance from a remote location. Utilizing a two-conductor shielded cable (max length 2,000 feet) between the microphone head and the pattern control box, the user can adjust the polar pattern in real time without changing capsules, microphone positions, or inducing noise in the audio chain. Special attention has been given to the frequency response and sensitivity of the microphone while utilizing the variable-pattern control to precisely alter the shape of the pick-up pattern. The large diameter, low-noise elements produce a frequency response of 40Hz to 20KHz with a selectable, recessed 80Hz, 12dB/octave high-pass filter that removes unwanted low-frequency energy when engaged. The filter control is conveniently located on the control box. The microphone head is made of commercial grade aluminum, the control box is made of hardened steel, both manufactured in the USA. The microphone head is painted matte black for an unobtrusive yet stylish appearance. The remote polar pattern control box can be mounted in a single rack unit shelf with optional accessories. Up to six control boxes can be mounted in one rack unit - Astatic RU1. The polar pattern dial is positioned for easy adjustment on the fly and can be secured with a single "Flat Style" blank panel when rack mounted.
Description
Astatic Commercial Audio Products The 1800VP is a continuously-variabl e pattern condenser gooseneck microphone system with remote polar control. The variable polar pattern with remote control allows the user to precisely adjust the shape of the pick-up pattern for best performance from a remote location. Utilizing a two-conductor shielded cable (max length 2,000 feet) between the microphone head and the pattern control box, the user can adjust the polar pattern in real time without changing capsules, microphone positions, or inducing noise in the audio chain. Special attention has been given to the frequency response and sensitivity of the microphone while utilizing the variable-pattern control to precisely alter the shape of the pick-up pattern. The large diameter, low-noise elements produce a frequency response of 40Hz to 20KHz with a selectable, recessed 80Hz, 12dB/octave high-pass filter that removes unwanted low-frequency energy when engaged. The filter control is conveniently located on the control box. The microphone head is made of commercial grade aluminum, the control box is made of hardened steel, both manufactured in the USA. The microphone head is painted matte black for an unobtrusive yet stylish appearance. The remote polar pattern control box can be mounted in a single rack unit shelf with optional accessories. Up to six control boxes can be mounted in one rack unit - Astatic RU1. The polar pattern dial is positioned for easy adjustment on the fly and can be secured with a single "Flat Style" blank panel when rack mounted.

Suppliers

Company
Product
Description
Supplier Links
Variable Polar Pattern Microphone - 1800VP - Visual Sound, Inc.
Broomall, PA, USA
Variable Polar Pattern Microphone
1800VP
Variable Polar Pattern Microphone 1800VP
Astatic Commercial Audio Products The 1800VP is a continuously-variabl e pattern condenser gooseneck microphone system with remote polar control. The variable polar pattern with remote control allows the user to precisely adjust the shape of the pick-up pattern for best performance from a remote location. Utilizing a two-conductor shielded cable (max length 2,000 feet) between the microphone head and the pattern control box, the user can adjust the polar pattern in real time without changing capsules, microphone positions, or inducing noise in the audio chain. Special attention has been given to the frequency response and sensitivity of the microphone while utilizing the variable-pattern control to precisely alter the shape of the pick-up pattern. The large diameter, low-noise elements produce a frequency response of 40Hz to 20KHz with a selectable, recessed 80Hz, 12dB/octave high-pass filter that removes unwanted low-frequency energy when engaged. The filter control is conveniently located on the control box. The microphone head is made of commercial grade aluminum, the control box is made of hardened steel, both manufactured in the USA. The microphone head is painted matte black for an unobtrusive yet stylish appearance. The remote polar pattern control box can be mounted in a single rack unit shelf with optional accessories. Up to six control boxes can be mounted in one rack unit - Astatic RU1. The polar pattern dial is positioned for easy adjustment on the fly and can be secured with a single "Flat Style" blank panel when rack mounted.

Astatic Commercial Audio Products

The 1800VP is a continuously-variable pattern condenser gooseneck microphone system with remote polar control. The variable polar pattern with remote control allows the user to precisely adjust the shape of the pick-up pattern for best performance from a remote location. Utilizing a two-conductor shielded cable (max length 2,000 feet) between the microphone head and the pattern control box, the user can adjust the polar pattern in real time without changing capsules, microphone positions, or inducing noise in the audio chain. Special attention has been given to the frequency response and sensitivity of the microphone while utilizing the variable-pattern control to precisely alter the shape of the pick-up pattern. The large diameter, low-noise elements produce a frequency response of 40Hz to 20KHz with a selectable, recessed 80Hz, 12dB/octave high-pass filter that removes unwanted low-frequency energy when engaged. The filter control is conveniently located on the control box. The microphone head is made of commercial grade aluminum, the control box is made of hardened steel, both manufactured in the USA. The microphone head is painted matte black for an unobtrusive yet stylish appearance. The remote polar pattern control box can be mounted in a single rack unit shelf with optional accessories. Up to six control boxes can be mounted in one rack unit - Astatic RU1. The polar pattern dial is positioned for easy adjustment on the fly and can be secured with a single "Flat Style" blank panel when rack mounted.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 1800VP
Product Name Variable Polar Pattern Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM70A135V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers