Biamp Systems, Ltd. Parlé microphones, SCX Compatible Devices Parlé TTM-X Tabletop

Description
The Parlé TTM-X is an AVB low profile tabletop microphone for use in Tesira systems. Comprising a network box and a tabletop microphone, each microphone includes Beamtracking technology with four 90-degree zones, providing full 360-degree coverage of the meeting space. Each network box has its own digital signal processing module and comes with an additional RJ-45 connector to add an optional TTM-XEX. A maximum of two microphones are permitted (one TTM-X with TTM-XEX). Measures 4.7 inches (110 mm) in diameter Sits directly on a table top to virtually disappear in room Beamtracking technology actively tracks and intelligently mixes conversations Four 90-degree zones for full 360-degree room coverage Network box which includes DSP for Beamtracking Uses only one channel of AEC per mic Single cable connection via CAT cable Beamtracking technology works out-of-box without any lobe aiming or room mapping LED mute status indicator Available in either black or white Additional RJ-45 connection for TTM-XEX CE marked, UL listed, and RoHS compliant Covered by Biamp Systems’ five-year warranty
Datasheet
Description
The Parlé TTM-X is an AVB low profile tabletop microphone for use in Tesira systems. Comprising a network box and a tabletop microphone, each microphone includes Beamtracking technology with four 90-degree zones, providing full 360-degree coverage of the meeting space. Each network box has its own digital signal processing module and comes with an additional RJ-45 connector to add an optional TTM-XEX. A maximum of two microphones are permitted (one TTM-X with TTM-XEX). Measures 4.7 inches (110 mm) in diameter Sits directly on a table top to virtually disappear in room Beamtracking technology actively tracks and intelligently mixes conversations Four 90-degree zones for full 360-degree room coverage Network box which includes DSP for Beamtracking Uses only one channel of AEC per mic Single cable connection via CAT cable Beamtracking technology works out-of-box without any lobe aiming or room mapping LED mute status indicator Available in either black or white Additional RJ-45 connection for TTM-XEX CE marked, UL listed, and RoHS compliant Covered by Biamp Systems’ five-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Parlé microphones, SCX Compatible Devices - Parlé TTM-X Tabletop - Biamp Systems, Ltd.
Beaverton, OR, United States
Parlé microphones, SCX Compatible Devices
Parlé TTM-X Tabletop
Parlé microphones, SCX Compatible Devices Parlé TTM-X Tabletop
The Parlé TTM-X is an AVB low profile tabletop microphone for use in Tesira systems. Comprising a network box and a tabletop microphone, each microphone includes Beamtracking technology with four 90-degree zones, providing full 360-degree coverage of the meeting space. Each network box has its own digital signal processing module and comes with an additional RJ-45 connector to add an optional TTM-XEX. A maximum of two microphones are permitted (one TTM-X with TTM-XEX). Measures 4.7 inches (110 mm) in diameter Sits directly on a table top to virtually disappear in room Beamtracking technology actively tracks and intelligently mixes conversations Four 90-degree zones for full 360-degree room coverage Network box which includes DSP for Beamtracking Uses only one channel of AEC per mic Single cable connection via CAT cable Beamtracking technology works out-of-box without any lobe aiming or room mapping LED mute status indicator Available in either black or white Additional RJ-45 connection for TTM-XEX CE marked, UL listed, and RoHS compliant Covered by Biamp Systems’ five-year warranty

The Parlé TTM-X is an AVB low profile tabletop microphone for use in Tesira systems. Comprising a network box and a tabletop microphone, each microphone includes Beamtracking technology with four 90-degree zones, providing full 360-degree coverage of the meeting space. Each network box has its own digital signal processing module and comes with an additional RJ-45 connector to add an optional TTM-XEX. A maximum of two microphones are permitted (one TTM-X with TTM-XEX).

  • Measures 4.7 inches (110 mm) in diameter
  • Sits directly on a table top to virtually disappear in room
  • Beamtracking technology actively tracks and intelligently mixes conversations
  • Four 90-degree zones for full 360-degree room coverage
  • Network box which includes DSP for Beamtracking
  • Uses only one channel of AEC per mic
  • Single cable connection via CAT cable
  • Beamtracking technology works out-of-box without any lobe aiming or room mapping
  • LED mute status indicator
  • Available in either black or white
  • Additional RJ-45 connection for TTM-XEX
  • CE marked, UL listed, and RoHS compliant
  • Covered by Biamp Systems’ five-year warranty
Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Audio Microphones
Product Number Parlé TTM-X Tabletop
Product Name Parlé microphones, SCX Compatible Devices
Actual Size 4.7 inch (119 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D120 - IM69D120 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Parlé microphones, SCX Compatible Devices - Parlé TCM-1A Pendant - Biamp Systems, Ltd.
Specs
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
Unidirectional Microphones - CEM-UB9750-AJAA474C43NR - Challenge Electronics
Specs
Directivity Directional
Frequency Response 50 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details