Visual Sound, Inc. Surface Stainless Steel Enclosure for VP161 161SES

Description
Atlas Sound 161SES is a durable enclosures designed to surface mount VP161 Series vandal-proof baffles. Unit accommodates a wide variety of loudspeaker/transfor mer configurations. 161SES is a durable enclosures designed to surface mount VP161 Series vandal-proof baffles. Unit accommodates a wide variety of loudspeaker/transfor mer configurations. Heavy-duty 18-gauge Stainless Steel construction includes undercoating and white powder coat finish. All Stainless Steel Construction White Painted Finish
Description
Atlas Sound 161SES is a durable enclosures designed to surface mount VP161 Series vandal-proof baffles. Unit accommodates a wide variety of loudspeaker/transfor mer configurations. 161SES is a durable enclosures designed to surface mount VP161 Series vandal-proof baffles. Unit accommodates a wide variety of loudspeaker/transfor mer configurations. Heavy-duty 18-gauge Stainless Steel construction includes undercoating and white powder coat finish. All Stainless Steel Construction White Painted Finish

Suppliers

Company
Product
Description
Supplier Links
Surface Stainless Steel Enclosure for VP161 - 161SES - Visual Sound, Inc.
Broomall, PA, USA
Surface Stainless Steel Enclosure for VP161
161SES
Surface Stainless Steel Enclosure for VP161 161SES
Atlas Sound 161SES is a durable enclosures designed to surface mount VP161 Series vandal-proof baffles. Unit accommodates a wide variety of loudspeaker/transfor mer configurations. 161SES is a durable enclosures designed to surface mount VP161 Series vandal-proof baffles. Unit accommodates a wide variety of loudspeaker/transfor mer configurations. Heavy-duty 18-gauge Stainless Steel construction includes undercoating and white powder coat finish. All Stainless Steel Construction White Painted Finish

Atlas Sound

161SES is a durable enclosures designed to surface mount VP161 Series vandal-proof baffles. Unit accommodates a wide variety of loudspeaker/transformer configurations.

161SES is a durable enclosures designed to surface mount VP161 Series vandal-proof baffles.
Unit accommodates a wide variety of loudspeaker/transformer configurations.
Heavy-duty 18-gauge Stainless Steel construction includes undercoating and white powder coat finish.

  • All Stainless Steel Construction
  • White Painted Finish
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 161SES
Product Name Surface Stainless Steel Enclosure for VP161
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526991 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 94 dB
Size 6.69 inch (170 mm)
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 128 ohms
Sensitivity 103 dB
Size 0.25 inch (6 mm)
View Details
WX 12-inch Subwoofer Driver (200 W, 4 Ω) - 12WX-4 - JL Audio, Inc.
Specs
Nominal Power 200 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details