Visual Sound, Inc. Extended LF Neodymium Driver 15NLW9500

Description
Eighteen Sound - A Division of AEB SRL The 15NLW9500 is an extended low frequency loudspeaker which sets a new industry standard in 15" (380mm) neodymium 4" voice coil high performance transducers. The 15NLW9500 has remarkable 35Hz downwards extension with 96dB average sensitivity and achievable peak power levels of 7kW. Extensive care has been taken in order to symmetries both mechanical and electromagnetic non linear behaviour. The transducer has been designed to cover the low frequency band in vented, bandpass and horn loaded configurations: the application range moves from studio monitors up to cinema subwoofers as well as professional sound reinforcing systems, where deep low frequencies are required. It can be used in enclosures from 90 liters in size upwards, with tuning frequencies of about 33Hz. Amplifier sizes of 700 to 1400W allow a maximum output from the loudspeaker with no risks for the speaker when properly used.
Description
Eighteen Sound - A Division of AEB SRL The 15NLW9500 is an extended low frequency loudspeaker which sets a new industry standard in 15" (380mm) neodymium 4" voice coil high performance transducers. The 15NLW9500 has remarkable 35Hz downwards extension with 96dB average sensitivity and achievable peak power levels of 7kW. Extensive care has been taken in order to symmetries both mechanical and electromagnetic non linear behaviour. The transducer has been designed to cover the low frequency band in vented, bandpass and horn loaded configurations: the application range moves from studio monitors up to cinema subwoofers as well as professional sound reinforcing systems, where deep low frequencies are required. It can be used in enclosures from 90 liters in size upwards, with tuning frequencies of about 33Hz. Amplifier sizes of 700 to 1400W allow a maximum output from the loudspeaker with no risks for the speaker when properly used.

Suppliers

Company
Product
Description
Supplier Links
Extended LF Neodymium Driver - 15NLW9500 - Visual Sound, Inc.
Broomall, PA, USA
Extended LF Neodymium Driver
15NLW9500
Extended LF Neodymium Driver 15NLW9500
Eighteen Sound - A Division of AEB SRL The 15NLW9500 is an extended low frequency loudspeaker which sets a new industry standard in 15" (380mm) neodymium 4" voice coil high performance transducers. The 15NLW9500 has remarkable 35Hz downwards extension with 96dB average sensitivity and achievable peak power levels of 7kW. Extensive care has been taken in order to symmetries both mechanical and electromagnetic non linear behaviour. The transducer has been designed to cover the low frequency band in vented, bandpass and horn loaded configurations: the application range moves from studio monitors up to cinema subwoofers as well as professional sound reinforcing systems, where deep low frequencies are required. It can be used in enclosures from 90 liters in size upwards, with tuning frequencies of about 33Hz. Amplifier sizes of 700 to 1400W allow a maximum output from the loudspeaker with no risks for the speaker when properly used.

Eighteen Sound - A Division of AEB SRL

The 15NLW9500 is an extended low frequency loudspeaker which sets a new industry standard in 15" (380mm) neodymium 4" voice coil high performance transducers. The 15NLW9500 has remarkable 35Hz downwards extension with 96dB average sensitivity and achievable peak power levels of 7kW. Extensive care has been taken in order to symmetries both mechanical and electromagnetic non linear behaviour. The transducer has been designed to cover the low frequency band in vented, bandpass and horn loaded configurations: the application range moves from studio monitors up to cinema subwoofers as well as professional sound reinforcing systems, where deep low frequencies are required. It can be used in enclosures from 90 liters in size upwards, with tuning frequencies of about 33Hz. Amplifier sizes of 700 to 1400W allow a maximum output from the loudspeaker with no risks for the speaker when properly used.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 15NLW9500
Product Name Extended LF Neodymium Driver
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-MV-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details