Visual Sound, Inc. 12x6 Digital Zone Processor 1260m ZonePRO

Description
dbx, Inc. The ZonePRO 1260m offers fixed I/O, pre-configured architecture, configurable insert processing and optional duplication of audio channels to another ZonePRO device via a link bus. The 1260m features a total of 12 inputs and six outputs. Inputs include six balanced mic/line switchable terminal block inputs, four mono-summed pairs of unbalanced RCA inputs and one S/PDIF input for up to two digital channels. Hardware-controlled microphone gain allows adjustment of microphone gain per channel. The 1260m device has a pre-configured architecture with input processing, a central matrix and output processing. Two input insert positions and one output insert position allow channel-specific insert processing to be configured. AutoWarmth®, a psychoacoustic function that maintains full frequency bandwidth even when the signal level has dropped, is permanentlyavailable on each output zone. A link bus allows duplication of the first six audio channels to another ZonePRO device in applications where additional output zones are required.
Description
dbx, Inc. The ZonePRO 1260m offers fixed I/O, pre-configured architecture, configurable insert processing and optional duplication of audio channels to another ZonePRO device via a link bus. The 1260m features a total of 12 inputs and six outputs. Inputs include six balanced mic/line switchable terminal block inputs, four mono-summed pairs of unbalanced RCA inputs and one S/PDIF input for up to two digital channels. Hardware-controlled microphone gain allows adjustment of microphone gain per channel. The 1260m device has a pre-configured architecture with input processing, a central matrix and output processing. Two input insert positions and one output insert position allow channel-specific insert processing to be configured. AutoWarmth®, a psychoacoustic function that maintains full frequency bandwidth even when the signal level has dropped, is permanentlyavailable on each output zone. A link bus allows duplication of the first six audio channels to another ZonePRO device in applications where additional output zones are required.

Suppliers

Company
Product
Description
Supplier Links
12x6 Digital Zone Processor - 1260m ZonePRO - Visual Sound, Inc.
Broomall, PA, USA
12x6 Digital Zone Processor
1260m ZonePRO
12x6 Digital Zone Processor 1260m ZonePRO
dbx, Inc. The ZonePRO 1260m offers fixed I/O, pre-configured architecture, configurable insert processing and optional duplication of audio channels to another ZonePRO device via a link bus. The 1260m features a total of 12 inputs and six outputs. Inputs include six balanced mic/line switchable terminal block inputs, four mono-summed pairs of unbalanced RCA inputs and one S/PDIF input for up to two digital channels. Hardware-controlled microphone gain allows adjustment of microphone gain per channel. The 1260m device has a pre-configured architecture with input processing, a central matrix and output processing. Two input insert positions and one output insert position allow channel-specific insert processing to be configured. AutoWarmth®, a psychoacoustic function that maintains full frequency bandwidth even when the signal level has dropped, is permanentlyavailable on each output zone. A link bus allows duplication of the first six audio channels to another ZonePRO device in applications where additional output zones are required.

dbx, Inc.

The ZonePRO 1260m offers fixed I/O, pre-configured architecture, configurable insert processing and optional duplication of audio channels to another ZonePRO device via a link bus. The 1260m features a total of 12 inputs and six outputs. Inputs include six balanced mic/line switchable terminal block inputs, four mono-summed pairs of unbalanced RCA inputs and one S/PDIF input for up to two digital channels. Hardware-controlled microphone gain allows adjustment of microphone gain per channel. The 1260m device has a pre-configured architecture with input processing, a central matrix and output processing. Two input insert positions and one output insert position allow channel-specific insert processing to be configured. AutoWarmth®, a psychoacoustic function that maintains full frequency bandwidth even when the signal level has dropped, is permanentlyavailable on each output zone. A link bus allows duplication of the first six audio channels to another ZonePRO device in applications where additional output zones are required.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number 1260m ZonePRO
Product Name 12x6 Digital Zone Processor
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Preamplifier - CRY502 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
Commercial Audio Power Amplifiers - REVAMP4100 - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Amplifier Class Class D
Number of Channels 4 #
View Details