Visual Sound, Inc. 8 Ohm Low Frequency Driver for 12 Inch Speakers, 1400 Watt, 98.5 dB 1201-8 BW

Description
Peavey Electronics The 1201-8 BW is an 8-ohm low frequency driver for 12 inch speakers. Impedance: 8 Ohms Power capacity: 1400 W Peak, 700 W Program, 350 W Continuous Sensitivity: 98.5 dB / 1 W 1 m Usable freq. range: 60 Hz ~ 3.5 kHz Cone: Kevlar® impregnated cellulose Voice coil diameter: 4.0 inch / 100 mm Voice coil material: Aluminum ribbon wire, Polyimide-impregnate d fiberglass former, Nomex® stiffener, Solderless diffusion welded OFHC copper leads
Description
Peavey Electronics The 1201-8 BW is an 8-ohm low frequency driver for 12 inch speakers. Impedance: 8 Ohms Power capacity: 1400 W Peak, 700 W Program, 350 W Continuous Sensitivity: 98.5 dB / 1 W 1 m Usable freq. range: 60 Hz ~ 3.5 kHz Cone: Kevlar® impregnated cellulose Voice coil diameter: 4.0 inch / 100 mm Voice coil material: Aluminum ribbon wire, Polyimide-impregnate d fiberglass former, Nomex® stiffener, Solderless diffusion welded OFHC copper leads

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
8 Ohm Low Frequency Driver for 12 Inch Speakers, 1400 Watt, 98.5 dB
1201-8 BW
8 Ohm Low Frequency Driver for 12 Inch Speakers, 1400 Watt, 98.5 dB 1201-8 BW
Peavey Electronics The 1201-8 BW is an 8-ohm low frequency driver for 12 inch speakers. Impedance: 8 Ohms Power capacity: 1400 W Peak, 700 W Program, 350 W Continuous Sensitivity: 98.5 dB / 1 W 1 m Usable freq. range: 60 Hz ~ 3.5 kHz Cone: Kevlar® impregnated cellulose Voice coil diameter: 4.0 inch / 100 mm Voice coil material: Aluminum ribbon wire, Polyimide-impregnate d fiberglass former, Nomex® stiffener, Solderless diffusion welded OFHC copper leads

Peavey Electronics

The 1201-8 BW is an 8-ohm low frequency driver for 12 inch speakers.

  • Impedance: 8 Ohms
  • Power capacity: 1400 W Peak, 700 W Program, 350 W Continuous
  • Sensitivity: 98.5 dB / 1 W 1 m
  • Usable freq. range: 60 Hz ~ 3.5 kHz
  • Cone: Kevlar® impregnated cellulose
  • Voice coil diameter: 4.0 inch / 100 mm
  • Voice coil material: Aluminum ribbon wire, Polyimide-impregnated fiberglass former, Nomex® stiffener, Solderless diffusion welded OFHC copper leads
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 1201-8 BW
Product Name 8 Ohm Low Frequency Driver for 12 Inch Speakers, 1400 Watt, 98.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 4318608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
Speakers - TA6FC00-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 178 Hz
View Details
W1v2 13.5-inch Subwoofer Driver (350 W, 4 Ω) - 13W1v2-4 - JL Audio, Inc.
Specs
Nominal Power 350 watts
Impedance 4 ohms
Size 13.50 inch (343 mm)
View Details