JL Audio, Inc. W1v2 13.5-inch Subwoofer Driver (350 W, 4 Ω) 13W1v2-4

Description
The 13W1v2 is a lightweight 13.5-inch driver with excellent performance capabilities at moderate power levels. It features moderate mounting depth with no pole-vent, so the rear of the motor structure can be placed directly against an enclosure boundary. Excellent efficiency, excursion capability and linearity allow it to reproduce sub-bass with shocking extension and quality. Several of JL Audio's proprietary technologies enhance its performance and reliability.
Description
The 13W1v2 is a lightweight 13.5-inch driver with excellent performance capabilities at moderate power levels. It features moderate mounting depth with no pole-vent, so the rear of the motor structure can be placed directly against an enclosure boundary. Excellent efficiency, excursion capability and linearity allow it to reproduce sub-bass with shocking extension and quality. Several of JL Audio's proprietary technologies enhance its performance and reliability.

Suppliers

Company
Product
Description
Supplier Links
W1v2 13.5-inch Subwoofer Driver (350 W, 4 Ω) - 13W1v2-4 - JL Audio, Inc.
Miramar, FL, USA
W1v2 13.5-inch Subwoofer Driver (350 W, 4 Ω)
13W1v2-4
W1v2 13.5-inch Subwoofer Driver (350 W, 4 Ω) 13W1v2-4
The 13W1v2 is a lightweight 13.5-inch driver with excellent performance capabilities at moderate power levels. It features moderate mounting depth with no pole-vent, so the rear of the motor structure can be placed directly against an enclosure boundary. Excellent efficiency, excursion capability and linearity allow it to reproduce sub-bass with shocking extension and quality. Several of JL Audio's proprietary technologies enhance its performance and reliability.

The 13W1v2 is a lightweight 13.5-inch driver with excellent performance capabilities at moderate power levels. It features moderate mounting depth with no pole-vent, so the rear of the motor structure can be placed directly against an enclosure boundary. Excellent efficiency, excursion capability and linearity allow it to reproduce sub-bass with shocking extension and quality. Several of JL Audio's proprietary technologies enhance its performance and reliability.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number 13W1v2-4
Product Name W1v2 13.5-inch Subwoofer Driver (350 W, 4 Ω)
Nominal Power 350 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 277368 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Frequency Response 20000 Hz
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 53 ohms
Sensitivity 116 dB
Size 0.31 inch (8 mm)
View Details